Infineon Technologies AG Power - Smart power switches - Low-Side Switches - Classic HITFET™ 12V | Automotive smart low-side switch - BTS3134N BTS3134N

Description
N channel vertical power FET in Smart SIPMOS® technology. Fully protected by embedded protection function. Summary of Features Logic Level Input Input Protection (ESD) Thermal shutdown with latch Overload protection Short circuit protection Overvoltage protection Current limitation Analog driving possible Potential Applications Body controller (interior light dimming) Applications Body electronics and power distribution Designers who used this product also designed with AUIR3241STR | Gate driver ICs SAK-TC377TX-96F300S AB | AURIX™ Family – TC37xTX BTN9970LV | MOTIX™ single half-bridge ICs for BDC motors TLE4253E | OPTIREG™ linear voltage regulators (LDO) SN7002N | Small signal/small power MOSFET 2ED2410-EM | Automotive gate driver ICs IPD70P04P4-09 | Automotive MOSFET BTS70020-1ESP | PROFET™ +2 12V | automotive smart high-side switch TLE7259-3GE | Automotive LIN transceivers BSL215C | Dual MOSFET TLF35584QVVS1 | OPTIREG™ PMIC IPB180P04P4-03 | Automotive MOSFET AUIR3241STR | Gate driver ICs SAK-TC377TX-96F300S AB | AURIX™ Family – TC37xTX BTN9970LV | MOTIX™ single half-bridge ICs for BDC motors TLE4253E | OPTIREG™ linear voltage regulators (LDO) SN7002N | Small signal/small power MOSFET 2ED2410-EM | Automotive gate driver ICs IPD70P04P4-09 | Automotive MOSFET BTS70020-1ESP | PROFET™ +2 12V | automotive smart high-side switch 1 2 3
Request a Quote Datasheet
Description
N channel vertical power FET in Smart SIPMOS® technology. Fully protected by embedded protection function. Summary of Features Logic Level Input Input Protection (ESD) Thermal shutdown with latch Overload protection Short circuit protection Overvoltage protection Current limitation Analog driving possible Potential Applications Body controller (interior light dimming) Applications Body electronics and power distribution Designers who used this product also designed with AUIR3241STR | Gate driver ICs SAK-TC377TX-96F300S AB | AURIX™ Family – TC37xTX BTN9970LV | MOTIX™ single half-bridge ICs for BDC motors TLE4253E | OPTIREG™ linear voltage regulators (LDO) SN7002N | Small signal/small power MOSFET 2ED2410-EM | Automotive gate driver ICs IPD70P04P4-09 | Automotive MOSFET BTS70020-1ESP | PROFET™ +2 12V | automotive smart high-side switch TLE7259-3GE | Automotive LIN transceivers BSL215C | Dual MOSFET TLF35584QVVS1 | OPTIREG™ PMIC IPB180P04P4-03 | Automotive MOSFET AUIR3241STR | Gate driver ICs SAK-TC377TX-96F300S AB | AURIX™ Family – TC37xTX BTN9970LV | MOTIX™ single half-bridge ICs for BDC motors TLE4253E | OPTIREG™ linear voltage regulators (LDO) SN7002N | Small signal/small power MOSFET 2ED2410-EM | Automotive gate driver ICs IPD70P04P4-09 | Automotive MOSFET BTS70020-1ESP | PROFET™ +2 12V | automotive smart high-side switch 1 2 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - Low-Side Switches - Classic HITFET™ 12V | Automotive smart low-side switch - BTS3134N - BTS3134N - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - Low-Side Switches - Classic HITFET™ 12V | Automotive smart low-side switch - BTS3134N
BTS3134N
Power - Smart power switches - Low-Side Switches - Classic HITFET™ 12V | Automotive smart low-side switch - BTS3134N BTS3134N
N channel vertical power FET in Smart SIPMOS® technology. Fully protected by embedded protection function. Summary of Features Logic Level Input Input Protection (ESD) Thermal shutdown with latch Overload protection Short circuit protection Overvoltage protection Current limitation Analog driving possible Potential Applications Body controller (interior light dimming) Applications Body electronics and power distribution Designers who used this product also designed with AUIR3241STR | Gate driver ICs SAK-TC377TX-96F300S AB | AURIX™ Family – TC37xTX BTN9970LV | MOTIX™ single half-bridge ICs for BDC motors TLE4253E | OPTIREG™ linear voltage regulators (LDO) SN7002N | Small signal/small power MOSFET 2ED2410-EM | Automotive gate driver ICs IPD70P04P4-09 | Automotive MOSFET BTS70020-1ESP | PROFET™ +2 12V | automotive smart high-side switch TLE7259-3GE | Automotive LIN transceivers BSL215C | Dual MOSFET TLF35584QVVS1 | OPTIREG™ PMIC IPB180P04P4-03 | Automotive MOSFET AUIR3241STR | Gate driver ICs SAK-TC377TX-96F300S AB | AURIX™ Family – TC37xTX BTN9970LV | MOTIX™ single half-bridge ICs for BDC motors TLE4253E | OPTIREG™ linear voltage regulators (LDO) SN7002N | Small signal/small power MOSFET 2ED2410-EM | Automotive gate driver ICs IPD70P04P4-09 | Automotive MOSFET BTS70020-1ESP | PROFET™ +2 12V | automotive smart high-side switch 1 2 3

N channel vertical power FET in Smart SIPMOS® technology. Fully protected by embedded protection function.

Summary of Features

  • Logic Level Input
  • Input Protection (ESD)
  • Thermal shutdown with latch
  • Overload protection
  • Short circuit protection
  • Overvoltage protection
  • Current limitation
  • Analog driving possible

Potential Applications

  • Body controller (interior light dimming)

Applications

  • Body electronics and power distribution

Designers who used this product also designed with


  • AUIR3241STR |
    Gate driver ICs
  • SAK-TC377TX-96F300S AB |
    AURIX™ Family – TC37xTX
  • BTN9970LV |
    MOTIX™ single half-bridge ICs for BDC motors
  • TLE4253E |
    OPTIREG™ linear voltage regulators (LDO)
  • SN7002N |
    Small signal/small power MOSFET
  • 2ED2410-EM |
    Automotive gate driver ICs
  • IPD70P04P4-09 |
    Automotive MOSFET
  • BTS70020-1ESP |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLE7259-3GE |
    Automotive LIN transceivers
  • BSL215C |
    Dual MOSFET
  • TLF35584QVVS1 |
    OPTIREG™ PMIC
  • IPB180P04P4-03 |
    Automotive MOSFET
  • AUIR3241STR |
    Gate driver ICs
  • SAK-TC377TX-96F300S AB |
    AURIX™ Family – TC37xTX
  • BTN9970LV |
    MOTIX™ single half-bridge ICs for BDC motors
  • TLE4253E |
    OPTIREG™ linear voltage regulators (LDO)
  • SN7002N |
    Small signal/small power MOSFET
  • 2ED2410-EM |
    Automotive gate driver ICs
  • IPD70P04P4-09 |
    Automotive MOSFET
  • BTS70020-1ESP |
    PROFET™ +2 12V | automotive smart high-side switch

1
2
3

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Logic Signal Switches
Product Number BTS3134N
Product Name Power - Smart power switches - Low-Side Switches - Classic HITFET™ 12V | Automotive smart low-side switch - BTS3134N
Standards and Certifications RoHS
Supply Voltage (VS) 42 volts
tON 100000 ns
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - Multichannel SPI switches and controllers - TLE75602-ESD - TLE75602-ESD - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type PG-TSDSO-24
View Details
Power - Smart power switches - Multichannel SPI switches and controllers - FLEX - TLE6228GP - TLE6228GP - Infineon Technologies AG
Specs
tON 80000 ns
tOFF 90000 ns
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details