Infineon Technologies AG Power - Smart power switches - Low-Side Switches - Classic HITFET™ 24V | Automotive smart low-side switch - BTS3018TC BTS3018TC

Description
The BTS3018TC is an 18 mOhm single channel Smart Low-Side Power Switch in a PG-TO263-3-2 package providing embedded protective functions. The device is monolithically integrated with a N channel vertical power FET. The BTS3018TC is automotive qualified and can be used in 12V and 24V automotive applications as well as in industrial applications. Summary of Features Short circuit and overload protection Thermal shutdown with latching behavior ESD protection Over voltage protection Logic level input suitable for 5V and 3.3V 12V and 24V usability Green Product (RoHS compliant) AEC Qualified Benefits High energy capability 3.3V Microcontroller compatible Suitable for 24V automotive and industrial applications Potential Applications All types of resistive, inductive and capacitive loads Replace discrete circuits Applications Programmable logic controller (PLC)
Request a Quote Datasheet
Description
The BTS3018TC is an 18 mOhm single channel Smart Low-Side Power Switch in a PG-TO263-3-2 package providing embedded protective functions. The device is monolithically integrated with a N channel vertical power FET. The BTS3018TC is automotive qualified and can be used in 12V and 24V automotive applications as well as in industrial applications. Summary of Features Short circuit and overload protection Thermal shutdown with latching behavior ESD protection Over voltage protection Logic level input suitable for 5V and 3.3V 12V and 24V usability Green Product (RoHS compliant) AEC Qualified Benefits High energy capability 3.3V Microcontroller compatible Suitable for 24V automotive and industrial applications Potential Applications All types of resistive, inductive and capacitive loads Replace discrete circuits Applications Programmable logic controller (PLC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - Low-Side Switches - Classic HITFET™ 24V | Automotive smart low-side switch - BTS3018TC - BTS3018TC - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - Low-Side Switches - Classic HITFET™ 24V | Automotive smart low-side switch - BTS3018TC
BTS3018TC
Power - Smart power switches - Low-Side Switches - Classic HITFET™ 24V | Automotive smart low-side switch - BTS3018TC BTS3018TC
The BTS3018TC is an 18 mOhm single channel Smart Low-Side Power Switch in a PG-TO263-3-2 package providing embedded protective functions. The device is monolithically integrated with a N channel vertical power FET. The BTS3018TC is automotive qualified and can be used in 12V and 24V automotive applications as well as in industrial applications. Summary of Features Short circuit and overload protection Thermal shutdown with latching behavior ESD protection Over voltage protection Logic level input suitable for 5V and 3.3V 12V and 24V usability Green Product (RoHS compliant) AEC Qualified Benefits High energy capability 3.3V Microcontroller compatible Suitable for 24V automotive and industrial applications Potential Applications All types of resistive, inductive and capacitive loads Replace discrete circuits Applications Programmable logic controller (PLC)

The BTS3018TC is an 18 mOhm single channel Smart Low-Side Power Switch in a PG-TO263-3-2 package providing embedded protective functions.

The device is monolithically integrated with a N channel vertical power FET. The BTS3018TC is automotive qualified and can be used in 12V and 24V automotive applications as well as in industrial applications.


Summary of Features

  • Short circuit and overload protection
  • Thermal shutdown with latching behavior
  • ESD protection
  • Over voltage protection
  • Logic level input suitable for 5V and 3.3V
  • 12V and 24V usability
  • Green Product (RoHS compliant)
  • AEC Qualified

Benefits

  • High energy capability
  • 3.3V Microcontroller compatible
  • Suitable for 24V automotive and industrial applications

Potential Applications

  • All types of resistive, inductive and capacitive loads
  • Replace discrete circuits

Applications

  • Programmable logic controller (PLC)
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Logic Signal Switches
Product Number BTS3018TC
Product Name Power - Smart power switches - Low-Side Switches - Classic HITFET™ 24V | Automotive smart low-side switch - BTS3018TC
Standards and Certifications RoHS
Supply Voltage (VS) 60 volts
tON 100000 ns
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - Multichannel SPI switches and controllers - FLEX - TLE8718SA - TLE8718SA - Infineon Technologies AG
Specs
Standards and Certifications RoHS
tON 15000 ns
tOFF 15000 ns
View Details
Power - Smart power switches - High-side switches - PROFET™ Industrial | Smart high-side switch - ITS42008-SB-D - ITS42008-SB-D - Infineon Technologies AG
Specs
Standards and Certifications RoHS
tON 100000 ns
tOFF 150000 ns
View Details
2 suppliers
Power - Smart power switches - Low-Side Switches - Classic HITFET™ 12V | Automotive smart low-side switch - BTS3134D - BTS3134D - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 42 volts
tON 100000 ns
View Details
2 suppliers