Infineon Technologies AG Power - Smart power switches - High-side switches - PROFET™ + 12V | Automotive smart high-side switch - BTS5180-2EKA BTS5180-2EKA

Description
The power transistor is built by an N-channel vertical power MOSFET with charge pump. The device is integrated in Smart6 technology. It is specially designed to drive lamps up to 1 * 5W, as well as LEDs in the harsh automotive environment. Summary of Features Two channel device Very low stand-by current 3.3 V and 5 V compatible logic inputs Electrostatic discharge protection (ESD) Optimized electromagnetic compatibility Logic ground independent from load ground Very low power DMOS leakage current in OFF state Green product (RoHS compliant) AEC qualified Applications Automotive instrument cluster Commercial, construction and agricultural vehicles (CAV) Domain controller for ADAS and autonomous driving HVAC control module Designers who used this product also designed with IPZ40N04S5L-7R4 | Automotive MOSFET TLE7258SJ | Automotive LIN transceivers TLE75008-ESD | Multichannel SPI switches and controllers BTS3160D | Classic HITFET™ 12V | automotive smart low-side switches BCR 402U E6433 | Linear LED Driver IC TLF35584QVVS2 | OPTIREG™ PMIC TDA5235 | Wireless control receiver SAK-TC277TC-64F200N DC | AURIX™ Family – TC27xT BSZ15DC02KD H | Dual MOSFET BCR421U | Linear LED Driver IC BTS3035TF | HITFET™ + 12V | automotive low-side switch TLE9263BQX | OPTIREG™ Mid-Range+ SBC TLE75080-ESH | Multichannel SPI switches and controllers BTN8962TA | MOTIX™ single half-bridge ICs for BDC motors BSP762T | Classic PROFET™ 24V | automotive smart high-side switch BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch IPZ40N04S5L-7R4 | Automotive MOSFET TLE7258SJ | Automotive LIN transceivers TLE75008-ESD | Multichannel SPI switches and controllers BTS3160D | Classic HITFET™ 12V | automotive smart low-side switches BCR 402U E6433 | Linear LED Driver IC TLF35584QVVS2 | OPTIREG™ PMIC TDA5235 | Wireless control receiver SAK-TC277TC-64F200N DC | AURIX™ Family – TC27xT 1 2 3 4
Request a Quote Datasheet
Description
The power transistor is built by an N-channel vertical power MOSFET with charge pump. The device is integrated in Smart6 technology. It is specially designed to drive lamps up to 1 * 5W, as well as LEDs in the harsh automotive environment. Summary of Features Two channel device Very low stand-by current 3.3 V and 5 V compatible logic inputs Electrostatic discharge protection (ESD) Optimized electromagnetic compatibility Logic ground independent from load ground Very low power DMOS leakage current in OFF state Green product (RoHS compliant) AEC qualified Applications Automotive instrument cluster Commercial, construction and agricultural vehicles (CAV) Domain controller for ADAS and autonomous driving HVAC control module Designers who used this product also designed with IPZ40N04S5L-7R4 | Automotive MOSFET TLE7258SJ | Automotive LIN transceivers TLE75008-ESD | Multichannel SPI switches and controllers BTS3160D | Classic HITFET™ 12V | automotive smart low-side switches BCR 402U E6433 | Linear LED Driver IC TLF35584QVVS2 | OPTIREG™ PMIC TDA5235 | Wireless control receiver SAK-TC277TC-64F200N DC | AURIX™ Family – TC27xT BSZ15DC02KD H | Dual MOSFET BCR421U | Linear LED Driver IC BTS3035TF | HITFET™ + 12V | automotive low-side switch TLE9263BQX | OPTIREG™ Mid-Range+ SBC TLE75080-ESH | Multichannel SPI switches and controllers BTN8962TA | MOTIX™ single half-bridge ICs for BDC motors BSP762T | Classic PROFET™ 24V | automotive smart high-side switch BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch IPZ40N04S5L-7R4 | Automotive MOSFET TLE7258SJ | Automotive LIN transceivers TLE75008-ESD | Multichannel SPI switches and controllers BTS3160D | Classic HITFET™ 12V | automotive smart low-side switches BCR 402U E6433 | Linear LED Driver IC TLF35584QVVS2 | OPTIREG™ PMIC TDA5235 | Wireless control receiver SAK-TC277TC-64F200N DC | AURIX™ Family – TC27xT 1 2 3 4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - High-side switches - PROFET™ + 12V | Automotive smart high-side switch - BTS5180-2EKA - BTS5180-2EKA - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - High-side switches - PROFET™ + 12V | Automotive smart high-side switch - BTS5180-2EKA
BTS5180-2EKA
Power - Smart power switches - High-side switches - PROFET™ + 12V | Automotive smart high-side switch - BTS5180-2EKA BTS5180-2EKA
The power transistor is built by an N-channel vertical power MOSFET with charge pump. The device is integrated in Smart6 technology. It is specially designed to drive lamps up to 1 * 5W, as well as LEDs in the harsh automotive environment. Summary of Features Two channel device Very low stand-by current 3.3 V and 5 V compatible logic inputs Electrostatic discharge protection (ESD) Optimized electromagnetic compatibility Logic ground independent from load ground Very low power DMOS leakage current in OFF state Green product (RoHS compliant) AEC qualified Applications Automotive instrument cluster Commercial, construction and agricultural vehicles (CAV) Domain controller for ADAS and autonomous driving HVAC control module Designers who used this product also designed with IPZ40N04S5L-7R4 | Automotive MOSFET TLE7258SJ | Automotive LIN transceivers TLE75008-ESD | Multichannel SPI switches and controllers BTS3160D | Classic HITFET™ 12V | automotive smart low-side switches BCR 402U E6433 | Linear LED Driver IC TLF35584QVVS2 | OPTIREG™ PMIC TDA5235 | Wireless control receiver SAK-TC277TC-64F200N DC | AURIX™ Family – TC27xT BSZ15DC02KD H | Dual MOSFET BCR421U | Linear LED Driver IC BTS3035TF | HITFET™ + 12V | automotive low-side switch TLE9263BQX | OPTIREG™ Mid-Range+ SBC TLE75080-ESH | Multichannel SPI switches and controllers BTN8962TA | MOTIX™ single half-bridge ICs for BDC motors BSP762T | Classic PROFET™ 24V | automotive smart high-side switch BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch IPZ40N04S5L-7R4 | Automotive MOSFET TLE7258SJ | Automotive LIN transceivers TLE75008-ESD | Multichannel SPI switches and controllers BTS3160D | Classic HITFET™ 12V | automotive smart low-side switches BCR 402U E6433 | Linear LED Driver IC TLF35584QVVS2 | OPTIREG™ PMIC TDA5235 | Wireless control receiver SAK-TC277TC-64F200N DC | AURIX™ Family – TC27xT 1 2 3 4

The power transistor is built by an N-channel vertical power MOSFET with charge pump. The device is integrated in Smart6 technology. It is specially designed to drive lamps up to 1 * 5W, as well as LEDs in the harsh automotive environment.


Summary of Features

  • Two channel device
  • Very low stand-by current
  • 3.3 V and 5 V compatible logic inputs
  • Electrostatic discharge protection (ESD)
  • Optimized electromagnetic compatibility
  • Logic ground independent from load ground
  • Very low power DMOS leakage current in OFF state
  • Green product (RoHS compliant)
  • AEC qualified

Applications

  • Automotive instrument cluster
  • Commercial, construction and agricultural vehicles (CAV)
  • Domain controller for ADAS and autonomous driving
  • HVAC control module

Designers who used this product also designed with


  • IPZ40N04S5L-7R4 |
    Automotive MOSFET
  • TLE7258SJ |
    Automotive LIN transceivers
  • TLE75008-ESD |
    Multichannel SPI switches and controllers
  • BTS3160D |
    Classic HITFET™ 12V | automotive smart low-side switches
  • BCR 402U E6433 |
    Linear LED Driver IC
  • TLF35584QVVS2 |
    OPTIREG™ PMIC
  • TDA5235 |
    Wireless control receiver
  • SAK-TC277TC-64F200N DC |
    AURIX™ Family – TC27xT
  • BSZ15DC02KD H |
    Dual MOSFET
  • BCR421U |
    Linear LED Driver IC
  • BTS3035TF |
    HITFET™ + 12V | automotive low-side switch
  • TLE9263BQX |
    OPTIREG™ Mid-Range+ SBC
  • TLE75080-ESH |
    Multichannel SPI switches and controllers
  • BTN8962TA |
    MOTIX™ single half-bridge ICs for BDC motors
  • BSP762T |
    Classic PROFET™ 24V | automotive smart high-side switch
  • BTS7004-1EPP |
    PROFET™ +2 12V | automotive smart high-side switch
  • IPZ40N04S5L-7R4 |
    Automotive MOSFET
  • TLE7258SJ |
    Automotive LIN transceivers
  • TLE75008-ESD |
    Multichannel SPI switches and controllers
  • BTS3160D |
    Classic HITFET™ 12V | automotive smart low-side switches
  • BCR 402U E6433 |
    Linear LED Driver IC
  • TLF35584QVVS2 |
    OPTIREG™ PMIC
  • TDA5235 |
    Wireless control receiver
  • SAK-TC277TC-64F200N DC |
    AURIX™ Family – TC27xT

1
2
3
4

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Logic Signal Switches
Product Number BTS5180-2EKA
Product Name Power - Smart power switches - High-side switches - PROFET™ + 12V | Automotive smart high-side switch - BTS5180-2EKA
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - High-side switches - Classic PROFET™ 12V | Automotive smart high-side switch - BTS640S2G - BTS640S2G - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type PG-TO263-7
View Details