Infineon Technologies AG Power - Smart power switches - Low-Side Switches - HITFET™ + 12V | Automotive low-side switch - BTS3080EJ BTS3080EJ

Description
The BTS3080EJ is a 80 mΩ single channel Smart Low-Side Power Switch with in a PG-TDS08-31 package providing embedded protective functions. The power transistor is built by an N-channel vertical power MOSFET. The device is monolithically integrated. The BTS3080EJ is automotive qualified and is optimized for 12V automotive applications. Summary of Features Single channel device Very low output leakage current in OFF state Electrostatic discharge protection (ESD) Embedded protection functions ELV compliant package Green Product (RoHS compliant) AEC Qualified Potential Applications Suitable for resistive, inductive and capacitive loads Replaces electromechanical relays, fuses and discrete circuits Applications Automotive body control module (BCM) Automotive secondary power distribution unit Domain controller for ADAS and autonomous driving Electric vehicle (EV) drivetrain system Multi-port fuel injection Designers who used this product also designed with TLE4252D | OPTIREG™ linear voltage regulators (LDO) BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP TLS710B0EJ V50 | OPTIREG™ linear voltage regulators (LDO) BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS3410G | Classic HITFET™ 12V | automotive smart low-side switches BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch TLE75602-ESD | Multichannel SPI switches and controllers BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7030-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS3405G | Classic HITFET™ 12V | automotive smart low-side switches BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLS115B0EJ | OPTIREG™ linear voltage regulators (LDO) TLF11251EP | OPTIREG™ PMIC TLE4252D | OPTIREG™ linear voltage regulators (LDO) BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP TLS710B0EJ V50 | OPTIREG™ linear voltage regulators (LDO) BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS3410G | Classic HITFET™ 12V | automotive smart low-side switches 1 2 3 4 5
Request a Quote Datasheet
Description
The BTS3080EJ is a 80 mΩ single channel Smart Low-Side Power Switch with in a PG-TDS08-31 package providing embedded protective functions. The power transistor is built by an N-channel vertical power MOSFET. The device is monolithically integrated. The BTS3080EJ is automotive qualified and is optimized for 12V automotive applications. Summary of Features Single channel device Very low output leakage current in OFF state Electrostatic discharge protection (ESD) Embedded protection functions ELV compliant package Green Product (RoHS compliant) AEC Qualified Potential Applications Suitable for resistive, inductive and capacitive loads Replaces electromechanical relays, fuses and discrete circuits Applications Automotive body control module (BCM) Automotive secondary power distribution unit Domain controller for ADAS and autonomous driving Electric vehicle (EV) drivetrain system Multi-port fuel injection Designers who used this product also designed with TLE4252D | OPTIREG™ linear voltage regulators (LDO) BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP TLS710B0EJ V50 | OPTIREG™ linear voltage regulators (LDO) BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS3410G | Classic HITFET™ 12V | automotive smart low-side switches BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch TLE75602-ESD | Multichannel SPI switches and controllers BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7030-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS3405G | Classic HITFET™ 12V | automotive smart low-side switches BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLS115B0EJ | OPTIREG™ linear voltage regulators (LDO) TLF11251EP | OPTIREG™ PMIC TLE4252D | OPTIREG™ linear voltage regulators (LDO) BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP TLS710B0EJ V50 | OPTIREG™ linear voltage regulators (LDO) BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS3410G | Classic HITFET™ 12V | automotive smart low-side switches 1 2 3 4 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - Low-Side Switches - HITFET™ + 12V | Automotive low-side switch - BTS3080EJ - BTS3080EJ - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - Low-Side Switches - HITFET™ + 12V | Automotive low-side switch - BTS3080EJ
BTS3080EJ
Power - Smart power switches - Low-Side Switches - HITFET™ + 12V | Automotive low-side switch - BTS3080EJ BTS3080EJ
The BTS3080EJ is a 80 mΩ single channel Smart Low-Side Power Switch with in a PG-TDS08-31 package providing embedded protective functions. The power transistor is built by an N-channel vertical power MOSFET. The device is monolithically integrated. The BTS3080EJ is automotive qualified and is optimized for 12V automotive applications. Summary of Features Single channel device Very low output leakage current in OFF state Electrostatic discharge protection (ESD) Embedded protection functions ELV compliant package Green Product (RoHS compliant) AEC Qualified Potential Applications Suitable for resistive, inductive and capacitive loads Replaces electromechanical relays, fuses and discrete circuits Applications Automotive body control module (BCM) Automotive secondary power distribution unit Domain controller for ADAS and autonomous driving Electric vehicle (EV) drivetrain system Multi-port fuel injection Designers who used this product also designed with TLE4252D | OPTIREG™ linear voltage regulators (LDO) BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP TLS710B0EJ V50 | OPTIREG™ linear voltage regulators (LDO) BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS3410G | Classic HITFET™ 12V | automotive smart low-side switches BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch TLE75602-ESD | Multichannel SPI switches and controllers BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7030-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS3405G | Classic HITFET™ 12V | automotive smart low-side switches BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLS115B0EJ | OPTIREG™ linear voltage regulators (LDO) TLF11251EP | OPTIREG™ PMIC TLE4252D | OPTIREG™ linear voltage regulators (LDO) BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP TLS710B0EJ V50 | OPTIREG™ linear voltage regulators (LDO) BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS3410G | Classic HITFET™ 12V | automotive smart low-side switches 1 2 3 4 5

The BTS3080EJ is a 80 mΩ single channel Smart Low-Side Power Switch with in a PG-TDS08-31 package providing embedded protective functions.

The power transistor is built by an N-channel vertical power MOSFET. The device is monolithically integrated. The BTS3080EJ is automotive qualified and is optimized for 12V automotive applications.


Summary of Features

  • Single channel device
  • Very low output leakage current in OFF state
  • Electrostatic discharge protection (ESD)
  • Embedded protection functions
  • ELV compliant package
  • Green Product (RoHS compliant)
  • AEC Qualified

Potential Applications

  • Suitable for resistive, inductive and capacitive loads
  • Replaces electromechanical relays, fuses and discrete circuits

Applications

  • Automotive body control module (BCM)
  • Automotive secondary power distribution unit
  • Domain controller for ADAS and autonomous driving
  • Electric vehicle (EV) drivetrain system
  • Multi-port fuel injection

Designers who used this product also designed with


  • TLE4252D |
    OPTIREG™ linear voltage regulators (LDO)
  • BTS7008-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • SAK-TC377TP-96F300S AA |
    AURIX™ Family – TC37xTP
  • TLS710B0EJ V50 |
    OPTIREG™ linear voltage regulators (LDO)
  • BTS7040-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7012-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7004-1EPP |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS3410G |
    Classic HITFET™ 12V | automotive smart low-side switches
  • BTS7200-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7200-4EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLE75602-ESD |
    Multichannel SPI switches and controllers
  • BTS7020-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7040-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7030-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS3405G |
    Classic HITFET™ 12V | automotive smart low-side switches
  • BTS7080-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLS115B0EJ |
    OPTIREG™ linear voltage regulators (LDO)
  • TLF11251EP |
    OPTIREG™ PMIC
  • TLE4252D |
    OPTIREG™ linear voltage regulators (LDO)
  • BTS7008-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • SAK-TC377TP-96F300S AA |
    AURIX™ Family – TC37xTP
  • TLS710B0EJ V50 |
    OPTIREG™ linear voltage regulators (LDO)
  • BTS7040-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7012-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7004-1EPP |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS3410G |
    Classic HITFET™ 12V | automotive smart low-side switches

1
2
3
4
5

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Logic Signal Switches
Product Number BTS3080EJ
Product Name Power - Smart power switches - Low-Side Switches - HITFET™ + 12V | Automotive low-side switch - BTS3080EJ
Standards and Certifications RoHS
Supply Voltage (VS) 40 volts
tON 115000 ns
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - High-side switches - Classic PROFET™ 12V | Automotive smart high-side switch - BTS640S2G - BTS640S2G - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type PG-TO263-7
View Details
Power - Smart power switches - High-side switches - Classic PROFET™ 24V | Automotive smart high-side switch - BTS452T - BTS452T - Infineon Technologies AG
Specs
Standards and Certifications RoHS
tON 180000 ns
tOFF 200000 ns
View Details
2 suppliers
Power - Smart power switches - Multichannel SPI switches and controllers - TLE7233EM - TLE7233EM - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type PG-SSOP-24
View Details