Infineon Technologies AG Power - Smart power switches - Low-Side Switches - HITFET™ + 12V | Automotive low-side switch - BTS3050TF BTS3050TF

Description
The BTS3050TF is a 50 mΩ single channel Smart Low-Side Power Switch within a PG-T0252-3 package providing embedded protective functions. The power transistor is built by an N-channel vertical power MOSFET. The device is monolithically integrated. The BTS3050TF is automotive qualified and is optimized for 12 V automotive applications. Summary of Features Single channel device Very low output leakage current in OFF state Electrostatic discharge protection (ESD) Embedded protection functions (see below) Green Product (RoHS compliant) AEC Qualified Potential Applications Suitable for resistive, inductive and capacitive loads Replaces electromechanical relays, fuses and discrete circuits Applications Automotive body control module (BCM) Diesel direct injection Domain controller for ADAS and autonomous driving Multi-port fuel injection Designers who used this product also designed with BTS5180-2EKA | PROFET™ + 12V | automotive smart high-side switch BTS5045-1EJA | PROFET™ + 12V | automotive smart high-side switch TLE7258SJ | Automotive LIN transceivers TLS105B0MB | OPTIREG™ linear voltage regulators (LDO) BTS5008-1EKB | PROFET™ + 12V | automotive smart high-side switch BTS5016-2EKA | PROFET™ + 12V | automotive smart high-side switch BTS3410G | Classic HITFET™ 12V | automotive smart low-side switches BTS5180-2EKA | PROFET™ + 12V | automotive smart high-side switch BTS5045-1EJA | PROFET™ + 12V | automotive smart high-side switch TLE7258SJ | Automotive LIN transceivers TLS105B0MB | OPTIREG™ linear voltage regulators (LDO) BTS5008-1EKB | PROFET™ + 12V | automotive smart high-side switch BTS5016-2EKA | PROFET™ + 12V | automotive smart high-side switch BTS3410G | Classic HITFET™ 12V | automotive smart low-side switches BTS5180-2EKA | PROFET™ + 12V | automotive smart high-side switch 1 2
Request a Quote Datasheet
Description
The BTS3050TF is a 50 mΩ single channel Smart Low-Side Power Switch within a PG-T0252-3 package providing embedded protective functions. The power transistor is built by an N-channel vertical power MOSFET. The device is monolithically integrated. The BTS3050TF is automotive qualified and is optimized for 12 V automotive applications. Summary of Features Single channel device Very low output leakage current in OFF state Electrostatic discharge protection (ESD) Embedded protection functions (see below) Green Product (RoHS compliant) AEC Qualified Potential Applications Suitable for resistive, inductive and capacitive loads Replaces electromechanical relays, fuses and discrete circuits Applications Automotive body control module (BCM) Diesel direct injection Domain controller for ADAS and autonomous driving Multi-port fuel injection Designers who used this product also designed with BTS5180-2EKA | PROFET™ + 12V | automotive smart high-side switch BTS5045-1EJA | PROFET™ + 12V | automotive smart high-side switch TLE7258SJ | Automotive LIN transceivers TLS105B0MB | OPTIREG™ linear voltage regulators (LDO) BTS5008-1EKB | PROFET™ + 12V | automotive smart high-side switch BTS5016-2EKA | PROFET™ + 12V | automotive smart high-side switch BTS3410G | Classic HITFET™ 12V | automotive smart low-side switches BTS5180-2EKA | PROFET™ + 12V | automotive smart high-side switch BTS5045-1EJA | PROFET™ + 12V | automotive smart high-side switch TLE7258SJ | Automotive LIN transceivers TLS105B0MB | OPTIREG™ linear voltage regulators (LDO) BTS5008-1EKB | PROFET™ + 12V | automotive smart high-side switch BTS5016-2EKA | PROFET™ + 12V | automotive smart high-side switch BTS3410G | Classic HITFET™ 12V | automotive smart low-side switches BTS5180-2EKA | PROFET™ + 12V | automotive smart high-side switch 1 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - Low-Side Switches - HITFET™ + 12V | Automotive low-side switch - BTS3050TF - BTS3050TF - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - Low-Side Switches - HITFET™ + 12V | Automotive low-side switch - BTS3050TF
BTS3050TF
Power - Smart power switches - Low-Side Switches - HITFET™ + 12V | Automotive low-side switch - BTS3050TF BTS3050TF
The BTS3050TF is a 50 mΩ single channel Smart Low-Side Power Switch within a PG-T0252-3 package providing embedded protective functions. The power transistor is built by an N-channel vertical power MOSFET. The device is monolithically integrated. The BTS3050TF is automotive qualified and is optimized for 12 V automotive applications. Summary of Features Single channel device Very low output leakage current in OFF state Electrostatic discharge protection (ESD) Embedded protection functions (see below) Green Product (RoHS compliant) AEC Qualified Potential Applications Suitable for resistive, inductive and capacitive loads Replaces electromechanical relays, fuses and discrete circuits Applications Automotive body control module (BCM) Diesel direct injection Domain controller for ADAS and autonomous driving Multi-port fuel injection Designers who used this product also designed with BTS5180-2EKA | PROFET™ + 12V | automotive smart high-side switch BTS5045-1EJA | PROFET™ + 12V | automotive smart high-side switch TLE7258SJ | Automotive LIN transceivers TLS105B0MB | OPTIREG™ linear voltage regulators (LDO) BTS5008-1EKB | PROFET™ + 12V | automotive smart high-side switch BTS5016-2EKA | PROFET™ + 12V | automotive smart high-side switch BTS3410G | Classic HITFET™ 12V | automotive smart low-side switches BTS5180-2EKA | PROFET™ + 12V | automotive smart high-side switch BTS5045-1EJA | PROFET™ + 12V | automotive smart high-side switch TLE7258SJ | Automotive LIN transceivers TLS105B0MB | OPTIREG™ linear voltage regulators (LDO) BTS5008-1EKB | PROFET™ + 12V | automotive smart high-side switch BTS5016-2EKA | PROFET™ + 12V | automotive smart high-side switch BTS3410G | Classic HITFET™ 12V | automotive smart low-side switches BTS5180-2EKA | PROFET™ + 12V | automotive smart high-side switch 1 2

The BTS3050TF is a 50 mΩ single channel Smart Low-Side Power Switch within a PG-T0252-3 package providing embedded protective functions.

The power transistor is built by an N-channel vertical power MOSFET. The device is monolithically integrated. The BTS3050TF is automotive qualified and is optimized for 12 V automotive applications.


Summary of Features

  • Single channel device
  • Very low output leakage current in OFF state
  • Electrostatic discharge protection (ESD)
  • Embedded protection functions (see below)
  • Green Product (RoHS compliant)
  • AEC Qualified

Potential Applications

  • Suitable for resistive, inductive and capacitive loads
  • Replaces electromechanical relays, fuses and discrete circuits

Applications

  • Automotive body control module (BCM)
  • Diesel direct injection
  • Domain controller for ADAS and autonomous driving
  • Multi-port fuel injection

Designers who used this product also designed with


  • BTS5180-2EKA |
    PROFET™ + 12V | automotive smart high-side switch
  • BTS5045-1EJA |
    PROFET™ + 12V | automotive smart high-side switch
  • TLE7258SJ |
    Automotive LIN transceivers
  • TLS105B0MB |
    OPTIREG™ linear voltage regulators (LDO)
  • BTS5008-1EKB |
    PROFET™ + 12V | automotive smart high-side switch
  • BTS5016-2EKA |
    PROFET™ + 12V | automotive smart high-side switch
  • BTS3410G |
    Classic HITFET™ 12V | automotive smart low-side switches
  • BTS5180-2EKA |
    PROFET™ + 12V | automotive smart high-side switch
  • BTS5045-1EJA |
    PROFET™ + 12V | automotive smart high-side switch
  • TLE7258SJ |
    Automotive LIN transceivers
  • TLS105B0MB |
    OPTIREG™ linear voltage regulators (LDO)
  • BTS5008-1EKB |
    PROFET™ + 12V | automotive smart high-side switch
  • BTS5016-2EKA |
    PROFET™ + 12V | automotive smart high-side switch
  • BTS3410G |
    Classic HITFET™ 12V | automotive smart low-side switches
  • BTS5180-2EKA |
    PROFET™ + 12V | automotive smart high-side switch

1
2

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Logic Signal Switches
Product Number BTS3050TF
Product Name Power - Smart power switches - Low-Side Switches - HITFET™ + 12V | Automotive low-side switch - BTS3050TF
Standards and Certifications RoHS
Supply Voltage (VS) 40 volts
tON 115000 ns
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - Low-Side Switches - Classic HITFET™ 12V | Automotive smart low-side switch - BSP78 - BSP78 - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 42 volts
tON 100000 ns
View Details
3 suppliers