Infineon Technologies AG Power - Smart power switches - High-side switches - PROFET™ + 12V | Automotive smart high-side switch - BTS5010-1EKB BTS5010-1EKB

Description
The power transistor is built by an N-channel vertical power MOSFET with charge pump. The device is integrated in Smart6 technology. It is specially designed to drive lamps up to H4, as well as LEDs in the harsh automotive environment. Summary of Features One channel device Very low stand-by current 3.3 V and 5 V compatible logic inputs Electrostatic discharge protection (ESD) Optimized electromagnetic compatibility Logic ground independent from load ground Very low power DMOS leakage current in OFF state Green product (RoHS compliant) AEC qualified Applications Automotive Automotive body control module (BCM) High-performance cockpit controller Designers who used this product also designed with BTT6030-2ERA | PROFET™ + 24V | automotive smart high-side switch IPZ40N04S5L-7R4 | Automotive MOSFET BTS7008-1EPP | PROFET™ +2 12V | automotive smart high-side switch SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP TLE9261-3BQX V33 | OPTIREG™ Mid-Range+ SBC TLE493D-W2B6 A0 | 3D magnetic sensors TLE9261BQX V33 | OPTIREG™ Mid-Range+ SBC TLE9262BQX | OPTIREG™ Mid-Range+ SBC BTT6010-1ERB | PROFET™ + 24V | automotive smart high-side switch TLE9271QX V33 | OPTIREG™ DCDC SBC BTT6030-2ERA | PROFET™ + 24V | automotive smart high-side switch IPZ40N04S5L-7R4 | Automotive MOSFET BTS7008-1EPP | PROFET™ +2 12V | automotive smart high-side switch SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP TLE9261-3BQX V33 | OPTIREG™ Mid-Range+ SBC TLE493D-W2B6 A0 | 3D magnetic sensors TLE9261BQX V33 | OPTIREG™ Mid-Range+ SBC TLE9262BQX | OPTIREG™ Mid-Range+ SBC 1 2 3
Request a Quote Datasheet
Description
The power transistor is built by an N-channel vertical power MOSFET with charge pump. The device is integrated in Smart6 technology. It is specially designed to drive lamps up to H4, as well as LEDs in the harsh automotive environment. Summary of Features One channel device Very low stand-by current 3.3 V and 5 V compatible logic inputs Electrostatic discharge protection (ESD) Optimized electromagnetic compatibility Logic ground independent from load ground Very low power DMOS leakage current in OFF state Green product (RoHS compliant) AEC qualified Applications Automotive Automotive body control module (BCM) High-performance cockpit controller Designers who used this product also designed with BTT6030-2ERA | PROFET™ + 24V | automotive smart high-side switch IPZ40N04S5L-7R4 | Automotive MOSFET BTS7008-1EPP | PROFET™ +2 12V | automotive smart high-side switch SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP TLE9261-3BQX V33 | OPTIREG™ Mid-Range+ SBC TLE493D-W2B6 A0 | 3D magnetic sensors TLE9261BQX V33 | OPTIREG™ Mid-Range+ SBC TLE9262BQX | OPTIREG™ Mid-Range+ SBC BTT6010-1ERB | PROFET™ + 24V | automotive smart high-side switch TLE9271QX V33 | OPTIREG™ DCDC SBC BTT6030-2ERA | PROFET™ + 24V | automotive smart high-side switch IPZ40N04S5L-7R4 | Automotive MOSFET BTS7008-1EPP | PROFET™ +2 12V | automotive smart high-side switch SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP TLE9261-3BQX V33 | OPTIREG™ Mid-Range+ SBC TLE493D-W2B6 A0 | 3D magnetic sensors TLE9261BQX V33 | OPTIREG™ Mid-Range+ SBC TLE9262BQX | OPTIREG™ Mid-Range+ SBC 1 2 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - High-side switches - PROFET™ + 12V | Automotive smart high-side switch - BTS5010-1EKB - BTS5010-1EKB - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - High-side switches - PROFET™ + 12V | Automotive smart high-side switch - BTS5010-1EKB
BTS5010-1EKB
Power - Smart power switches - High-side switches - PROFET™ + 12V | Automotive smart high-side switch - BTS5010-1EKB BTS5010-1EKB
The power transistor is built by an N-channel vertical power MOSFET with charge pump. The device is integrated in Smart6 technology. It is specially designed to drive lamps up to H4, as well as LEDs in the harsh automotive environment. Summary of Features One channel device Very low stand-by current 3.3 V and 5 V compatible logic inputs Electrostatic discharge protection (ESD) Optimized electromagnetic compatibility Logic ground independent from load ground Very low power DMOS leakage current in OFF state Green product (RoHS compliant) AEC qualified Applications Automotive Automotive body control module (BCM) High-performance cockpit controller Designers who used this product also designed with BTT6030-2ERA | PROFET™ + 24V | automotive smart high-side switch IPZ40N04S5L-7R4 | Automotive MOSFET BTS7008-1EPP | PROFET™ +2 12V | automotive smart high-side switch SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP TLE9261-3BQX V33 | OPTIREG™ Mid-Range+ SBC TLE493D-W2B6 A0 | 3D magnetic sensors TLE9261BQX V33 | OPTIREG™ Mid-Range+ SBC TLE9262BQX | OPTIREG™ Mid-Range+ SBC BTT6010-1ERB | PROFET™ + 24V | automotive smart high-side switch TLE9271QX V33 | OPTIREG™ DCDC SBC BTT6030-2ERA | PROFET™ + 24V | automotive smart high-side switch IPZ40N04S5L-7R4 | Automotive MOSFET BTS7008-1EPP | PROFET™ +2 12V | automotive smart high-side switch SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP TLE9261-3BQX V33 | OPTIREG™ Mid-Range+ SBC TLE493D-W2B6 A0 | 3D magnetic sensors TLE9261BQX V33 | OPTIREG™ Mid-Range+ SBC TLE9262BQX | OPTIREG™ Mid-Range+ SBC 1 2 3

The power transistor is built by an N-channel vertical power MOSFET with charge pump. The device is integrated in Smart6 technology. It is specially designed to drive lamps up to H4, as well as LEDs in the harsh automotive environment.


Summary of Features

  • One channel device
  • Very low stand-by current
  • 3.3 V and 5 V compatible logic inputs
  • Electrostatic discharge protection (ESD)
  • Optimized electromagnetic compatibility
  • Logic ground independent from load ground
  • Very low power DMOS leakage current in OFF state
  • Green product (RoHS compliant)
  • AEC qualified

Applications

  • Automotive
  • Automotive body control module (BCM)
  • High-performance cockpit controller

Designers who used this product also designed with


  • BTT6030-2ERA |
    PROFET™ + 24V | automotive smart high-side switch
  • IPZ40N04S5L-7R4 |
    Automotive MOSFET
  • BTS7008-1EPP |
    PROFET™ +2 12V | automotive smart high-side switch
  • SAK-TC377TP-96F300S AA |
    AURIX™ Family – TC37xTP
  • TLE9261-3BQX V33 |
    OPTIREG™ Mid-Range+ SBC
  • TLE493D-W2B6 A0 |
    3D magnetic sensors
  • TLE9261BQX V33 |
    OPTIREG™ Mid-Range+ SBC
  • TLE9262BQX |
    OPTIREG™ Mid-Range+ SBC
  • BTT6010-1ERB |
    PROFET™ + 24V | automotive smart high-side switch
  • TLE9271QX V33 |
    OPTIREG™ DCDC SBC
  • BTT6030-2ERA |
    PROFET™ + 24V | automotive smart high-side switch
  • IPZ40N04S5L-7R4 |
    Automotive MOSFET
  • BTS7008-1EPP |
    PROFET™ +2 12V | automotive smart high-side switch
  • SAK-TC377TP-96F300S AA |
    AURIX™ Family – TC37xTP
  • TLE9261-3BQX V33 |
    OPTIREG™ Mid-Range+ SBC
  • TLE493D-W2B6 A0 |
    3D magnetic sensors
  • TLE9261BQX V33 |
    OPTIREG™ Mid-Range+ SBC
  • TLE9262BQX |
    OPTIREG™ Mid-Range+ SBC

1
2
3

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Logic Signal Switches
Product Number BTS5010-1EKB
Product Name Power - Smart power switches - High-side switches - PROFET™ + 12V | Automotive smart high-side switch - BTS5010-1EKB
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - Low-Side Switches - Classic HITFET™ 24V | Automotive smart low-side switch - BSP75N - BSP75N - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 60 volts
tON 20000 ns
View Details
2 suppliers
Power - Smart power switches - Low-Side Switches - Classic HITFET™ 12V | Automotive smart low-side switch - BTS3142D - BTS3142D - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 42 volts
tON 120000 ns
View Details
Power - Smart power switches - Multichannel SPI switches and controllers - FLEX - TLE6220GP - TLE6220GP - Infineon Technologies AG
Specs
Standards and Certifications RoHS
tON 10000 ns
tOFF 10000 ns
View Details