Infineon Technologies AG Power - Smart power switches - Multichannel SPI switches and controllers - FLEX - TLE6230GP TLE6230GP

Description
Octal Low-Side Switch in Smart Power Technology (SPT) with a Serial Peripheral Interface (SPI) and eight open drain DMOS output stages The TLE 6230 GP is protected by embedded protection functions and designed for automotive and industrial applications. The output stages are controlled via an SPI Interface. Additionally four channels can be controlled direct in parallel for PWM applications. Therefore the TLE 6230 GP is particularly suitable for engine management and powertrain systems. Summary of Features Short Circuit Protection Overtemperature Protection Overvoltage Protection 16 bit Serial Data Input and Diagnostic Output (2 bit/ch. acc. SPI protocol) Direct Parallel Control of Four Channels for PWM Applications Parallel Inputs High or Low Active Programmable General Fault Flag Low Quiescent Current Compatible with 3,3 V Micro Controllers Electostatic Discharge (ESD) Protection Green Product (RoHS compliant) AEC Qualified
Request a Quote Datasheet
Description
Octal Low-Side Switch in Smart Power Technology (SPT) with a Serial Peripheral Interface (SPI) and eight open drain DMOS output stages The TLE 6230 GP is protected by embedded protection functions and designed for automotive and industrial applications. The output stages are controlled via an SPI Interface. Additionally four channels can be controlled direct in parallel for PWM applications. Therefore the TLE 6230 GP is particularly suitable for engine management and powertrain systems. Summary of Features Short Circuit Protection Overtemperature Protection Overvoltage Protection 16 bit Serial Data Input and Diagnostic Output (2 bit/ch. acc. SPI protocol) Direct Parallel Control of Four Channels for PWM Applications Parallel Inputs High or Low Active Programmable General Fault Flag Low Quiescent Current Compatible with 3,3 V Micro Controllers Electostatic Discharge (ESD) Protection Green Product (RoHS compliant) AEC Qualified
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - Multichannel SPI switches and controllers - FLEX - TLE6230GP - TLE6230GP - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - Multichannel SPI switches and controllers - FLEX - TLE6230GP
TLE6230GP
Power - Smart power switches - Multichannel SPI switches and controllers - FLEX - TLE6230GP TLE6230GP
Octal Low-Side Switch in Smart Power Technology (SPT) with a Serial Peripheral Interface (SPI) and eight open drain DMOS output stages The TLE 6230 GP is protected by embedded protection functions and designed for automotive and industrial applications. The output stages are controlled via an SPI Interface. Additionally four channels can be controlled direct in parallel for PWM applications. Therefore the TLE 6230 GP is particularly suitable for engine management and powertrain systems. Summary of Features Short Circuit Protection Overtemperature Protection Overvoltage Protection 16 bit Serial Data Input and Diagnostic Output (2 bit/ch. acc. SPI protocol) Direct Parallel Control of Four Channels for PWM Applications Parallel Inputs High or Low Active Programmable General Fault Flag Low Quiescent Current Compatible with 3,3 V Micro Controllers Electostatic Discharge (ESD) Protection Green Product (RoHS compliant) AEC Qualified

Octal Low-Side Switch in Smart Power Technology (SPT) with a Serial Peripheral Interface (SPI) and eight open drain DMOS output stages

The TLE 6230 GP is protected by embedded protection functions and designed for automotive and industrial applications. The output stages are controlled via an SPI Interface. Additionally four channels can be controlled direct in parallel for PWM applications. Therefore the TLE 6230 GP is particularly suitable for engine management and powertrain systems.


Summary of Features

  • Short Circuit Protection
  • Overtemperature Protection
  • Overvoltage Protection
  • 16 bit Serial Data Input and Diagnostic Output (2 bit/ch. acc. SPI protocol)
  • Direct Parallel Control of Four Channels for PWM Applications
  • Parallel Inputs High or Low Active Programmable
  • General Fault Flag
  • Low Quiescent Current
  • Compatible with 3,3 V Micro Controllers
  • Electostatic Discharge (ESD) Protection
  • Green Product (RoHS compliant)
  • AEC Qualified
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Logic Signal Switches
Product Number TLE6230GP
Product Name Power - Smart power switches - Multichannel SPI switches and controllers - FLEX - TLE6230GP
Standards and Certifications RoHS
tON 12000 ns
tOFF 10000 ns
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - Multichannel SPI switches and controllers - TLE75602-ESD - TLE75602-ESD - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type PG-TSDSO-24
View Details