Infineon Technologies AG Power - Smart power switches - High-side switches - Power PROFET™ + 12/24/48V | Automotive smart high-side switch - BTH50060-1LUA BTH50060-1LUA

Description
Introducing the new member of the Power PROFET™ + 24/48 V family, the BTH50060-1LUA is a 6.0 mΩ single channel smart high-side power switch, embedded in a 8 pin TO-leadless package, providing protective functions and diagnosis. It is especially designed to drive high current loads up to 17.7 A in a 24 V or 48 V power net, for applications like heaters, glow plugs, fans and pumps in the harsh automotive environment. Summary of Features RDS(on) 6 mΩ typical For 24 V and 48 V power nets Load dump robustness up to 70 V Compatible to cranking pulses Integrated diagnostic functions Integrated protection functions Over-current protection Over-load protection Over-temperature protection Over-power protection Low stand-by current 7 µA AEC-Q100 qualification Benefits Reliable power distribution PRO-SIL™ ISO 26262-ready Accurate current sensing Supports long wires Ideal for limited board space Leadless power package
Request a Quote Datasheet
Description
Introducing the new member of the Power PROFET™ + 24/48 V family, the BTH50060-1LUA is a 6.0 mΩ single channel smart high-side power switch, embedded in a 8 pin TO-leadless package, providing protective functions and diagnosis. It is especially designed to drive high current loads up to 17.7 A in a 24 V or 48 V power net, for applications like heaters, glow plugs, fans and pumps in the harsh automotive environment. Summary of Features RDS(on) 6 mΩ typical For 24 V and 48 V power nets Load dump robustness up to 70 V Compatible to cranking pulses Integrated diagnostic functions Integrated protection functions Over-current protection Over-load protection Over-temperature protection Over-power protection Low stand-by current 7 µA AEC-Q100 qualification Benefits Reliable power distribution PRO-SIL™ ISO 26262-ready Accurate current sensing Supports long wires Ideal for limited board space Leadless power package
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - High-side switches - Power PROFET™ + 12/24/48V | Automotive smart high-side switch - BTH50060-1LUA - BTH50060-1LUA - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - High-side switches - Power PROFET™ + 12/24/48V | Automotive smart high-side switch - BTH50060-1LUA
BTH50060-1LUA
Power - Smart power switches - High-side switches - Power PROFET™ + 12/24/48V | Automotive smart high-side switch - BTH50060-1LUA BTH50060-1LUA
Introducing the new member of the Power PROFET™ + 24/48 V family, the BTH50060-1LUA is a 6.0 mΩ single channel smart high-side power switch, embedded in a 8 pin TO-leadless package, providing protective functions and diagnosis. It is especially designed to drive high current loads up to 17.7 A in a 24 V or 48 V power net, for applications like heaters, glow plugs, fans and pumps in the harsh automotive environment. Summary of Features RDS(on) 6 mΩ typical For 24 V and 48 V power nets Load dump robustness up to 70 V Compatible to cranking pulses Integrated diagnostic functions Integrated protection functions Over-current protection Over-load protection Over-temperature protection Over-power protection Low stand-by current 7 µA AEC-Q100 qualification Benefits Reliable power distribution PRO-SIL™ ISO 26262-ready Accurate current sensing Supports long wires Ideal for limited board space Leadless power package

Introducing the new member of the Power PROFET™ + 24/48 V family, the BTH50060-1LUA is a 6.0 mΩ single channel smart high-side power switch, embedded in a 8 pin TO-leadless package, providing protective functions and diagnosis. It is especially designed to drive high current loads up to 17.7 A in a 24 V or 48 V power net, for applications like heaters, glow plugs, fans and pumps in the harsh automotive environment.


Summary of Features

  • RDS(on) 6 mΩ typical
  • For 24 V and 48 V power nets
  • Load dump robustness up to 70 V
  • Compatible to cranking pulses
  • Integrated diagnostic functions
  • Integrated protection functions
  • Over-current protection
  • Over-load protection
  • Over-temperature protection
  • Over-power protection
  • Low stand-by current 7 µA
  • AEC-Q100 qualification

Benefits

  • Reliable power distribution
  • PRO-SIL™ ISO 26262-ready
  • Accurate current sensing
  • Supports long wires
  • Ideal for limited board space
  • Leadless power package
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Logic Signal Switches
Product Number BTH50060-1LUA
Product Name Power - Smart power switches - High-side switches - Power PROFET™ + 12/24/48V | Automotive smart high-side switch - BTH50060-1LUA
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - Multichannel SPI switches and controllers - TLE75602-ESH - TLE75602-ESH - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type PG-TSDSO-24
View Details
Power - Smart power switches - Low-Side Switches - Classic HITFET™ 24V | Automotive smart low-side switch - BTS3028SDL - BTS3028SDL - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 60 volts
tON 100000 ns
View Details