Infineon Technologies AG Power - Smart power switches - High-side switches - Power PROFET™ + 12/24/48V | Automotive smart high-side switch - BTS50025-1TEA BTS50025-1TEA

Description
It features Reverse ON functionality protecting the device in reverse polarity condition (reverse battery). The power transistor is built by an N-channel MOSFET with charge pump. It is specially designed to drive high current nominal loads up to 24 A, for application like heaters, glow plugs, fan and pump in the harsh automotive environment. Summary of Features Embedded Diagnostic Functions: Proportional load current sense Short circuit / Overtemperature detection Latched status signal after short circuit or overtemperature detection Embedded Protection Functions: Infineon® ReverSave™: Reverse battery protection by self turn ON of power MOSFET Short circuit protection with latch Overtemperature protection with latch Enhanced short circuit operation Infineon® SMART CLAMPING Benefits Lowest Rdson HSS in DPAK High inrush capability best in class of current sense accuracy Potential Applications Suitable for resistive, inductive and capacitive loads: Replaces electromechanical relays, fuses and discrete circuits Most suitable for application with high current loads, such heating system, fan and pump PWM applications with low frequency Applications Automotive secondary power distribution unit EV thermal management system EV traction inverter HVAC control module
Request a Quote Datasheet
Description
It features Reverse ON functionality protecting the device in reverse polarity condition (reverse battery). The power transistor is built by an N-channel MOSFET with charge pump. It is specially designed to drive high current nominal loads up to 24 A, for application like heaters, glow plugs, fan and pump in the harsh automotive environment. Summary of Features Embedded Diagnostic Functions: Proportional load current sense Short circuit / Overtemperature detection Latched status signal after short circuit or overtemperature detection Embedded Protection Functions: Infineon® ReverSave™: Reverse battery protection by self turn ON of power MOSFET Short circuit protection with latch Overtemperature protection with latch Enhanced short circuit operation Infineon® SMART CLAMPING Benefits Lowest Rdson HSS in DPAK High inrush capability best in class of current sense accuracy Potential Applications Suitable for resistive, inductive and capacitive loads: Replaces electromechanical relays, fuses and discrete circuits Most suitable for application with high current loads, such heating system, fan and pump PWM applications with low frequency Applications Automotive secondary power distribution unit EV thermal management system EV traction inverter HVAC control module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - High-side switches - Power PROFET™ + 12/24/48V | Automotive smart high-side switch - BTS50025-1TEA - BTS50025-1TEA - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - High-side switches - Power PROFET™ + 12/24/48V | Automotive smart high-side switch - BTS50025-1TEA
BTS50025-1TEA
Power - Smart power switches - High-side switches - Power PROFET™ + 12/24/48V | Automotive smart high-side switch - BTS50025-1TEA BTS50025-1TEA
It features Reverse ON functionality protecting the device in reverse polarity condition (reverse battery). The power transistor is built by an N-channel MOSFET with charge pump. It is specially designed to drive high current nominal loads up to 24 A, for application like heaters, glow plugs, fan and pump in the harsh automotive environment. Summary of Features Embedded Diagnostic Functions: Proportional load current sense Short circuit / Overtemperature detection Latched status signal after short circuit or overtemperature detection Embedded Protection Functions: Infineon® ReverSave™: Reverse battery protection by self turn ON of power MOSFET Short circuit protection with latch Overtemperature protection with latch Enhanced short circuit operation Infineon® SMART CLAMPING Benefits Lowest Rdson HSS in DPAK High inrush capability best in class of current sense accuracy Potential Applications Suitable for resistive, inductive and capacitive loads: Replaces electromechanical relays, fuses and discrete circuits Most suitable for application with high current loads, such heating system, fan and pump PWM applications with low frequency Applications Automotive secondary power distribution unit EV thermal management system EV traction inverter HVAC control module

It features Reverse ON functionality protecting the device in reverse polarity condition (reverse battery). The power transistor is built by an N-channel MOSFET with charge pump. It is specially designed to drive high current nominal loads up to 24 A, for application like heaters, glow plugs, fan and pump in the harsh automotive environment.


Summary of Features

Embedded Diagnostic Functions:

  • Proportional load current sense
  • Short circuit / Overtemperature detection
  • Latched status signal after short circuit or overtemperature detection

Embedded Protection Functions:

  • Infineon® ReverSave™: Reverse battery protection by self turn ON of power MOSFET
  • Short circuit protection with latch
  • Overtemperature protection with latch
  • Enhanced short circuit operation
  • Infineon® SMART CLAMPING

Benefits

  • Lowest Rdson HSS in DPAK
  • High inrush capability
  • best in class of current sense accuracy

Potential Applications

Suitable for resistive, inductive and capacitive loads:

  • Replaces electromechanical relays, fuses and discrete circuits
  • Most suitable for application with high current loads, such heating system, fan and pump
  • PWM applications with low frequency

Applications

  • Automotive secondary power distribution unit
  • EV thermal management system
  • EV traction inverter
  • HVAC control module
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Logic Signal Switches
Product Number BTS50025-1TEA
Product Name Power - Smart power switches - High-side switches - Power PROFET™ + 12/24/48V | Automotive smart high-side switch - BTS50025-1TEA
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - Low-Side Switches - Classic HITFET™ 24V | Automotive smart low-side switch - BTS141 - BTS141 - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 60 volts
tON 100000 ns
View Details
Power - Smart power switches - Multichannel SPI switches and controllers - FLEX - TLE8104E - TLE8104E - Infineon Technologies AG
Specs
Standards and Certifications RoHS
tON 10000 ns
tOFF 10000 ns
View Details
Power - Smart power switches - Low-Side Switches - Classic HITFET™ 24V | Automotive smart low-side switch - BTS141TC - BTS141TC - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 60 volts
tON 100000 ns
View Details
2 suppliers