Infineon Technologies AG Power - Smart power switches - Multichannel SPI switches and controllers - FLEX - TLE8110ED TLE8110ED

Description
10-channel Low-Side Switch in Smart Power Technology with Serial Peripheral Interface and 10 open drain DMOS output stages The TLE8110ED is protected by embedded protection functions and designed for automotive and industrial applications. The output stages are controlled via Parallel Input Pins for PWM use or SPI Interface. The TLE8110ED is particularly suitable for Engine Management and Powertrain Systems. Summary of Features Overvoltage, Overtemperature, ESD -Protection Direct Parallel PWM Control of all 10 Channels 16bit SPI Interface Daisy Chain 8/16-bit Capability Reverse Current Protection Blind Time for Unipolar Stepper Motors Compatible with 3.3V- and 5V- Micro Controller I/O ports Green Product (RoHS compliant) Completely Lead Free AEC Q100 and AEC Q006 Qualified Benefits Flexible usage of all Low-Side Switches Inductive Load Clamping with VDS(CL) = 45 … 60 V Cost and Size Optimized Package Full Protection and Diagnosis SPI communication Potential Applications Automotive Powertrain, Body and Safety Applications Engine Management Driving Resistive/Inductive Loads (Solenoids, Injectors, Valves, Relays) Industrial Applications Applications Automotive body control module (BCM) Automotive gateway Body electronics and power distribution EV traction inverter On-board charging (OBC) for electric vehicles Designers who used this product also designed with SAK-TC297T-96F300N BC | AURIX™ Family – TC29xT BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BAS140W | Schottky Diodes SPD09P06PL G | P-Channel Power MOSFET IPD25N06S2-40 | Automotive MOSFET FS05MR12A6MA1B | Silicon Carbide CoolSiC™ MOSFET Modules BTS50060-1TEA | Classic PROFET™ 12V | automotive smart high-side switch SAK-TC264D-40F200N BC | AURIX™ Family – TC26xD TLF35584QVVS2 | OPTIREG™ PMIC TLE7259-3GE | Automotive LIN transceivers BTN8962TA | MOTIX™ single half-bridge ICs for BDC motors TLE7368-2E | OPTIREG™ PMIC BTS5200-4EKA | PROFET™ + 12V | automotive smart high-side switch BSP742T | Classic PROFET™ 12V | automotive smart high-side switch TLE4267G | OPTIREG™ linear voltage regulators (LDO) SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP SAK-TC297T-96F300N BC | AURIX™ Family – TC29xT BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BAS140W | Schottky Diodes SPD09P06PL G | P-Channel Power MOSFET IPD25N06S2-40 | Automotive MOSFET FS05MR12A6MA1B | Silicon Carbide CoolSiC™ MOSFET Modules BTS50060-1TEA | Classic PROFET™ 12V | automotive smart high-side switch 1 2 3 4 5
Request a Quote Datasheet
Description
10-channel Low-Side Switch in Smart Power Technology with Serial Peripheral Interface and 10 open drain DMOS output stages The TLE8110ED is protected by embedded protection functions and designed for automotive and industrial applications. The output stages are controlled via Parallel Input Pins for PWM use or SPI Interface. The TLE8110ED is particularly suitable for Engine Management and Powertrain Systems. Summary of Features Overvoltage, Overtemperature, ESD -Protection Direct Parallel PWM Control of all 10 Channels 16bit SPI Interface Daisy Chain 8/16-bit Capability Reverse Current Protection Blind Time for Unipolar Stepper Motors Compatible with 3.3V- and 5V- Micro Controller I/O ports Green Product (RoHS compliant) Completely Lead Free AEC Q100 and AEC Q006 Qualified Benefits Flexible usage of all Low-Side Switches Inductive Load Clamping with VDS(CL) = 45 … 60 V Cost and Size Optimized Package Full Protection and Diagnosis SPI communication Potential Applications Automotive Powertrain, Body and Safety Applications Engine Management Driving Resistive/Inductive Loads (Solenoids, Injectors, Valves, Relays) Industrial Applications Applications Automotive body control module (BCM) Automotive gateway Body electronics and power distribution EV traction inverter On-board charging (OBC) for electric vehicles Designers who used this product also designed with SAK-TC297T-96F300N BC | AURIX™ Family – TC29xT BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BAS140W | Schottky Diodes SPD09P06PL G | P-Channel Power MOSFET IPD25N06S2-40 | Automotive MOSFET FS05MR12A6MA1B | Silicon Carbide CoolSiC™ MOSFET Modules BTS50060-1TEA | Classic PROFET™ 12V | automotive smart high-side switch SAK-TC264D-40F200N BC | AURIX™ Family – TC26xD TLF35584QVVS2 | OPTIREG™ PMIC TLE7259-3GE | Automotive LIN transceivers BTN8962TA | MOTIX™ single half-bridge ICs for BDC motors TLE7368-2E | OPTIREG™ PMIC BTS5200-4EKA | PROFET™ + 12V | automotive smart high-side switch BSP742T | Classic PROFET™ 12V | automotive smart high-side switch TLE4267G | OPTIREG™ linear voltage regulators (LDO) SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP SAK-TC297T-96F300N BC | AURIX™ Family – TC29xT BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BAS140W | Schottky Diodes SPD09P06PL G | P-Channel Power MOSFET IPD25N06S2-40 | Automotive MOSFET FS05MR12A6MA1B | Silicon Carbide CoolSiC™ MOSFET Modules BTS50060-1TEA | Classic PROFET™ 12V | automotive smart high-side switch 1 2 3 4 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - Multichannel SPI switches and controllers - FLEX - TLE8110ED - TLE8110ED - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - Multichannel SPI switches and controllers - FLEX - TLE8110ED
TLE8110ED
Power - Smart power switches - Multichannel SPI switches and controllers - FLEX - TLE8110ED TLE8110ED
10-channel Low-Side Switch in Smart Power Technology with Serial Peripheral Interface and 10 open drain DMOS output stages The TLE8110ED is protected by embedded protection functions and designed for automotive and industrial applications. The output stages are controlled via Parallel Input Pins for PWM use or SPI Interface. The TLE8110ED is particularly suitable for Engine Management and Powertrain Systems. Summary of Features Overvoltage, Overtemperature, ESD -Protection Direct Parallel PWM Control of all 10 Channels 16bit SPI Interface Daisy Chain 8/16-bit Capability Reverse Current Protection Blind Time for Unipolar Stepper Motors Compatible with 3.3V- and 5V- Micro Controller I/O ports Green Product (RoHS compliant) Completely Lead Free AEC Q100 and AEC Q006 Qualified Benefits Flexible usage of all Low-Side Switches Inductive Load Clamping with VDS(CL) = 45 … 60 V Cost and Size Optimized Package Full Protection and Diagnosis SPI communication Potential Applications Automotive Powertrain, Body and Safety Applications Engine Management Driving Resistive/Inductive Loads (Solenoids, Injectors, Valves, Relays) Industrial Applications Applications Automotive body control module (BCM) Automotive gateway Body electronics and power distribution EV traction inverter On-board charging (OBC) for electric vehicles Designers who used this product also designed with SAK-TC297T-96F300N BC | AURIX™ Family – TC29xT BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BAS140W | Schottky Diodes SPD09P06PL G | P-Channel Power MOSFET IPD25N06S2-40 | Automotive MOSFET FS05MR12A6MA1B | Silicon Carbide CoolSiC™ MOSFET Modules BTS50060-1TEA | Classic PROFET™ 12V | automotive smart high-side switch SAK-TC264D-40F200N BC | AURIX™ Family – TC26xD TLF35584QVVS2 | OPTIREG™ PMIC TLE7259-3GE | Automotive LIN transceivers BTN8962TA | MOTIX™ single half-bridge ICs for BDC motors TLE7368-2E | OPTIREG™ PMIC BTS5200-4EKA | PROFET™ + 12V | automotive smart high-side switch BSP742T | Classic PROFET™ 12V | automotive smart high-side switch TLE4267G | OPTIREG™ linear voltage regulators (LDO) SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP SAK-TC297T-96F300N BC | AURIX™ Family – TC29xT BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BAS140W | Schottky Diodes SPD09P06PL G | P-Channel Power MOSFET IPD25N06S2-40 | Automotive MOSFET FS05MR12A6MA1B | Silicon Carbide CoolSiC™ MOSFET Modules BTS50060-1TEA | Classic PROFET™ 12V | automotive smart high-side switch 1 2 3 4 5

10-channel Low-Side Switch in Smart Power Technology with Serial Peripheral Interface and 10 open drain DMOS output stages

The TLE8110ED is protected by embedded protection functions and designed for automotive and industrial applications. The output stages are controlled via Parallel Input Pins for PWM use or SPI Interface. The TLE8110ED is particularly suitable for Engine Management and Powertrain Systems.


Summary of Features

  • Overvoltage, Overtemperature, ESD -Protection
  • Direct Parallel PWM Control of all 10 Channels
  • 16bit SPI Interface
  • Daisy Chain 8/16-bit Capability
  • Reverse Current Protection
  • Blind Time for Unipolar Stepper Motors
  • Compatible with 3.3V- and 5V- Micro Controller I/O ports
  • Green Product (RoHS compliant)
  • Completely Lead Free
  • AEC Q100 and AEC Q006 Qualified

Benefits

  • Flexible usage of all Low-Side Switches
  • Inductive Load Clamping with VDS(CL) = 45 … 60 V
  • Cost and Size Optimized Package
  • Full Protection and Diagnosis
  • SPI communication

Potential Applications

  • Automotive Powertrain, Body and Safety Applications
  • Engine Management
    • Driving Resistive/Inductive Loads (Solenoids, Injectors, Valves, Relays)
  • Industrial Applications

Applications

  • Automotive body control module (BCM)
  • Automotive gateway
  • Body electronics and power distribution
  • EV traction inverter
  • On-board charging (OBC) for electric vehicles

Designers who used this product also designed with


  • SAK-TC297T-96F300N BC |
    AURIX™ Family – TC29xT
  • BTS7200-4EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7200-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BAS140W |
    Schottky Diodes
  • SPD09P06PL G |
    P-Channel Power MOSFET
  • IPD25N06S2-40 |
    Automotive MOSFET
  • FS05MR12A6MA1B |
    Silicon Carbide CoolSiC™ MOSFET Modules
  • BTS50060-1TEA |
    Classic PROFET™ 12V | automotive smart high-side switch
  • SAK-TC264D-40F200N BC |
    AURIX™ Family – TC26xD
  • TLF35584QVVS2 |
    OPTIREG™ PMIC
  • TLE7259-3GE |
    Automotive LIN transceivers
  • BTN8962TA |
    MOTIX™ single half-bridge ICs for BDC motors
  • TLE7368-2E |
    OPTIREG™ PMIC
  • BTS5200-4EKA |
    PROFET™ + 12V | automotive smart high-side switch
  • BSP742T |
    Classic PROFET™ 12V | automotive smart high-side switch
  • TLE4267G |
    OPTIREG™ linear voltage regulators (LDO)
  • SAK-TC377TP-96F300S AA |
    AURIX™ Family – TC37xTP
  • SAK-TC297T-96F300N BC |
    AURIX™ Family – TC29xT
  • BTS7200-4EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7200-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BAS140W |
    Schottky Diodes
  • SPD09P06PL G |
    P-Channel Power MOSFET
  • IPD25N06S2-40 |
    Automotive MOSFET
  • FS05MR12A6MA1B |
    Silicon Carbide CoolSiC™ MOSFET Modules
  • BTS50060-1TEA |
    Classic PROFET™ 12V | automotive smart high-side switch

1
2
3
4
5

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Logic Signal Switches
Product Number TLE8110ED
Product Name Power - Smart power switches - Multichannel SPI switches and controllers - FLEX - TLE8110ED
Standards and Certifications RoHS
tON 10000 ns
tOFF 10000 ns
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - High-side switches - PROFET™ Industrial | Smart high-side switch - ITS5215L - ITS5215L - Infineon Technologies AG
Specs
Standards and Certifications RoHS
tON 250000 ns
tOFF 270000 ns
View Details
Power - Smart power switches - Low-Side Switches - Classic HITFET™ 12V | Automotive smart low-side switch - BTS3207N - BTS3207N - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 42 volts
tON 100000 ns
View Details
2 suppliers