Infineon Technologies AG Power - Smart power switches - Low-Side Switches - Classic HITFET™ 24V | Automotive smart low-side switch - BTS117 BTS117

Description
N channel vertical power FET in Smart SIPMOS® technology. Providing embedded protection functions. Summary of Features Logic Level input Input protection (ESD) Thermal protection with latch Overload protection Short circuit protection Overvoltage protection Current limitation Status feedback with external input resistor Analog driving possible AEC Qualified Green Product (RoHS compliant) Potential Applications 24V applications Straight lead
Request a Quote Datasheet
Description
N channel vertical power FET in Smart SIPMOS® technology. Providing embedded protection functions. Summary of Features Logic Level input Input protection (ESD) Thermal protection with latch Overload protection Short circuit protection Overvoltage protection Current limitation Status feedback with external input resistor Analog driving possible AEC Qualified Green Product (RoHS compliant) Potential Applications 24V applications Straight lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - Low-Side Switches - Classic HITFET™ 24V | Automotive smart low-side switch - BTS117 - BTS117 - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - Low-Side Switches - Classic HITFET™ 24V | Automotive smart low-side switch - BTS117
BTS117
Power - Smart power switches - Low-Side Switches - Classic HITFET™ 24V | Automotive smart low-side switch - BTS117 BTS117
N channel vertical power FET in Smart SIPMOS® technology. Providing embedded protection functions. Summary of Features Logic Level input Input protection (ESD) Thermal protection with latch Overload protection Short circuit protection Overvoltage protection Current limitation Status feedback with external input resistor Analog driving possible AEC Qualified Green Product (RoHS compliant) Potential Applications 24V applications Straight lead

N channel vertical power FET in Smart SIPMOS® technology. Providing embedded protection functions.

Summary of Features

  • Logic Level input
  • Input protection (ESD)
  • Thermal protection with latch
  • Overload protection
  • Short circuit protection
  • Overvoltage protection
  • Current limitation
  • Status feedback with external input resistor
  • Analog driving possible
  • AEC Qualified
  • Green Product (RoHS compliant)

Potential Applications

  • 24V applications
  • Straight lead
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Logic Signal Switches
Product Number BTS117
Product Name Power - Smart power switches - Low-Side Switches - Classic HITFET™ 24V | Automotive smart low-side switch - BTS117
Standards and Certifications RoHS
Supply Voltage (VS) 60 volts
tON 70000 ns
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - Low-Side Switches - HITFET™ + 12V | Automotive low-side switch - BTS3011TE - BTS3011TE - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 40 volts
tON 115000 ns
View Details
Power - Smart power switches - Multichannel SPI switches and controllers - FLEX - TLE8102SG - TLE8102SG - Infineon Technologies AG
Specs
Standards and Certifications RoHS
tON 10000 to 50000 ns
tOFF 10000 to 50000 ns
View Details
2 suppliers