Infineon Technologies AG Power - Smart power switches - High-side switches - Power PROFET™ + 12/24/48V | Automotive smart high-side switch - BTS50005-1LUA BTS50005-1LUA

Description
Introducing the new member of the Power PROFET™ + 12 V family, the BTS50005-1LUA is a 0.6 mΩ single channel smart high-side power switch, embedded in a 8 pin TO-leadless package, providing protective functions and diagnosis. It features Reverse ON functionality protecting the device in reverse polarity condition (reverse battery). The power transistor is built by a N-channel power MOSFET with charge pump. It is especially designed to drive high current loads up to 65 A, for applications like heaters, glow plugs, fans and pumps in the harsh automotive environment. Summary of Features Low stand-by current Reverse ON for low power dissipation in reverse battery condition Ground loss protection Electrostatic discharge protection (ESD) Optimized electromagnetic compatibility (EMC) Compatible to cranking pulses Integrated diagnostic functions Integrated protection functions (Over-current, over-load, over-temperature, over-power) AEC-Q100 qualification Benefits PRO-SIL™ ISO 26262-ready for supporting the integrator in evaluation of hardware element acc. to ISO 26262 Accurate current sensing Developed to support dependable power supply and distribution Potential Applications Suitable for resistive, inductive and capacitive loads Replaces electromechanical relays, fuses and discrete circuits in power distribution and other applications in a 12 V board net Most suitable for application with high current loads, such as heating system, fan and pump PWM applications with low frequency Access to ISO 26262-ready documentation: Please register for myinfineon.com with your company e-mail address. Please get in touch with your respective Distribution or Sales contact to request the elevation of your myInfineon account to partner status; this is required for access to our MyICP portal. Applications Automotive battery management system (BMS) Automotive body control module (BCM) Automotive secondary power distribution unit Body electronics and power distribution Electric vehicle (EV) drivetrain system Designers who used this product also designed with BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTG7016A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTG7007A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTG7003A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTS70015-1ESP | PROFET™ +2 12V | automotive smart high-side switch BTS70020-1ESP | PROFET™ +2 12V | automotive smart high-side switch BTS70012-1ESP | PROFET™ +2 12V | automotive smart high-side switch BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLS115B0EJ | OPTIREG™ linear voltage regulators (LDO) BTN9970LV | MOTIX™ single half-bridge ICs for BDC motors BTS7002-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS3125EJ | HITFET™ + 12V | automotive low-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTG7016A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTG7007A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTG7003A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTS70015-1ESP | PROFET™ +2 12V | automotive smart high-side switch BTS70020-1ESP | PROFET™ +2 12V | automotive smart high-side switch BTS70012-1ESP | PROFET™ +2 12V | automotive smart high-side switch BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch 1 2 3 4 5
Request a Quote Datasheet
Description
Introducing the new member of the Power PROFET™ + 12 V family, the BTS50005-1LUA is a 0.6 mΩ single channel smart high-side power switch, embedded in a 8 pin TO-leadless package, providing protective functions and diagnosis. It features Reverse ON functionality protecting the device in reverse polarity condition (reverse battery). The power transistor is built by a N-channel power MOSFET with charge pump. It is especially designed to drive high current loads up to 65 A, for applications like heaters, glow plugs, fans and pumps in the harsh automotive environment. Summary of Features Low stand-by current Reverse ON for low power dissipation in reverse battery condition Ground loss protection Electrostatic discharge protection (ESD) Optimized electromagnetic compatibility (EMC) Compatible to cranking pulses Integrated diagnostic functions Integrated protection functions (Over-current, over-load, over-temperature, over-power) AEC-Q100 qualification Benefits PRO-SIL™ ISO 26262-ready for supporting the integrator in evaluation of hardware element acc. to ISO 26262 Accurate current sensing Developed to support dependable power supply and distribution Potential Applications Suitable for resistive, inductive and capacitive loads Replaces electromechanical relays, fuses and discrete circuits in power distribution and other applications in a 12 V board net Most suitable for application with high current loads, such as heating system, fan and pump PWM applications with low frequency Access to ISO 26262-ready documentation: Please register for myinfineon.com with your company e-mail address. Please get in touch with your respective Distribution or Sales contact to request the elevation of your myInfineon account to partner status; this is required for access to our MyICP portal. Applications Automotive battery management system (BMS) Automotive body control module (BCM) Automotive secondary power distribution unit Body electronics and power distribution Electric vehicle (EV) drivetrain system Designers who used this product also designed with BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTG7016A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTG7007A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTG7003A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTS70015-1ESP | PROFET™ +2 12V | automotive smart high-side switch BTS70020-1ESP | PROFET™ +2 12V | automotive smart high-side switch BTS70012-1ESP | PROFET™ +2 12V | automotive smart high-side switch BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLS115B0EJ | OPTIREG™ linear voltage regulators (LDO) BTN9970LV | MOTIX™ single half-bridge ICs for BDC motors BTS7002-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS3125EJ | HITFET™ + 12V | automotive low-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTG7016A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTG7007A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTG7003A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTS70015-1ESP | PROFET™ +2 12V | automotive smart high-side switch BTS70020-1ESP | PROFET™ +2 12V | automotive smart high-side switch BTS70012-1ESP | PROFET™ +2 12V | automotive smart high-side switch BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch 1 2 3 4 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - High-side switches - Power PROFET™ + 12/24/48V | Automotive smart high-side switch - BTS50005-1LUA - BTS50005-1LUA - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - High-side switches - Power PROFET™ + 12/24/48V | Automotive smart high-side switch - BTS50005-1LUA
BTS50005-1LUA
Power - Smart power switches - High-side switches - Power PROFET™ + 12/24/48V | Automotive smart high-side switch - BTS50005-1LUA BTS50005-1LUA
Introducing the new member of the Power PROFET™ + 12 V family, the BTS50005-1LUA is a 0.6 mΩ single channel smart high-side power switch, embedded in a 8 pin TO-leadless package, providing protective functions and diagnosis. It features Reverse ON functionality protecting the device in reverse polarity condition (reverse battery). The power transistor is built by a N-channel power MOSFET with charge pump. It is especially designed to drive high current loads up to 65 A, for applications like heaters, glow plugs, fans and pumps in the harsh automotive environment. Summary of Features Low stand-by current Reverse ON for low power dissipation in reverse battery condition Ground loss protection Electrostatic discharge protection (ESD) Optimized electromagnetic compatibility (EMC) Compatible to cranking pulses Integrated diagnostic functions Integrated protection functions (Over-current, over-load, over-temperature, over-power) AEC-Q100 qualification Benefits PRO-SIL™ ISO 26262-ready for supporting the integrator in evaluation of hardware element acc. to ISO 26262 Accurate current sensing Developed to support dependable power supply and distribution Potential Applications Suitable for resistive, inductive and capacitive loads Replaces electromechanical relays, fuses and discrete circuits in power distribution and other applications in a 12 V board net Most suitable for application with high current loads, such as heating system, fan and pump PWM applications with low frequency Access to ISO 26262-ready documentation: Please register for myinfineon.com with your company e-mail address. Please get in touch with your respective Distribution or Sales contact to request the elevation of your myInfineon account to partner status; this is required for access to our MyICP portal. Applications Automotive battery management system (BMS) Automotive body control module (BCM) Automotive secondary power distribution unit Body electronics and power distribution Electric vehicle (EV) drivetrain system Designers who used this product also designed with BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTG7016A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTG7007A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTG7003A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTS70015-1ESP | PROFET™ +2 12V | automotive smart high-side switch BTS70020-1ESP | PROFET™ +2 12V | automotive smart high-side switch BTS70012-1ESP | PROFET™ +2 12V | automotive smart high-side switch BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLS115B0EJ | OPTIREG™ linear voltage regulators (LDO) BTN9970LV | MOTIX™ single half-bridge ICs for BDC motors BTS7002-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS3125EJ | HITFET™ + 12V | automotive low-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTG7016A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTG7007A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTG7003A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTS70015-1ESP | PROFET™ +2 12V | automotive smart high-side switch BTS70020-1ESP | PROFET™ +2 12V | automotive smart high-side switch BTS70012-1ESP | PROFET™ +2 12V | automotive smart high-side switch BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch 1 2 3 4 5

Introducing the new member of the Power PROFET™ + 12 V family, the BTS50005-1LUA is a 0.6 mΩ single channel smart high-side power switch, embedded in a 8 pin TO-leadless package, providing protective functions and diagnosis. It features Reverse ON functionality protecting the device in reverse polarity condition (reverse battery). The power transistor is built by a N-channel power MOSFET with charge pump. It is especially designed to drive high current loads up to 65 A, for applications like heaters, glow plugs, fans and pumps in the harsh automotive environment.


Summary of Features

  • Low stand-by current
  • Reverse ON for low power dissipation in reverse battery condition
  • Ground loss protection
  • Electrostatic discharge protection (ESD)
  • Optimized electromagnetic compatibility (EMC)
  • Compatible to cranking pulses
  • Integrated diagnostic functions
  • Integrated protection functions (Over-current, over-load, over-temperature, over-power)
  • AEC-Q100 qualification

Benefits

  • PRO-SIL™ ISO 26262-ready for supporting the integrator in evaluation of hardware element acc. to ISO 26262
  • Accurate current sensing
  • Developed to support dependable power supply and distribution

Potential Applications

  • Suitable for resistive, inductive and capacitive loads
  • Replaces electromechanical relays, fuses and discrete circuits in power distribution and other applications in a 12 V board net
  • Most suitable for application with high current loads, such as heating system, fan and pump
  • PWM applications with low frequency

Access to ISO 26262-ready documentation:

  • Please register for myinfineon.com with your company e-mail address.
  • Please get in touch with your respective Distribution or Sales contact to request the elevation of your myInfineon account to partner status; this is required for access to our MyICP portal.

Applications

  • Automotive battery management system (BMS)
  • Automotive body control module (BCM)
  • Automotive secondary power distribution unit
  • Body electronics and power distribution
  • Electric vehicle (EV) drivetrain system

Designers who used this product also designed with


  • BTS7004-1EPP |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTG7016A-1EPW |
    PROFET™ Wire Guard 12V – automotive smart high-side switch
  • BTG7007A-1EPW |
    PROFET™ Wire Guard 12V – automotive smart high-side switch
  • BTG7003A-1EPW |
    PROFET™ Wire Guard 12V – automotive smart high-side switch
  • BTS70015-1ESP |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS70020-1ESP |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS70012-1ESP |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7040-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7020-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7200-4EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7008-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7040-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLS115B0EJ |
    OPTIREG™ linear voltage regulators (LDO)
  • BTN9970LV |
    MOTIX™ single half-bridge ICs for BDC motors
  • BTS7002-1EPP |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS3125EJ |
    HITFET™ + 12V | automotive low-side switch
  • BTS7200-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7004-1EPP |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTG7016A-1EPW |
    PROFET™ Wire Guard 12V – automotive smart high-side switch
  • BTG7007A-1EPW |
    PROFET™ Wire Guard 12V – automotive smart high-side switch
  • BTG7003A-1EPW |
    PROFET™ Wire Guard 12V – automotive smart high-side switch
  • BTS70015-1ESP |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS70020-1ESP |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS70012-1ESP |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7040-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch

1
2
3
4
5

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Logic Signal Switches
Product Number BTS50005-1LUA
Product Name Power - Smart power switches - High-side switches - Power PROFET™ + 12/24/48V | Automotive smart high-side switch - BTS50005-1LUA
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - Multichannel SPI switches and controllers - TLE75602-ESH - TLE75602-ESH - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type PG-TSDSO-24
View Details