Infineon Technologies AG Power - Smart power switches - High-side switches - Classic PROFET™ 24V | Automotive smart high-side switch - BTS4880R BTS4880R

Description
The BTS4880R is a high side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Fit for 12V and 24V application Overload protection Current limitation Short circuit protection Thermal shutdown with restart Overvoltage protection (including load dump) Shutdown when undervoltage Fast demagnetization of inductive loads Reverse battery protection with external resistor Open drain diagnostic output for over temperature and short circuit CMOS compatible input Electrostatic discharge (ESD) protection Very low standby current Green Product (RoHS compliant) Benefits Negative voltage clamped at output with inductive loads Flags a fail event (Status pin) Current limitation Very low standby current Thermal shutdown with restart ESD-Protection Potential Applications Body Control Module Seat control Decentralized Mirror Module Decentralized Light Module Start&Stop transmission HEV Main Battery Pack Infotainment System Applications General purpose motor drive - variating frequency and voltage Designers who used this product also designed with IM523-S6A | Intelligent Power Modules (IPM) BSS169 | N-Channel Depletion Mode MOSFET BAS40-06 | Schottky Diodes BSS123N | Small signal/small power MOSFET ITS4140N | PROFET™ Industrial | Smart high-side switch IM523-S6A | Intelligent Power Modules (IPM) BSS169 | N-Channel Depletion Mode MOSFET BAS40-06 | Schottky Diodes BSS123N | Small signal/small power MOSFET ITS4140N | PROFET™ Industrial | Smart high-side switch IM523-S6A | Intelligent Power Modules (IPM) BSS169 | N-Channel Depletion Mode MOSFET BAS40-06 | Schottky Diodes 1 2
Request a Quote Datasheet
Description
The BTS4880R is a high side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Fit for 12V and 24V application Overload protection Current limitation Short circuit protection Thermal shutdown with restart Overvoltage protection (including load dump) Shutdown when undervoltage Fast demagnetization of inductive loads Reverse battery protection with external resistor Open drain diagnostic output for over temperature and short circuit CMOS compatible input Electrostatic discharge (ESD) protection Very low standby current Green Product (RoHS compliant) Benefits Negative voltage clamped at output with inductive loads Flags a fail event (Status pin) Current limitation Very low standby current Thermal shutdown with restart ESD-Protection Potential Applications Body Control Module Seat control Decentralized Mirror Module Decentralized Light Module Start&Stop transmission HEV Main Battery Pack Infotainment System Applications General purpose motor drive - variating frequency and voltage Designers who used this product also designed with IM523-S6A | Intelligent Power Modules (IPM) BSS169 | N-Channel Depletion Mode MOSFET BAS40-06 | Schottky Diodes BSS123N | Small signal/small power MOSFET ITS4140N | PROFET™ Industrial | Smart high-side switch IM523-S6A | Intelligent Power Modules (IPM) BSS169 | N-Channel Depletion Mode MOSFET BAS40-06 | Schottky Diodes BSS123N | Small signal/small power MOSFET ITS4140N | PROFET™ Industrial | Smart high-side switch IM523-S6A | Intelligent Power Modules (IPM) BSS169 | N-Channel Depletion Mode MOSFET BAS40-06 | Schottky Diodes 1 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - High-side switches - Classic PROFET™ 24V | Automotive smart high-side switch - BTS4880R - BTS4880R - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - High-side switches - Classic PROFET™ 24V | Automotive smart high-side switch - BTS4880R
BTS4880R
Power - Smart power switches - High-side switches - Classic PROFET™ 24V | Automotive smart high-side switch - BTS4880R BTS4880R
The BTS4880R is a high side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Fit for 12V and 24V application Overload protection Current limitation Short circuit protection Thermal shutdown with restart Overvoltage protection (including load dump) Shutdown when undervoltage Fast demagnetization of inductive loads Reverse battery protection with external resistor Open drain diagnostic output for over temperature and short circuit CMOS compatible input Electrostatic discharge (ESD) protection Very low standby current Green Product (RoHS compliant) Benefits Negative voltage clamped at output with inductive loads Flags a fail event (Status pin) Current limitation Very low standby current Thermal shutdown with restart ESD-Protection Potential Applications Body Control Module Seat control Decentralized Mirror Module Decentralized Light Module Start&Stop transmission HEV Main Battery Pack Infotainment System Applications General purpose motor drive - variating frequency and voltage Designers who used this product also designed with IM523-S6A | Intelligent Power Modules (IPM) BSS169 | N-Channel Depletion Mode MOSFET BAS40-06 | Schottky Diodes BSS123N | Small signal/small power MOSFET ITS4140N | PROFET™ Industrial | Smart high-side switch IM523-S6A | Intelligent Power Modules (IPM) BSS169 | N-Channel Depletion Mode MOSFET BAS40-06 | Schottky Diodes BSS123N | Small signal/small power MOSFET ITS4140N | PROFET™ Industrial | Smart high-side switch IM523-S6A | Intelligent Power Modules (IPM) BSS169 | N-Channel Depletion Mode MOSFET BAS40-06 | Schottky Diodes 1 2

The BTS4880R is a high side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions.

Summary of Features

  • Fit for 12V and 24V application
  • Overload protection
  • Current limitation
  • Short circuit protection
  • Thermal shutdown with restart
  • Overvoltage protection (including load dump)
  • Shutdown when undervoltage
  • Fast demagnetization of inductive loads
  • Reverse battery protection with external resistor
  • Open drain diagnostic output for over temperature and short circuit
  • CMOS compatible input
  • Electrostatic discharge (ESD) protection
  • Very low standby current
  • Green Product (RoHS compliant)

Benefits

  • Negative voltage clamped at output with inductive loads
  • Flags a fail event (Status pin)
  • Current limitation
  • Very low standby current
  • Thermal shutdown with restart
  • ESD-Protection

Potential Applications

  • Body Control Module
  • Seat control
  • Decentralized Mirror Module
  • Decentralized Light Module
  • Start&Stop transmission
  • HEV Main Battery Pack
  • Infotainment System

Applications

  • General purpose motor drive - variating frequency and voltage

Designers who used this product also designed with


  • IM523-S6A |
    Intelligent Power Modules (IPM)
  • BSS169 |
    N-Channel Depletion Mode MOSFET
  • BAS40-06 |
    Schottky Diodes
  • BSS123N |
    Small signal/small power MOSFET
  • ITS4140N |
    PROFET™ Industrial | Smart high-side switch
  • IM523-S6A |
    Intelligent Power Modules (IPM)
  • BSS169 |
    N-Channel Depletion Mode MOSFET
  • BAS40-06 |
    Schottky Diodes
  • BSS123N |
    Small signal/small power MOSFET
  • ITS4140N |
    PROFET™ Industrial | Smart high-side switch
  • IM523-S6A |
    Intelligent Power Modules (IPM)
  • BSS169 |
    N-Channel Depletion Mode MOSFET
  • BAS40-06 |
    Schottky Diodes

1
2

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Logic Signal Switches
Product Number BTS4880R
Product Name Power - Smart power switches - High-side switches - Classic PROFET™ 24V | Automotive smart high-side switch - BTS4880R
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - Low-Side Switches - Classic HITFET™ 24V | Automotive smart low-side switch - BTS3408G - BTS3408G - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 60 volts
tON 8000 ns
View Details
2 suppliers
Power - Smart power switches - Multichannel SPI switches and controllers - FLEX - TLE6217G - TLE6217G - Infineon Technologies AG
Specs
Standards and Certifications RoHS
tON 50000 ns
tOFF 60000 ns
View Details
Power - Smart power switches - Multichannel SPI switches and controllers - FLEX - TLE6230GP - TLE6230GP - Infineon Technologies AG
Specs
Standards and Certifications RoHS
tON 12000 ns
tOFF 10000 ns
View Details