Infineon Technologies AG Power - Smart power switches - High-side switches - PROFET™ +2 12V | Automotive smart high-side switch - BTS7008-1EPP BTS7008-1EPP

Description
The BTS7008-1EPP is a Smart High-Side Power Switch, providing protection functions and diagnosis High-Side Switch with Diagnosis and Embedded Protection Part of High Current PROFET™ + 2 12V Family ReverSave™ for low power dissipation in Reverse Polarity Green Product (RoHS compliant) Qualified in accordance with AEC Q100 grade 1 Summary of Features Protection Features Absolute and dynamic temperature limitation with controlled reactivation Overcurrent protection (tripping) with Intelligent Latch Undervoltage shutdown Overvoltage protection with external components (as shown in Figure 37) Diagnostic Features Proportional load current sense Open Load in ON and OFF state Short circuit to ground and battery Potential Applications Suitable for driving 11 A resistive, inductive and capacitive loads Replaces electromechanical relays, fuses and discrete circuits Suitable for driving glow plug, heating loads, DC motor and for power distribution Designers who used this product also designed with TLE9252VSK | Automotive CAN transceivers BTS3125EJ | HITFET™ + 12V | automotive low-side switch TLE7259-3GE | Automotive LIN transceivers TLE75008-ESD | Multichannel SPI switches and controllers BTS71220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS71040-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS3410G | Classic HITFET™ 12V | automotive smart low-side switches BTS3035EJ | HITFET™ + 12V | automotive low-side switch TLS850F2TA V50 | OPTIREG™ linear voltage regulators (LDO) TLE9252VSK | Automotive CAN transceivers BTS3125EJ | HITFET™ + 12V | automotive low-side switch TLE7259-3GE | Automotive LIN transceivers TLE75008-ESD | Multichannel SPI switches and controllers BTS71220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS71040-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS3410G | Classic HITFET™ 12V | automotive smart low-side switches BTS3035EJ | HITFET™ + 12V | automotive low-side switch 1 2 3 Applications Automotive body control module (BCM) Automotive primary power distribution unit Body electronics and power distribution Domain controller for ADAS and autonomous driving
Request a Quote Datasheet
Description
The BTS7008-1EPP is a Smart High-Side Power Switch, providing protection functions and diagnosis High-Side Switch with Diagnosis and Embedded Protection Part of High Current PROFET™ + 2 12V Family ReverSave™ for low power dissipation in Reverse Polarity Green Product (RoHS compliant) Qualified in accordance with AEC Q100 grade 1 Summary of Features Protection Features Absolute and dynamic temperature limitation with controlled reactivation Overcurrent protection (tripping) with Intelligent Latch Undervoltage shutdown Overvoltage protection with external components (as shown in Figure 37) Diagnostic Features Proportional load current sense Open Load in ON and OFF state Short circuit to ground and battery Potential Applications Suitable for driving 11 A resistive, inductive and capacitive loads Replaces electromechanical relays, fuses and discrete circuits Suitable for driving glow plug, heating loads, DC motor and for power distribution Designers who used this product also designed with TLE9252VSK | Automotive CAN transceivers BTS3125EJ | HITFET™ + 12V | automotive low-side switch TLE7259-3GE | Automotive LIN transceivers TLE75008-ESD | Multichannel SPI switches and controllers BTS71220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS71040-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS3410G | Classic HITFET™ 12V | automotive smart low-side switches BTS3035EJ | HITFET™ + 12V | automotive low-side switch TLS850F2TA V50 | OPTIREG™ linear voltage regulators (LDO) TLE9252VSK | Automotive CAN transceivers BTS3125EJ | HITFET™ + 12V | automotive low-side switch TLE7259-3GE | Automotive LIN transceivers TLE75008-ESD | Multichannel SPI switches and controllers BTS71220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS71040-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS3410G | Classic HITFET™ 12V | automotive smart low-side switches BTS3035EJ | HITFET™ + 12V | automotive low-side switch 1 2 3 Applications Automotive body control module (BCM) Automotive primary power distribution unit Body electronics and power distribution Domain controller for ADAS and autonomous driving
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - High-side switches - PROFET™ +2 12V | Automotive smart high-side switch - BTS7008-1EPP - BTS7008-1EPP - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - High-side switches - PROFET™ +2 12V | Automotive smart high-side switch - BTS7008-1EPP
BTS7008-1EPP
Power - Smart power switches - High-side switches - PROFET™ +2 12V | Automotive smart high-side switch - BTS7008-1EPP BTS7008-1EPP
The BTS7008-1EPP is a Smart High-Side Power Switch, providing protection functions and diagnosis High-Side Switch with Diagnosis and Embedded Protection Part of High Current PROFET™ + 2 12V Family ReverSave™ for low power dissipation in Reverse Polarity Green Product (RoHS compliant) Qualified in accordance with AEC Q100 grade 1 Summary of Features Protection Features Absolute and dynamic temperature limitation with controlled reactivation Overcurrent protection (tripping) with Intelligent Latch Undervoltage shutdown Overvoltage protection with external components (as shown in Figure 37) Diagnostic Features Proportional load current sense Open Load in ON and OFF state Short circuit to ground and battery Potential Applications Suitable for driving 11 A resistive, inductive and capacitive loads Replaces electromechanical relays, fuses and discrete circuits Suitable for driving glow plug, heating loads, DC motor and for power distribution Designers who used this product also designed with TLE9252VSK | Automotive CAN transceivers BTS3125EJ | HITFET™ + 12V | automotive low-side switch TLE7259-3GE | Automotive LIN transceivers TLE75008-ESD | Multichannel SPI switches and controllers BTS71220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS71040-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS3410G | Classic HITFET™ 12V | automotive smart low-side switches BTS3035EJ | HITFET™ + 12V | automotive low-side switch TLS850F2TA V50 | OPTIREG™ linear voltage regulators (LDO) TLE9252VSK | Automotive CAN transceivers BTS3125EJ | HITFET™ + 12V | automotive low-side switch TLE7259-3GE | Automotive LIN transceivers TLE75008-ESD | Multichannel SPI switches and controllers BTS71220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS71040-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS3410G | Classic HITFET™ 12V | automotive smart low-side switches BTS3035EJ | HITFET™ + 12V | automotive low-side switch 1 2 3 Applications Automotive body control module (BCM) Automotive primary power distribution unit Body electronics and power distribution Domain controller for ADAS and autonomous driving

The BTS7008-1EPP is a Smart High-Side Power Switch, providing protection functions and diagnosis

  • High-Side Switch with Diagnosis and Embedded Protection
  • Part of High Current PROFET™ + 2 12V Family
  • ReverSave™ for low power dissipation in Reverse Polarity
  • Green Product (RoHS compliant)
  • Qualified in accordance with AEC Q100 grade 1

Summary of Features

Protection Features

  • Absolute and dynamic temperature limitation with controlled reactivation
  • Overcurrent protection (tripping) with Intelligent Latch
  • Undervoltage shutdown
  • Overvoltage protection with external components (as shown in Figure 37)

Diagnostic Features

  • Proportional load current sense
  • Open Load in ON and OFF state
  • Short circuit to ground and battery

Potential Applications

  • Suitable for driving 11 A resistive, inductive and capacitive loads
  • Replaces electromechanical relays, fuses and discrete circuits
  • Suitable for driving glow plug, heating loads, DC motor and for power distribution

Designers who used this product also designed with


  • TLE9252VSK |
    Automotive CAN transceivers
  • BTS3125EJ |
    HITFET™ + 12V | automotive low-side switch
  • TLE7259-3GE |
    Automotive LIN transceivers
  • TLE75008-ESD |
    Multichannel SPI switches and controllers
  • BTS71220-4ESA |
    SPOC™ +2 | multichannel serial interface high-side power controller
  • BTS71040-4ESA |
    SPOC™ +2 | multichannel serial interface high-side power controller
  • BTS3410G |
    Classic HITFET™ 12V | automotive smart low-side switches
  • BTS3035EJ |
    HITFET™ + 12V | automotive low-side switch
  • TLS850F2TA V50 |
    OPTIREG™ linear voltage regulators (LDO)
  • TLE9252VSK |
    Automotive CAN transceivers
  • BTS3125EJ |
    HITFET™ + 12V | automotive low-side switch
  • TLE7259-3GE |
    Automotive LIN transceivers
  • TLE75008-ESD |
    Multichannel SPI switches and controllers
  • BTS71220-4ESA |
    SPOC™ +2 | multichannel serial interface high-side power controller
  • BTS71040-4ESA |
    SPOC™ +2 | multichannel serial interface high-side power controller
  • BTS3410G |
    Classic HITFET™ 12V | automotive smart low-side switches
  • BTS3035EJ |
    HITFET™ + 12V | automotive low-side switch

1
2
3

Applications

  • Automotive body control module (BCM)
  • Automotive primary power distribution unit
  • Body electronics and power distribution
  • Domain controller for ADAS and autonomous driving
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Logic Signal Switches
Product Number BTS7008-1EPP
Product Name Power - Smart power switches - High-side switches - PROFET™ +2 12V | Automotive smart high-side switch - BTS7008-1EPP
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - High-side switches - Classic PROFET™ 12V | Automotive smart high-side switch - BTS712N1 - BTS712N1 - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type PG-DSO-20
View Details
Power - Smart power switches - Low-Side Switches - Classic HITFET™ 24V | Automotive smart low-side switch - BTS3104SDL - BTS3104SDL - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 60 volts
tON 100000 ns
View Details