Infineon Technologies AG Power - Smart power switches - High-side switches - Classic PROFET™ 12V | Automotive smart high-side switch - BTS462T BTS462T

Description
High side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions Summary of Features Overload protection Current limitation Short circuit protection Thermal shutdown with restart Overvoltage protection (including load dump) Shutdown when undervoltage Fast demagnetization of inductive loads Reverse battery protection with external resistor Loss GND and loss Vbb protection CMOS compatible input Electrostatic discharge (ESD) protection Very low standby current Green Product (RoHS compliant) Benefits Negative voltage clamped at output with inductive loads Current limitation Very low standby current Thermal shutdown with restart ESD-Protection Potential Applications Body Control Module Seat control Decentralized Mirror Module Decentralized Light Module Start&Stop transmission HEV Main Battery Pack Infotainment System Applications Automotive electric pumps and fans 12 V
Request a Quote Datasheet
Description
High side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions Summary of Features Overload protection Current limitation Short circuit protection Thermal shutdown with restart Overvoltage protection (including load dump) Shutdown when undervoltage Fast demagnetization of inductive loads Reverse battery protection with external resistor Loss GND and loss Vbb protection CMOS compatible input Electrostatic discharge (ESD) protection Very low standby current Green Product (RoHS compliant) Benefits Negative voltage clamped at output with inductive loads Current limitation Very low standby current Thermal shutdown with restart ESD-Protection Potential Applications Body Control Module Seat control Decentralized Mirror Module Decentralized Light Module Start&Stop transmission HEV Main Battery Pack Infotainment System Applications Automotive electric pumps and fans 12 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - High-side switches - Classic PROFET™ 12V | Automotive smart high-side switch - BTS462T - BTS462T - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - High-side switches - Classic PROFET™ 12V | Automotive smart high-side switch - BTS462T
BTS462T
Power - Smart power switches - High-side switches - Classic PROFET™ 12V | Automotive smart high-side switch - BTS462T BTS462T
High side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions Summary of Features Overload protection Current limitation Short circuit protection Thermal shutdown with restart Overvoltage protection (including load dump) Shutdown when undervoltage Fast demagnetization of inductive loads Reverse battery protection with external resistor Loss GND and loss Vbb protection CMOS compatible input Electrostatic discharge (ESD) protection Very low standby current Green Product (RoHS compliant) Benefits Negative voltage clamped at output with inductive loads Current limitation Very low standby current Thermal shutdown with restart ESD-Protection Potential Applications Body Control Module Seat control Decentralized Mirror Module Decentralized Light Module Start&Stop transmission HEV Main Battery Pack Infotainment System Applications Automotive electric pumps and fans 12 V

High side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions

Summary of Features

  • Overload protection
  • Current limitation
  • Short circuit protection
  • Thermal shutdown with restart
  • Overvoltage protection (including load dump)
  • Shutdown when undervoltage
  • Fast demagnetization of inductive loads
  • Reverse battery protection with external resistor
  • Loss GND and loss Vbb protection
  • CMOS compatible input
  • Electrostatic discharge (ESD) protection
  • Very low standby current
  • Green Product (RoHS compliant)

Benefits

  • Negative voltage clamped at output with inductive loads
  • Current limitation
  • Very low standby current
  • Thermal shutdown with restart
  • ESD-Protection

Potential Applications

  • Body Control Module
  • Seat control
  • Decentralized Mirror Module
  • Decentralized Light Module
  • Start&Stop transmission
  • HEV Main Battery Pack
  • Infotainment System

Applications

  • Automotive electric pumps and fans 12 V
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Logic Signal Switches
Product Number BTS462T
Product Name Power - Smart power switches - High-side switches - Classic PROFET™ 12V | Automotive smart high-side switch - BTS462T
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - Multichannel SPI switches and controllers - TLE7230R - TLE7230R - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type PG-DSO-36
View Details