Infineon Technologies AG Power - Smart power switches - High-side switches - PROFET™ Industrial | Smart high-side switch - ITS4140N ITS4140N

Description
High side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Short circuit protection Current limitation Overload protection Overvoltage protection (including load dump) Switching inductive loads Clamp of negative voltage at output with inductive loads CMOS compatible input Thermal shutdown with restart ESD - Protection Loss of GND and loss of Vbb protection Very low standby current Reverse battery protection with external resistor Improved electromagnetic compatibility (EMC) Benefits All types of resistive, inductive and capacitive loads in industrial applications Current controlled power switch for 12V, 24V and 42V DC industrial applications Driver for electromagnetic relays Signal amplifier Applications General purpose motor drive - variating frequency and voltage Designers who used this product also designed with BSS169 | N-Channel Depletion Mode MOSFET BAS40-06 | Schottky Diodes BSS123N | Small signal/small power MOSFET BTS4880R | Classic PROFET™ 24V | automotive smart high-side switch SAK-TC337LP-32F300S AA AURIX™ Family – TC33xLP IM523-S6A | Intelligent Power Modules (IPM) BTS4141N | Classic PROFET™ 24V | automotive smart high-side switch BSS169 | N-Channel Depletion Mode MOSFET BAS40-06 | Schottky Diodes BSS123N | Small signal/small power MOSFET BTS4880R | Classic PROFET™ 24V | automotive smart high-side switch SAK-TC337LP-32F300S AA AURIX™ Family – TC33xLP IM523-S6A | Intelligent Power Modules (IPM) BTS4141N | Classic PROFET™ 24V | automotive smart high-side switch BSS169 | N-Channel Depletion Mode MOSFET 1 2
Request a Quote Datasheet
Description
High side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Short circuit protection Current limitation Overload protection Overvoltage protection (including load dump) Switching inductive loads Clamp of negative voltage at output with inductive loads CMOS compatible input Thermal shutdown with restart ESD - Protection Loss of GND and loss of Vbb protection Very low standby current Reverse battery protection with external resistor Improved electromagnetic compatibility (EMC) Benefits All types of resistive, inductive and capacitive loads in industrial applications Current controlled power switch for 12V, 24V and 42V DC industrial applications Driver for electromagnetic relays Signal amplifier Applications General purpose motor drive - variating frequency and voltage Designers who used this product also designed with BSS169 | N-Channel Depletion Mode MOSFET BAS40-06 | Schottky Diodes BSS123N | Small signal/small power MOSFET BTS4880R | Classic PROFET™ 24V | automotive smart high-side switch SAK-TC337LP-32F300S AA AURIX™ Family – TC33xLP IM523-S6A | Intelligent Power Modules (IPM) BTS4141N | Classic PROFET™ 24V | automotive smart high-side switch BSS169 | N-Channel Depletion Mode MOSFET BAS40-06 | Schottky Diodes BSS123N | Small signal/small power MOSFET BTS4880R | Classic PROFET™ 24V | automotive smart high-side switch SAK-TC337LP-32F300S AA AURIX™ Family – TC33xLP IM523-S6A | Intelligent Power Modules (IPM) BTS4141N | Classic PROFET™ 24V | automotive smart high-side switch BSS169 | N-Channel Depletion Mode MOSFET 1 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - High-side switches - PROFET™ Industrial | Smart high-side switch - ITS4140N - ITS4140N - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - High-side switches - PROFET™ Industrial | Smart high-side switch - ITS4140N
ITS4140N
Power - Smart power switches - High-side switches - PROFET™ Industrial | Smart high-side switch - ITS4140N ITS4140N
High side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Short circuit protection Current limitation Overload protection Overvoltage protection (including load dump) Switching inductive loads Clamp of negative voltage at output with inductive loads CMOS compatible input Thermal shutdown with restart ESD - Protection Loss of GND and loss of Vbb protection Very low standby current Reverse battery protection with external resistor Improved electromagnetic compatibility (EMC) Benefits All types of resistive, inductive and capacitive loads in industrial applications Current controlled power switch for 12V, 24V and 42V DC industrial applications Driver for electromagnetic relays Signal amplifier Applications General purpose motor drive - variating frequency and voltage Designers who used this product also designed with BSS169 | N-Channel Depletion Mode MOSFET BAS40-06 | Schottky Diodes BSS123N | Small signal/small power MOSFET BTS4880R | Classic PROFET™ 24V | automotive smart high-side switch SAK-TC337LP-32F300S AA AURIX™ Family – TC33xLP IM523-S6A | Intelligent Power Modules (IPM) BTS4141N | Classic PROFET™ 24V | automotive smart high-side switch BSS169 | N-Channel Depletion Mode MOSFET BAS40-06 | Schottky Diodes BSS123N | Small signal/small power MOSFET BTS4880R | Classic PROFET™ 24V | automotive smart high-side switch SAK-TC337LP-32F300S AA AURIX™ Family – TC33xLP IM523-S6A | Intelligent Power Modules (IPM) BTS4141N | Classic PROFET™ 24V | automotive smart high-side switch BSS169 | N-Channel Depletion Mode MOSFET 1 2

High side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions.

Summary of Features

  • Short circuit protection
  • Current limitation
  • Overload protection
  • Overvoltage protection (including load dump)
  • Switching inductive loads
  • Clamp of negative voltage at output with inductive loads
  • CMOS compatible input
  • Thermal shutdown with restart
  • ESD - Protection
  • Loss of GND and loss of Vbb protection
  • Very low standby current
  • Reverse battery protection with external resistor
  • Improved electromagnetic compatibility (EMC)

Benefits

  • All types of resistive, inductive and capacitive loads in industrial applications
  • Current controlled power switch for 12V, 24V and 42V DC industrial applications
  • Driver for electromagnetic relays
  • Signal amplifier

Applications

  • General purpose motor drive - variating frequency and voltage

Designers who used this product also designed with


  • BSS169 |
    N-Channel Depletion Mode MOSFET
  • BAS40-06 |
    Schottky Diodes
  • BSS123N |
    Small signal/small power MOSFET
  • BTS4880R |
    Classic PROFET™ 24V | automotive smart high-side switch
  • SAK-TC337LP-32F300S AA
    AURIX™ Family – TC33xLP
  • IM523-S6A |
    Intelligent Power Modules (IPM)
  • BTS4141N |
    Classic PROFET™ 24V | automotive smart high-side switch
  • BSS169 |
    N-Channel Depletion Mode MOSFET
  • BAS40-06 |
    Schottky Diodes
  • BSS123N |
    Small signal/small power MOSFET
  • BTS4880R |
    Classic PROFET™ 24V | automotive smart high-side switch
  • SAK-TC337LP-32F300S AA
    AURIX™ Family – TC33xLP
  • IM523-S6A |
    Intelligent Power Modules (IPM)
  • BTS4141N |
    Classic PROFET™ 24V | automotive smart high-side switch
  • BSS169 |
    N-Channel Depletion Mode MOSFET

1
2

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Logic Signal Switches
Product Number ITS4140N
Product Name Power - Smart power switches - High-side switches - PROFET™ Industrial | Smart high-side switch - ITS4140N
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - Low-Side Switches - HITFET™ + 12V | Automotive low-side switch - BTS3080EJ - BTS3080EJ - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 40 volts
tON 115000 ns
View Details