The BTS3028SDR is a single-channel smart low-side power switch in PG-TO252-3-11 package designed for 12V and 24V automotive and industrial applications. It integrates an N-channel vertical power MOSFET with protective functions including short circuit protection, overvoltage clamping, thermal shutdown with automatic restart, and ESD protection. The device supports logic-level inputs compatible with 5V and 3.3V, has a typical on-state resistance of 28 mΩ at 25°C and 10V input voltage, and a maximum on-state resistance of 91 mΩ at 150°C. It is AEC qualified and RoHS compliant.
The BTS3028SDR is a single channel low-side MOSFET power switch in PG-T0252-3-11 package providing embedded protective functions.
The device is monolithically integrated with a N channel vertical power FET and embedded protection functions. The BTS3028SDR is automotive qualified and can be used in 12V and 24V automotive and industrial applications
Summary of Features
Potential Applications
Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Logic Signal Switches |
| Product Number | BTS3028SDR |
| Product Name | Power - Smart power switches - Low-Side Switches - Classic HITFET™ 24V | Automotive smart low-side switch - BTS3028SDR |
| Standards and Certifications | RoHS |
| Supply Voltage (VS) | 60 volts |
| tON | 100000 ns |