Infineon Technologies AG Power - Smart power switches - High-side switches - Power PROFET™ + 12/24/48V | Automotive smart high-side switch - BTS50010-1TAD BTS50010-1TAD

Description
The BTS50010-1TAD is a 1.0 mΩ single channel Smart High-Side Power Switch providing protective functions and diagnosis The BTS50010-1TAD is a 1.0 mΩ single channel Smart High-Side Power Switch, embedded in a PG-TO-263-7 package, providing protective functions and diagnosis. It features Reverse On functionality protecting the device in reverse polarity condition (reverse battery). The power transistor is built by a N-channel power MOSFET with charge pump. It is specially designed to drive high current loads up to 40 A, for applications like switched battery couplings, power distribution switches, heaters, glow plugs, in the harsh automotive environment. Summary of Features One channel device Low Stand-by current 3.3V to V S level capable input pin Electrostatic discharge protection (ESD) Optimized Electromagnetic Compatibility (EMC) Logic ground independent from load ground Very low leakage current at OUT pin Compatible to cranking pulse requirement (test pulse 4 of ISO 7637 and cold start pulse in LV124) Embedded diagnostic functions Embedded protection functions Green Product (RoHS compliant) AEC Qualified Potential Applications Suitable for resistive, inductive and capacitive loads Replaces electromechanical relays, fuses and discrete circuits Most suitable for applications with high current loads, such as heating system, main switch for power distribution, start-stop power supply switch PWM applications with low frequencies Applications Automotive battery management system (BMS) Automotive body control module (BCM) Automotive primary power distribution unit Automotive secondary power distribution unit Body electronics and power distribution Designers who used this product also designed with 2N7002DW | Small signal/small power MOSFET BTS5090-2EKA | PROFET™ + 12V | automotive smart high-side switch BTS7008-1EPP | PROFET™ +2 12V | automotive smart high-side switch TLE9261BQX | OPTIREG™ Mid-Range+ SBC BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch IPZ40N04S5-5R4 | Automotive MOSFET BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7008-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7030-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS5045-1EJA | PROFET™ + 12V | automotive smart high-side switch TLS810D1EJ V50 | OPTIREG™ linear voltage regulators (LDO) BTS7010-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7002-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS5008-1EKB | PROFET™ + 12V | automotive smart high-side switch BTS3800SL | Classic HITFET™ 12V | automotive smart low-side switches 2N7002DW | Small signal/small power MOSFET BTS5090-2EKA | PROFET™ + 12V | automotive smart high-side switch BTS7008-1EPP | PROFET™ +2 12V | automotive smart high-side switch TLE9261BQX | OPTIREG™ Mid-Range+ SBC BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch IPZ40N04S5-5R4 | Automotive MOSFET 1 2 3 4 5
Request a Quote Datasheet
Description
The BTS50010-1TAD is a 1.0 mΩ single channel Smart High-Side Power Switch providing protective functions and diagnosis The BTS50010-1TAD is a 1.0 mΩ single channel Smart High-Side Power Switch, embedded in a PG-TO-263-7 package, providing protective functions and diagnosis. It features Reverse On functionality protecting the device in reverse polarity condition (reverse battery). The power transistor is built by a N-channel power MOSFET with charge pump. It is specially designed to drive high current loads up to 40 A, for applications like switched battery couplings, power distribution switches, heaters, glow plugs, in the harsh automotive environment. Summary of Features One channel device Low Stand-by current 3.3V to V S level capable input pin Electrostatic discharge protection (ESD) Optimized Electromagnetic Compatibility (EMC) Logic ground independent from load ground Very low leakage current at OUT pin Compatible to cranking pulse requirement (test pulse 4 of ISO 7637 and cold start pulse in LV124) Embedded diagnostic functions Embedded protection functions Green Product (RoHS compliant) AEC Qualified Potential Applications Suitable for resistive, inductive and capacitive loads Replaces electromechanical relays, fuses and discrete circuits Most suitable for applications with high current loads, such as heating system, main switch for power distribution, start-stop power supply switch PWM applications with low frequencies Applications Automotive battery management system (BMS) Automotive body control module (BCM) Automotive primary power distribution unit Automotive secondary power distribution unit Body electronics and power distribution Designers who used this product also designed with 2N7002DW | Small signal/small power MOSFET BTS5090-2EKA | PROFET™ + 12V | automotive smart high-side switch BTS7008-1EPP | PROFET™ +2 12V | automotive smart high-side switch TLE9261BQX | OPTIREG™ Mid-Range+ SBC BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch IPZ40N04S5-5R4 | Automotive MOSFET BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7008-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7030-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS5045-1EJA | PROFET™ + 12V | automotive smart high-side switch TLS810D1EJ V50 | OPTIREG™ linear voltage regulators (LDO) BTS7010-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7002-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS5008-1EKB | PROFET™ + 12V | automotive smart high-side switch BTS3800SL | Classic HITFET™ 12V | automotive smart low-side switches 2N7002DW | Small signal/small power MOSFET BTS5090-2EKA | PROFET™ + 12V | automotive smart high-side switch BTS7008-1EPP | PROFET™ +2 12V | automotive smart high-side switch TLE9261BQX | OPTIREG™ Mid-Range+ SBC BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch IPZ40N04S5-5R4 | Automotive MOSFET 1 2 3 4 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - High-side switches - Power PROFET™ + 12/24/48V | Automotive smart high-side switch - BTS50010-1TAD - BTS50010-1TAD - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - High-side switches - Power PROFET™ + 12/24/48V | Automotive smart high-side switch - BTS50010-1TAD
BTS50010-1TAD
Power - Smart power switches - High-side switches - Power PROFET™ + 12/24/48V | Automotive smart high-side switch - BTS50010-1TAD BTS50010-1TAD
The BTS50010-1TAD is a 1.0 mΩ single channel Smart High-Side Power Switch providing protective functions and diagnosis The BTS50010-1TAD is a 1.0 mΩ single channel Smart High-Side Power Switch, embedded in a PG-TO-263-7 package, providing protective functions and diagnosis. It features Reverse On functionality protecting the device in reverse polarity condition (reverse battery). The power transistor is built by a N-channel power MOSFET with charge pump. It is specially designed to drive high current loads up to 40 A, for applications like switched battery couplings, power distribution switches, heaters, glow plugs, in the harsh automotive environment. Summary of Features One channel device Low Stand-by current 3.3V to V S level capable input pin Electrostatic discharge protection (ESD) Optimized Electromagnetic Compatibility (EMC) Logic ground independent from load ground Very low leakage current at OUT pin Compatible to cranking pulse requirement (test pulse 4 of ISO 7637 and cold start pulse in LV124) Embedded diagnostic functions Embedded protection functions Green Product (RoHS compliant) AEC Qualified Potential Applications Suitable for resistive, inductive and capacitive loads Replaces electromechanical relays, fuses and discrete circuits Most suitable for applications with high current loads, such as heating system, main switch for power distribution, start-stop power supply switch PWM applications with low frequencies Applications Automotive battery management system (BMS) Automotive body control module (BCM) Automotive primary power distribution unit Automotive secondary power distribution unit Body electronics and power distribution Designers who used this product also designed with 2N7002DW | Small signal/small power MOSFET BTS5090-2EKA | PROFET™ + 12V | automotive smart high-side switch BTS7008-1EPP | PROFET™ +2 12V | automotive smart high-side switch TLE9261BQX | OPTIREG™ Mid-Range+ SBC BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch IPZ40N04S5-5R4 | Automotive MOSFET BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7008-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7030-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS5045-1EJA | PROFET™ + 12V | automotive smart high-side switch TLS810D1EJ V50 | OPTIREG™ linear voltage regulators (LDO) BTS7010-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7002-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS5008-1EKB | PROFET™ + 12V | automotive smart high-side switch BTS3800SL | Classic HITFET™ 12V | automotive smart low-side switches 2N7002DW | Small signal/small power MOSFET BTS5090-2EKA | PROFET™ + 12V | automotive smart high-side switch BTS7008-1EPP | PROFET™ +2 12V | automotive smart high-side switch TLE9261BQX | OPTIREG™ Mid-Range+ SBC BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch IPZ40N04S5-5R4 | Automotive MOSFET 1 2 3 4 5

The BTS50010-1TAD is a 1.0 mΩ single channel Smart High-Side Power Switch providing protective functions and diagnosis

The BTS50010-1TAD is a 1.0 mΩ single channel Smart High-Side Power Switch, embedded in a PG-TO-263-7 package, providing protective functions and diagnosis. It features Reverse On functionality protecting the device in reverse polarity condition (reverse battery). The power transistor is built by a N-channel power MOSFET with charge pump. It is specially designed to drive high current loads up to 40 A, for applications like switched battery couplings, power distribution switches, heaters, glow plugs, in the harsh automotive environment.


Summary of Features

  • One channel device
  • Low Stand-by current
  • 3.3V to V S level capable input pin
  • Electrostatic discharge protection (ESD)
  • Optimized Electromagnetic Compatibility (EMC)
  • Logic ground independent from load ground
  • Very low leakage current at OUT pin
  • Compatible to cranking pulse requirement (test pulse 4 of ISO 7637 and cold start pulse in LV124)
  • Embedded diagnostic functions
  • Embedded protection functions
  • Green Product (RoHS compliant)
  • AEC Qualified

Potential Applications

  • Suitable for resistive, inductive and capacitive loads
  • Replaces electromechanical relays, fuses and discrete circuits
  • Most suitable for applications with high current loads, such as heating system, main switch for power distribution, start-stop power supply switch
  • PWM applications with low frequencies

Applications

  • Automotive battery management system (BMS)
  • Automotive body control module (BCM)
  • Automotive primary power distribution unit
  • Automotive secondary power distribution unit
  • Body electronics and power distribution

Designers who used this product also designed with


  • 2N7002DW |
    Small signal/small power MOSFET
  • BTS5090-2EKA |
    PROFET™ + 12V | automotive smart high-side switch
  • BTS7008-1EPP |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLE9261BQX |
    OPTIREG™ Mid-Range+ SBC
  • BTS7012-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7004-1EPP |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7040-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • IPZ40N04S5-5R4 |
    Automotive MOSFET
  • BTS7040-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7008-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7080-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7030-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7020-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS5045-1EJA |
    PROFET™ + 12V | automotive smart high-side switch
  • TLS810D1EJ V50 |
    OPTIREG™ linear voltage regulators (LDO)
  • BTS7010-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7002-1EPP |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS5008-1EKB |
    PROFET™ + 12V | automotive smart high-side switch
  • BTS3800SL |
    Classic HITFET™ 12V | automotive smart low-side switches
  • 2N7002DW |
    Small signal/small power MOSFET
  • BTS5090-2EKA |
    PROFET™ + 12V | automotive smart high-side switch
  • BTS7008-1EPP |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLE9261BQX |
    OPTIREG™ Mid-Range+ SBC
  • BTS7012-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7004-1EPP |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7040-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • IPZ40N04S5-5R4 |
    Automotive MOSFET

1
2
3
4
5

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Logic Signal Switches
Product Number BTS50010-1TAD
Product Name Power - Smart power switches - High-side switches - Power PROFET™ + 12/24/48V | Automotive smart high-side switch - BTS50010-1TAD
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - High-side switches - PROFET™ Wire Guard 12V | Automotive smart high-side switch - BTG70013A-1ESW - BTG70013A-1ESW - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type PG-TSDSO-24
View Details