Infineon Technologies AG Power - Smart power switches - High-side switches - PROFET™ Industrial | Smart high-side switch - ISP752T ISP752T

Description
High side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Benefits μC compatible power switch with diagnostic feedback for 12 V, 24 V and 42 V DC grounded loads in industrial applications All types of resistive, inductive and capacitve loads Replaces electromechanical relays, fuses and discrete circuits Applications Automotive head unit Designers who used this product also designed with FM25CL64B-GTR | F-RAM (Ferroelectric RAM) BSS83P | Small signal/small power MOSFET BSL606SN | Small signal/small power MOSFET 2N7002DW | Small signal/small power MOSFET ISS17EP06LM | P-Channel Power MOSFET FM25CL64B-GTR | F-RAM (Ferroelectric RAM) BSS83P | Small signal/small power MOSFET BSL606SN | Small signal/small power MOSFET 2N7002DW | Small signal/small power MOSFET ISS17EP06LM | P-Channel Power MOSFET FM25CL64B-GTR | F-RAM (Ferroelectric RAM) BSS83P | Small signal/small power MOSFET BSL606SN | Small signal/small power MOSFET 1 2
Request a Quote Datasheet
Description
High side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Benefits μC compatible power switch with diagnostic feedback for 12 V, 24 V and 42 V DC grounded loads in industrial applications All types of resistive, inductive and capacitve loads Replaces electromechanical relays, fuses and discrete circuits Applications Automotive head unit Designers who used this product also designed with FM25CL64B-GTR | F-RAM (Ferroelectric RAM) BSS83P | Small signal/small power MOSFET BSL606SN | Small signal/small power MOSFET 2N7002DW | Small signal/small power MOSFET ISS17EP06LM | P-Channel Power MOSFET FM25CL64B-GTR | F-RAM (Ferroelectric RAM) BSS83P | Small signal/small power MOSFET BSL606SN | Small signal/small power MOSFET 2N7002DW | Small signal/small power MOSFET ISS17EP06LM | P-Channel Power MOSFET FM25CL64B-GTR | F-RAM (Ferroelectric RAM) BSS83P | Small signal/small power MOSFET BSL606SN | Small signal/small power MOSFET 1 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - High-side switches - PROFET™ Industrial | Smart high-side switch - ISP752T - ISP752T - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - High-side switches - PROFET™ Industrial | Smart high-side switch - ISP752T
ISP752T
Power - Smart power switches - High-side switches - PROFET™ Industrial | Smart high-side switch - ISP752T ISP752T
High side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Benefits μC compatible power switch with diagnostic feedback for 12 V, 24 V and 42 V DC grounded loads in industrial applications All types of resistive, inductive and capacitve loads Replaces electromechanical relays, fuses and discrete circuits Applications Automotive head unit Designers who used this product also designed with FM25CL64B-GTR | F-RAM (Ferroelectric RAM) BSS83P | Small signal/small power MOSFET BSL606SN | Small signal/small power MOSFET 2N7002DW | Small signal/small power MOSFET ISS17EP06LM | P-Channel Power MOSFET FM25CL64B-GTR | F-RAM (Ferroelectric RAM) BSS83P | Small signal/small power MOSFET BSL606SN | Small signal/small power MOSFET 2N7002DW | Small signal/small power MOSFET ISS17EP06LM | P-Channel Power MOSFET FM25CL64B-GTR | F-RAM (Ferroelectric RAM) BSS83P | Small signal/small power MOSFET BSL606SN | Small signal/small power MOSFET 1 2

High side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions.

Benefits

  • μC compatible power switch with diagnostic feedback for 12 V, 24 V and 42 V DC grounded loads in industrial applications
  • All types of resistive, inductive and capacitve loads
  • Replaces electromechanical relays, fuses and discrete circuits

Applications

  • Automotive head unit

Designers who used this product also designed with


  • FM25CL64B-GTR |
    F-RAM (Ferroelectric RAM)
  • BSS83P |
    Small signal/small power MOSFET
  • BSL606SN |
    Small signal/small power MOSFET
  • 2N7002DW |
    Small signal/small power MOSFET
  • ISS17EP06LM |
    P-Channel Power MOSFET
  • FM25CL64B-GTR |
    F-RAM (Ferroelectric RAM)
  • BSS83P |
    Small signal/small power MOSFET
  • BSL606SN |
    Small signal/small power MOSFET
  • 2N7002DW |
    Small signal/small power MOSFET
  • ISS17EP06LM |
    P-Channel Power MOSFET
  • FM25CL64B-GTR |
    F-RAM (Ferroelectric RAM)
  • BSS83P |
    Small signal/small power MOSFET
  • BSL606SN |
    Small signal/small power MOSFET

1
2

Supplier's Site Datasheet
PMIC - PMIC - Power Distribution Switches, Load Drivers - ISP752T - 070227-ISP752T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - ISP752T
070227-ISP752T
PMIC - PMIC - Power Distribution Switches, Load Drivers - ISP752T 070227-ISP752T
Manufacturer: Infineon Technologies Win Source Part Number: 070227-ISP752T Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 1.3A Voltage - Load: 6 V to 52 V Rds On (Typ): 150 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: PG-DSO-8 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 070227-ISP752T
Packaging: Reel - TR
Features: Auto Restart
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 1.3A
Voltage - Load: 6 V to 52 V
Rds On (Typ): 150 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: PG-DSO-8
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG Win Source Electronics
Product Category Logic Signal Switches IC Analog Switches
Product Number ISP752T 070227-ISP752T
Product Name Power - Smart power switches - High-side switches - PROFET™ Industrial | Smart high-side switch - ISP752T PMIC - PMIC - Power Distribution Switches, Load Drivers - ISP752T
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - High-side switches - Classic PROFET™ 12V | Automotive smart high-side switch - BTS740S2 - BTS740S2 - Infineon Technologies AG
Specs
Standards and Certifications RoHS
tON 150000 ns
tOFF 200000 ns
View Details
2 suppliers
Power - Smart power switches - Low-Side Switches - Classic HITFET™ 24V | Automotive smart low-side switch - BTS141 - BTS141 - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 60 volts
tON 100000 ns
View Details