Infineon Technologies AG Power - Smart power switches - High-side switches - Classic PROFET™ 12V | Automotive smart high-side switch - BTS50060-1TEA BTS50060-1TEA

Description
Embedded in a PG-TO252-5-11 package, the BTS50060-1TEA is a 6mΩ single Smart High-Side Power Switch It is based on Smart power chip technology with P-channel vertical power MOFSET, providing protective and diagnostic functions. It is especially designed to drive loads in the harsh automotive environment. Summary of Features Reduced switching losses Optimized for EMC – low emission, high immunity Optimized for PWM frequencies of approx. 100Hz 3.3V and 5V compatible logic inputs Advanced analog load current sense signal supporting easy calibration for very high accuracy Embedded diagnostics features (e.g. open load detection at ON and OFF) Embedded diagnostics functions (e.g. over current shutdown, over temperature shutdown) Infineon® INTELLIGENT LATCH Green Product (RoHS compliant) AEC Qualified Benefits High load current capability High inrush current capability High energy capability Integrated protection functionality Integrated diagnosis functionality High sense current accuracy Potential Applications Automotive Body & Convenience Power Distribution Relay Replacement Fuse Replacement Heating Applications Designers who used this product also designed with SAK-TC297TC-96F300S BC | AURIX™ Family – TC29xT TLF80511EJ V50 | OPTIREG™ linear voltage regulators (LDO) IPD25N06S4L-30 | Automotive MOSFET SAL-TC387QP-160F300S AE AURIX™ Family – TC38xQP TLE7259-3GE | Automotive LIN transceivers BTN8962TA | MOTIX™ single half-bridge ICs for BDC motors TLE8110ED | FLEX BAS140W | Schottky Diodes TLF35584QVVS2 | OPTIREG™ PMIC IPB180P04P4-03 | Automotive MOSFET SAL-TC298TP-128F300N BC | AURIX™ Family – TC29xT BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch SAK-TC297T-96F300N BC | AURIX™ Family – TC29xT BSP752R | Classic PROFET™ 24V | automotive smart high-side switch BTS5045-1EJA | PROFET™ + 12V | automotive smart high-side switch TLE4254GA | OPTIREG™ linear voltage regulators (LDO) TLE4251D | OPTIREG™ linear voltage regulators (LDO) SAK-TC297TC-96F300S BC | AURIX™ Family – TC29xT TLF80511EJ V50 | OPTIREG™ linear voltage regulators (LDO) IPD25N06S4L-30 | Automotive MOSFET SAL-TC387QP-160F300S AE AURIX™ Family – TC38xQP TLE7259-3GE | Automotive LIN transceivers BTN8962TA | MOTIX™ single half-bridge ICs for BDC motors TLE8110ED | FLEX BAS140W | Schottky Diodes 1 2 3 4 5
Request a Quote Datasheet
Description
Embedded in a PG-TO252-5-11 package, the BTS50060-1TEA is a 6mΩ single Smart High-Side Power Switch It is based on Smart power chip technology with P-channel vertical power MOFSET, providing protective and diagnostic functions. It is especially designed to drive loads in the harsh automotive environment. Summary of Features Reduced switching losses Optimized for EMC – low emission, high immunity Optimized for PWM frequencies of approx. 100Hz 3.3V and 5V compatible logic inputs Advanced analog load current sense signal supporting easy calibration for very high accuracy Embedded diagnostics features (e.g. open load detection at ON and OFF) Embedded diagnostics functions (e.g. over current shutdown, over temperature shutdown) Infineon® INTELLIGENT LATCH Green Product (RoHS compliant) AEC Qualified Benefits High load current capability High inrush current capability High energy capability Integrated protection functionality Integrated diagnosis functionality High sense current accuracy Potential Applications Automotive Body & Convenience Power Distribution Relay Replacement Fuse Replacement Heating Applications Designers who used this product also designed with SAK-TC297TC-96F300S BC | AURIX™ Family – TC29xT TLF80511EJ V50 | OPTIREG™ linear voltage regulators (LDO) IPD25N06S4L-30 | Automotive MOSFET SAL-TC387QP-160F300S AE AURIX™ Family – TC38xQP TLE7259-3GE | Automotive LIN transceivers BTN8962TA | MOTIX™ single half-bridge ICs for BDC motors TLE8110ED | FLEX BAS140W | Schottky Diodes TLF35584QVVS2 | OPTIREG™ PMIC IPB180P04P4-03 | Automotive MOSFET SAL-TC298TP-128F300N BC | AURIX™ Family – TC29xT BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch SAK-TC297T-96F300N BC | AURIX™ Family – TC29xT BSP752R | Classic PROFET™ 24V | automotive smart high-side switch BTS5045-1EJA | PROFET™ + 12V | automotive smart high-side switch TLE4254GA | OPTIREG™ linear voltage regulators (LDO) TLE4251D | OPTIREG™ linear voltage regulators (LDO) SAK-TC297TC-96F300S BC | AURIX™ Family – TC29xT TLF80511EJ V50 | OPTIREG™ linear voltage regulators (LDO) IPD25N06S4L-30 | Automotive MOSFET SAL-TC387QP-160F300S AE AURIX™ Family – TC38xQP TLE7259-3GE | Automotive LIN transceivers BTN8962TA | MOTIX™ single half-bridge ICs for BDC motors TLE8110ED | FLEX BAS140W | Schottky Diodes 1 2 3 4 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - High-side switches - Classic PROFET™ 12V | Automotive smart high-side switch - BTS50060-1TEA - BTS50060-1TEA - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - High-side switches - Classic PROFET™ 12V | Automotive smart high-side switch - BTS50060-1TEA
BTS50060-1TEA
Power - Smart power switches - High-side switches - Classic PROFET™ 12V | Automotive smart high-side switch - BTS50060-1TEA BTS50060-1TEA
Embedded in a PG-TO252-5-11 package, the BTS50060-1TEA is a 6mΩ single Smart High-Side Power Switch It is based on Smart power chip technology with P-channel vertical power MOFSET, providing protective and diagnostic functions. It is especially designed to drive loads in the harsh automotive environment. Summary of Features Reduced switching losses Optimized for EMC – low emission, high immunity Optimized for PWM frequencies of approx. 100Hz 3.3V and 5V compatible logic inputs Advanced analog load current sense signal supporting easy calibration for very high accuracy Embedded diagnostics features (e.g. open load detection at ON and OFF) Embedded diagnostics functions (e.g. over current shutdown, over temperature shutdown) Infineon® INTELLIGENT LATCH Green Product (RoHS compliant) AEC Qualified Benefits High load current capability High inrush current capability High energy capability Integrated protection functionality Integrated diagnosis functionality High sense current accuracy Potential Applications Automotive Body & Convenience Power Distribution Relay Replacement Fuse Replacement Heating Applications Designers who used this product also designed with SAK-TC297TC-96F300S BC | AURIX™ Family – TC29xT TLF80511EJ V50 | OPTIREG™ linear voltage regulators (LDO) IPD25N06S4L-30 | Automotive MOSFET SAL-TC387QP-160F300S AE AURIX™ Family – TC38xQP TLE7259-3GE | Automotive LIN transceivers BTN8962TA | MOTIX™ single half-bridge ICs for BDC motors TLE8110ED | FLEX BAS140W | Schottky Diodes TLF35584QVVS2 | OPTIREG™ PMIC IPB180P04P4-03 | Automotive MOSFET SAL-TC298TP-128F300N BC | AURIX™ Family – TC29xT BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch SAK-TC297T-96F300N BC | AURIX™ Family – TC29xT BSP752R | Classic PROFET™ 24V | automotive smart high-side switch BTS5045-1EJA | PROFET™ + 12V | automotive smart high-side switch TLE4254GA | OPTIREG™ linear voltage regulators (LDO) TLE4251D | OPTIREG™ linear voltage regulators (LDO) SAK-TC297TC-96F300S BC | AURIX™ Family – TC29xT TLF80511EJ V50 | OPTIREG™ linear voltage regulators (LDO) IPD25N06S4L-30 | Automotive MOSFET SAL-TC387QP-160F300S AE AURIX™ Family – TC38xQP TLE7259-3GE | Automotive LIN transceivers BTN8962TA | MOTIX™ single half-bridge ICs for BDC motors TLE8110ED | FLEX BAS140W | Schottky Diodes 1 2 3 4 5

Embedded in a PG-TO252-5-11 package, the BTS50060-1TEA is a 6mΩ single Smart High-Side Power Switch

It is based on Smart power chip technology with P-channel vertical power MOFSET, providing protective and diagnostic functions. It is especially designed to drive loads in the harsh automotive environment.


Summary of Features

  • Reduced switching losses
  • Optimized for EMC – low emission, high immunity
  • Optimized for PWM frequencies of approx. 100Hz
  • 3.3V and 5V compatible logic inputs
  • Advanced analog load current sense signal supporting easy calibration for very high accuracy
  • Embedded diagnostics features (e.g. open load detection at ON and OFF)
  • Embedded diagnostics functions (e.g. over current shutdown, over temperature shutdown)
  • Infineon® INTELLIGENT LATCH
  • Green Product (RoHS compliant)
  • AEC Qualified

Benefits

  • High load current capability
  • High inrush current capability
  • High energy capability
  • Integrated protection functionality
  • Integrated diagnosis functionality
  • High sense current accuracy

Potential Applications

  • Automotive Body & Convenience
  • Power Distribution
  • Relay Replacement
  • Fuse Replacement
  • Heating Applications

Designers who used this product also designed with


  • SAK-TC297TC-96F300S BC |
    AURIX™ Family – TC29xT
  • TLF80511EJ V50 |
    OPTIREG™ linear voltage regulators (LDO)
  • IPD25N06S4L-30 |
    Automotive MOSFET
  • SAL-TC387QP-160F300S AE
    AURIX™ Family – TC38xQP
  • TLE7259-3GE |
    Automotive LIN transceivers
  • BTN8962TA |
    MOTIX™ single half-bridge ICs for BDC motors
  • TLE8110ED |
    FLEX
  • BAS140W |
    Schottky Diodes
  • TLF35584QVVS2 |
    OPTIREG™ PMIC
  • IPB180P04P4-03 |
    Automotive MOSFET
  • SAL-TC298TP-128F300N BC |
    AURIX™ Family – TC29xT
  • BTS7200-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7200-4EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • SAK-TC297T-96F300N BC |
    AURIX™ Family – TC29xT
  • BSP752R |
    Classic PROFET™ 24V | automotive smart high-side switch
  • BTS5045-1EJA |
    PROFET™ + 12V | automotive smart high-side switch
  • TLE4254GA |
    OPTIREG™ linear voltage regulators (LDO)
  • TLE4251D |
    OPTIREG™ linear voltage regulators (LDO)
  • SAK-TC297TC-96F300S BC |
    AURIX™ Family – TC29xT
  • TLF80511EJ V50 |
    OPTIREG™ linear voltage regulators (LDO)
  • IPD25N06S4L-30 |
    Automotive MOSFET
  • SAL-TC387QP-160F300S AE
    AURIX™ Family – TC38xQP
  • TLE7259-3GE |
    Automotive LIN transceivers
  • BTN8962TA |
    MOTIX™ single half-bridge ICs for BDC motors
  • TLE8110ED |
    FLEX
  • BAS140W |
    Schottky Diodes

1
2
3
4
5

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Logic Signal Switches
Product Number BTS50060-1TEA
Product Name Power - Smart power switches - High-side switches - Classic PROFET™ 12V | Automotive smart high-side switch - BTS50060-1TEA
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - High-side switches - Classic PROFET™ 12V | Automotive smart high-side switch - BTS740S2 - BTS740S2 - Infineon Technologies AG
Specs
Standards and Certifications RoHS
tON 150000 ns
tOFF 200000 ns
View Details
2 suppliers
Power - Smart power switches - High-side switches - Classic PROFET™ 24V | Automotive smart high-side switch - BTS5210G - BTS5210G - Infineon Technologies AG
Specs
Standards and Certifications RoHS
tON 250000 ns
tOFF 270000 ns
View Details
2 suppliers
Power - Smart power switches - High-side switches - PROFET™ Industrial | Smart high-side switch - ISP752R - ISP752R - Infineon Technologies AG
Specs
Standards and Certifications RoHS
tON 180000 ns
tOFF 200000 ns
View Details
2 suppliers