Infineon Technologies AG Power - Smart power switches - Multichannel SPI switches and controllers - TLE75080-ESD TLE75080-ESD

Description
The TLE75080-ESD is an eight channel high-side power switch in PG-TSDSO-24-21 package providing embedded protective functions It is specially designed to control relays and LEDs in automotive and industrial applications. A serial peripheral interface (SPI) is utilized for control and diagnosis of the loads as well as of the device. For direct control and PWM there are two input pins available connected to two outputs by default. Additional or different outputs can be controlled by the same input pins (programmable via SPI). Summary of Features 16-bit serial peripheral interface for control and diagnosis Daisy Chain capability SPI also compatible with 8-bit SPI devices 2 CMOS compatible parallel input pins with Input Mapping functionality Cranking capability down to VS = 3.0 V (supports LV124) Digital supply voltage range compatible with 3.3 V and 5 V microcontrollers Two independent battery feeds (VS1, VS2) for high-side channels Very low quiescent current (with usage of IDLE pin) Limp Home mode (with usage of IDLE and IN pins) Green Product (RoHS compliant) AEC Qualified Applications Automotive body control module (BCM) Automotive gateway Domain controller for ADAS and autonomous driving High-performance cockpit controller Programmable logic controller (PLC) Designers who used this product also designed with IAUC120N04S6N006 | Automotive MOSFET BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTN9990LV | MOTIX™ single half-bridge ICs for BDC motors BCR 402U E6433 | Linear LED Driver IC BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7030-2EPA | PROFET™ +2 12V | automotive smart high-side switch SAK-TC367DP-64F300S AA | AURIX™ Family – TC36xDP BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS71220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE9278BQX | OPTIREG™ Multi-CAN Power+ SBC BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7008-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS71040-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS7010-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7012-2EPA | PROFET™ +2 12V | automotive smart high-side switch IAUC120N04S6N006 | Automotive MOSFET BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTN9990LV | MOTIX™ single half-bridge ICs for BDC motors BCR 402U E6433 | Linear LED Driver IC BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7030-2EPA | PROFET™ +2 12V | automotive smart high-side switch SAK-TC367DP-64F300S AA | AURIX™ Family – TC36xDP 1 2 3 4 5
Request a Quote Datasheet
Description
The TLE75080-ESD is an eight channel high-side power switch in PG-TSDSO-24-21 package providing embedded protective functions It is specially designed to control relays and LEDs in automotive and industrial applications. A serial peripheral interface (SPI) is utilized for control and diagnosis of the loads as well as of the device. For direct control and PWM there are two input pins available connected to two outputs by default. Additional or different outputs can be controlled by the same input pins (programmable via SPI). Summary of Features 16-bit serial peripheral interface for control and diagnosis Daisy Chain capability SPI also compatible with 8-bit SPI devices 2 CMOS compatible parallel input pins with Input Mapping functionality Cranking capability down to VS = 3.0 V (supports LV124) Digital supply voltage range compatible with 3.3 V and 5 V microcontrollers Two independent battery feeds (VS1, VS2) for high-side channels Very low quiescent current (with usage of IDLE pin) Limp Home mode (with usage of IDLE and IN pins) Green Product (RoHS compliant) AEC Qualified Applications Automotive body control module (BCM) Automotive gateway Domain controller for ADAS and autonomous driving High-performance cockpit controller Programmable logic controller (PLC) Designers who used this product also designed with IAUC120N04S6N006 | Automotive MOSFET BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTN9990LV | MOTIX™ single half-bridge ICs for BDC motors BCR 402U E6433 | Linear LED Driver IC BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7030-2EPA | PROFET™ +2 12V | automotive smart high-side switch SAK-TC367DP-64F300S AA | AURIX™ Family – TC36xDP BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS71220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE9278BQX | OPTIREG™ Multi-CAN Power+ SBC BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7008-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS71040-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS7010-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7012-2EPA | PROFET™ +2 12V | automotive smart high-side switch IAUC120N04S6N006 | Automotive MOSFET BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTN9990LV | MOTIX™ single half-bridge ICs for BDC motors BCR 402U E6433 | Linear LED Driver IC BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7030-2EPA | PROFET™ +2 12V | automotive smart high-side switch SAK-TC367DP-64F300S AA | AURIX™ Family – TC36xDP 1 2 3 4 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - Multichannel SPI switches and controllers - TLE75080-ESD - TLE75080-ESD - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - Multichannel SPI switches and controllers - TLE75080-ESD
TLE75080-ESD
Power - Smart power switches - Multichannel SPI switches and controllers - TLE75080-ESD TLE75080-ESD
The TLE75080-ESD is an eight channel high-side power switch in PG-TSDSO-24-21 package providing embedded protective functions It is specially designed to control relays and LEDs in automotive and industrial applications. A serial peripheral interface (SPI) is utilized for control and diagnosis of the loads as well as of the device. For direct control and PWM there are two input pins available connected to two outputs by default. Additional or different outputs can be controlled by the same input pins (programmable via SPI). Summary of Features 16-bit serial peripheral interface for control and diagnosis Daisy Chain capability SPI also compatible with 8-bit SPI devices 2 CMOS compatible parallel input pins with Input Mapping functionality Cranking capability down to VS = 3.0 V (supports LV124) Digital supply voltage range compatible with 3.3 V and 5 V microcontrollers Two independent battery feeds (VS1, VS2) for high-side channels Very low quiescent current (with usage of IDLE pin) Limp Home mode (with usage of IDLE and IN pins) Green Product (RoHS compliant) AEC Qualified Applications Automotive body control module (BCM) Automotive gateway Domain controller for ADAS and autonomous driving High-performance cockpit controller Programmable logic controller (PLC) Designers who used this product also designed with IAUC120N04S6N006 | Automotive MOSFET BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTN9990LV | MOTIX™ single half-bridge ICs for BDC motors BCR 402U E6433 | Linear LED Driver IC BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7030-2EPA | PROFET™ +2 12V | automotive smart high-side switch SAK-TC367DP-64F300S AA | AURIX™ Family – TC36xDP BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS71220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE9278BQX | OPTIREG™ Multi-CAN Power+ SBC BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7008-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS71040-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS7010-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7012-2EPA | PROFET™ +2 12V | automotive smart high-side switch IAUC120N04S6N006 | Automotive MOSFET BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTN9990LV | MOTIX™ single half-bridge ICs for BDC motors BCR 402U E6433 | Linear LED Driver IC BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7030-2EPA | PROFET™ +2 12V | automotive smart high-side switch SAK-TC367DP-64F300S AA | AURIX™ Family – TC36xDP 1 2 3 4 5

The TLE75080-ESD is an eight channel high-side power switch in PG-TSDSO-24-21 package providing embedded protective functions

It is specially designed to control relays and LEDs in automotive and industrial applications. A serial peripheral interface (SPI) is utilized for control and diagnosis of the loads as well as of the device. For direct control and PWM there are two input pins available connected to two outputs by default. Additional or different outputs can be controlled by the same input pins (programmable via SPI).


Summary of Features

  • 16-bit serial peripheral interface for control and diagnosis
  • Daisy Chain capability SPI also compatible with 8-bit SPI devices
  • 2 CMOS compatible parallel input pins with Input Mapping functionality
  • Cranking capability down to VS = 3.0 V (supports LV124)
  • Digital supply voltage range compatible with 3.3 V and 5 V microcontrollers
  • Two independent battery feeds (VS1, VS2) for high-side channels
  • Very low quiescent current (with usage of IDLE pin)
  • Limp Home mode (with usage of IDLE and IN pins)
  • Green Product (RoHS compliant)
  • AEC Qualified

Applications

  • Automotive body control module (BCM)
  • Automotive gateway
  • Domain controller for ADAS and autonomous driving
  • High-performance cockpit controller
  • Programmable logic controller (PLC)

Designers who used this product also designed with


  • IAUC120N04S6N006 |
    Automotive MOSFET
  • BTS7080-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTN9990LV |
    MOTIX™ single half-bridge ICs for BDC motors
  • BCR 402U E6433 |
    Linear LED Driver IC
  • BTS7200-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7200-4EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7030-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • SAK-TC367DP-64F300S AA |
    AURIX™ Family – TC36xDP
  • BTS7120-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS71220-4ESA |
    SPOC™ +2 | multichannel serial interface high-side power controller
  • BTS7020-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLE9278BQX |
    OPTIREG™ Multi-CAN Power+ SBC
  • BTS7040-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7008-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS71040-4ESA |
    SPOC™ +2 | multichannel serial interface high-side power controller
  • BTS7010-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7012-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • IAUC120N04S6N006 |
    Automotive MOSFET
  • BTS7080-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTN9990LV |
    MOTIX™ single half-bridge ICs for BDC motors
  • BCR 402U E6433 |
    Linear LED Driver IC
  • BTS7200-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7200-4EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7030-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • SAK-TC367DP-64F300S AA |
    AURIX™ Family – TC36xDP

1
2
3
4
5

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Logic Signal Switches
Product Number TLE75080-ESD
Product Name Power - Smart power switches - Multichannel SPI switches and controllers - TLE75080-ESD
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - Low-Side Switches - HITFET™ + 24V | Automotive low-side switch - BTT3018EJ - BTT3018EJ - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 63 volts
tON 10000 ns
View Details
Power - Smart power switches - Low-Side Switches - Classic HITFET™ 24V | Automotive smart low-side switch - BTS141TC - BTS141TC - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 60 volts
tON 100000 ns
View Details
2 suppliers
Power - Smart power switches - Multichannel SPI switches and controllers - TLE7230R - TLE7230R - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type PG-DSO-36
View Details