Infineon Technologies AG Power - Smart power switches - High-side switches - PROFET™ + 24V | Automotive smart high-side switch - BTT6100-2ERA BTT6100-2ERA

Description
The power transistor is built by a N-channel vertical power MOSFET with charge pump. The device is integrated in Smart6 HV technology. It is specially designed to drive lamps up to 1x P21W 24V or 1x R10W 12V, as well as LEDs in the harsh automotive environment. Diagnostic. Summary of Features Dual channel device Very low stand-by current 3.3 V and 5 V compatible logic inputs Electrostatic discharge protection (ESD) Optimized electromagnetic compatibility Logic ground independent of load ground Very low power DMOS leakage current in OFF state Green product (RoHS compliant) and AEC qualified Potential Applications Suitable for resistive, inductive and capacitive loads Replaces electromechanical relays, fuses and discrete circuits Most suitable for loads with high inrush current, such as lamps Suitable for 12V and 24V Trucks and Transportation System Applications Automotive body control module (BCM) Automotive electric pumps and fans 12 V Automotive secondary power distribution unit Commercial, construction and agricultural vehicles (CAV) HVAC control module Designers who used this product also designed with BTS3046SDR | Classic HITFET™ 24V |automotive smart low-side switch TLF35584QVVS2 | OPTIREG™ PMIC SAK-TC275TC-64F200N DC | AURIX™ Family – TC27xT IPG20N06S4L-26 | Automotive MOSFET BTS3104SDR | Classic HITFET™ 24V |automotive smart low-side switch BSS84P | Small signal/small power MOSFET BFP460 | Low Noise RF Transistors TDA5240 | Wireless control receiver BTS5200-1ENA | PROFET™ + 12V | automotive smart high-side switch TLS105B0MB | OPTIREG™ linear voltage regulators (LDO) IRLML6401 | P-Channel Power MOSFET TLE9271QX V33 | OPTIREG™ DCDC SBC BTS3046SDR | Classic HITFET™ 24V |automotive smart low-side switch TLF35584QVVS2 | OPTIREG™ PMIC SAK-TC275TC-64F200N DC | AURIX™ Family – TC27xT IPG20N06S4L-26 | Automotive MOSFET BTS3104SDR | Classic HITFET™ 24V |automotive smart low-side switch BSS84P | Small signal/small power MOSFET BFP460 | Low Noise RF Transistors TDA5240 | Wireless control receiver 1 2 3
Request a Quote Datasheet
Description
The power transistor is built by a N-channel vertical power MOSFET with charge pump. The device is integrated in Smart6 HV technology. It is specially designed to drive lamps up to 1x P21W 24V or 1x R10W 12V, as well as LEDs in the harsh automotive environment. Diagnostic. Summary of Features Dual channel device Very low stand-by current 3.3 V and 5 V compatible logic inputs Electrostatic discharge protection (ESD) Optimized electromagnetic compatibility Logic ground independent of load ground Very low power DMOS leakage current in OFF state Green product (RoHS compliant) and AEC qualified Potential Applications Suitable for resistive, inductive and capacitive loads Replaces electromechanical relays, fuses and discrete circuits Most suitable for loads with high inrush current, such as lamps Suitable for 12V and 24V Trucks and Transportation System Applications Automotive body control module (BCM) Automotive electric pumps and fans 12 V Automotive secondary power distribution unit Commercial, construction and agricultural vehicles (CAV) HVAC control module Designers who used this product also designed with BTS3046SDR | Classic HITFET™ 24V |automotive smart low-side switch TLF35584QVVS2 | OPTIREG™ PMIC SAK-TC275TC-64F200N DC | AURIX™ Family – TC27xT IPG20N06S4L-26 | Automotive MOSFET BTS3104SDR | Classic HITFET™ 24V |automotive smart low-side switch BSS84P | Small signal/small power MOSFET BFP460 | Low Noise RF Transistors TDA5240 | Wireless control receiver BTS5200-1ENA | PROFET™ + 12V | automotive smart high-side switch TLS105B0MB | OPTIREG™ linear voltage regulators (LDO) IRLML6401 | P-Channel Power MOSFET TLE9271QX V33 | OPTIREG™ DCDC SBC BTS3046SDR | Classic HITFET™ 24V |automotive smart low-side switch TLF35584QVVS2 | OPTIREG™ PMIC SAK-TC275TC-64F200N DC | AURIX™ Family – TC27xT IPG20N06S4L-26 | Automotive MOSFET BTS3104SDR | Classic HITFET™ 24V |automotive smart low-side switch BSS84P | Small signal/small power MOSFET BFP460 | Low Noise RF Transistors TDA5240 | Wireless control receiver 1 2 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - High-side switches - PROFET™ + 24V | Automotive smart high-side switch - BTT6100-2ERA - BTT6100-2ERA - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - High-side switches - PROFET™ + 24V | Automotive smart high-side switch - BTT6100-2ERA
BTT6100-2ERA
Power - Smart power switches - High-side switches - PROFET™ + 24V | Automotive smart high-side switch - BTT6100-2ERA BTT6100-2ERA
The power transistor is built by a N-channel vertical power MOSFET with charge pump. The device is integrated in Smart6 HV technology. It is specially designed to drive lamps up to 1x P21W 24V or 1x R10W 12V, as well as LEDs in the harsh automotive environment. Diagnostic. Summary of Features Dual channel device Very low stand-by current 3.3 V and 5 V compatible logic inputs Electrostatic discharge protection (ESD) Optimized electromagnetic compatibility Logic ground independent of load ground Very low power DMOS leakage current in OFF state Green product (RoHS compliant) and AEC qualified Potential Applications Suitable for resistive, inductive and capacitive loads Replaces electromechanical relays, fuses and discrete circuits Most suitable for loads with high inrush current, such as lamps Suitable for 12V and 24V Trucks and Transportation System Applications Automotive body control module (BCM) Automotive electric pumps and fans 12 V Automotive secondary power distribution unit Commercial, construction and agricultural vehicles (CAV) HVAC control module Designers who used this product also designed with BTS3046SDR | Classic HITFET™ 24V |automotive smart low-side switch TLF35584QVVS2 | OPTIREG™ PMIC SAK-TC275TC-64F200N DC | AURIX™ Family – TC27xT IPG20N06S4L-26 | Automotive MOSFET BTS3104SDR | Classic HITFET™ 24V |automotive smart low-side switch BSS84P | Small signal/small power MOSFET BFP460 | Low Noise RF Transistors TDA5240 | Wireless control receiver BTS5200-1ENA | PROFET™ + 12V | automotive smart high-side switch TLS105B0MB | OPTIREG™ linear voltage regulators (LDO) IRLML6401 | P-Channel Power MOSFET TLE9271QX V33 | OPTIREG™ DCDC SBC BTS3046SDR | Classic HITFET™ 24V |automotive smart low-side switch TLF35584QVVS2 | OPTIREG™ PMIC SAK-TC275TC-64F200N DC | AURIX™ Family – TC27xT IPG20N06S4L-26 | Automotive MOSFET BTS3104SDR | Classic HITFET™ 24V |automotive smart low-side switch BSS84P | Small signal/small power MOSFET BFP460 | Low Noise RF Transistors TDA5240 | Wireless control receiver 1 2 3

The power transistor is built by a N-channel vertical power MOSFET with charge pump. The device is integrated in Smart6 HV technology. It is specially designed to drive lamps up to 1x P21W 24V or 1x R10W 12V, as well as LEDs in the harsh automotive environment.
Diagnostic.


Summary of Features

  • Dual channel device
  • Very low stand-by current
  • 3.3 V and 5 V compatible logic inputs
  • Electrostatic discharge protection (ESD)
  • Optimized electromagnetic compatibility
  • Logic ground independent of load ground
  • Very low power DMOS leakage current in OFF state
  • Green product (RoHS compliant) and AEC qualified

Potential Applications

  • Suitable for resistive, inductive and capacitive loads
  • Replaces electromechanical relays, fuses and discrete circuits
  • Most suitable for loads with high inrush current, such as lamps
  • Suitable for 12V and 24V Trucks and Transportation System

Applications

  • Automotive body control module (BCM)
  • Automotive electric pumps and fans 12 V
  • Automotive secondary power distribution unit
  • Commercial, construction and agricultural vehicles (CAV)
  • HVAC control module

Designers who used this product also designed with


  • BTS3046SDR |
    Classic HITFET™ 24V |automotive smart low-side switch
  • TLF35584QVVS2 |
    OPTIREG™ PMIC
  • SAK-TC275TC-64F200N DC |
    AURIX™ Family – TC27xT
  • IPG20N06S4L-26 |
    Automotive MOSFET
  • BTS3104SDR |
    Classic HITFET™ 24V |automotive smart low-side switch
  • BSS84P |
    Small signal/small power MOSFET
  • BFP460 |
    Low Noise RF Transistors
  • TDA5240 |
    Wireless control receiver
  • BTS5200-1ENA |
    PROFET™ + 12V | automotive smart high-side switch
  • TLS105B0MB |
    OPTIREG™ linear voltage regulators (LDO)
  • IRLML6401 |
    P-Channel Power MOSFET
  • TLE9271QX V33 |
    OPTIREG™ DCDC SBC
  • BTS3046SDR |
    Classic HITFET™ 24V |automotive smart low-side switch
  • TLF35584QVVS2 |
    OPTIREG™ PMIC
  • SAK-TC275TC-64F200N DC |
    AURIX™ Family – TC27xT
  • IPG20N06S4L-26 |
    Automotive MOSFET
  • BTS3104SDR |
    Classic HITFET™ 24V |automotive smart low-side switch
  • BSS84P |
    Small signal/small power MOSFET
  • BFP460 |
    Low Noise RF Transistors
  • TDA5240 |
    Wireless control receiver

1
2
3

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Logic Signal Switches
Product Number BTT6100-2ERA
Product Name Power - Smart power switches - High-side switches - PROFET™ + 24V | Automotive smart high-side switch - BTT6100-2ERA
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - Low-Side Switches - HITFET™ + 12V | Automotive low-side switch - BTF3050EJ - BTF3050EJ - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 40 volts
tON 2800 ns
View Details
Power - Smart power switches - High-side switches - PROFET™ Industrial | Smart high-side switch - ISP772T - ISP772T - Infineon Technologies AG
Specs
Standards and Certifications RoHS
tON 180000 ns
tOFF 230000 ns
View Details
2 suppliers