Infineon Technologies AG Power - Smart power switches - Multichannel SPI switches and controllers - TLE7233EM TLE7233EM

Description
TLE 7233EM is a four channel low-side relay switch (1Ω per channel) in PG-SSOP-24-5 package providing embedded protective function It is especially designed as a rely driver for automotive applicants. The 8 bit serial interface (SPI) is provided for control and diagnostics of the device and loads. The SPI interface provides daisy-chain capability The TLE 7233EM is equipped with an input pin that can be individually routed to the output control of each channel and therefore offer complete flexibility in design and PCB layout. The input multiplexer is controlled via SPI. The limp home pin (LHI) provides a simple use of the input pins; this enables a direct connection between the input pins and their corresponding outputs. The limp home function works under VDDA in order to ensure functionality even with a missing digital supply. Summary of Features 4 channel low side relay driver 8 bit SPI for diagnostics and control SPI providing Daisy Chain Capability Limp Home functionality Very wide range for digital Supply Voltage Four input pins provide flexible and straight forward PWM operation Stable behavior at under voltage Green product (RoHS complaint) AEC Qualified Benefits Less Microcontr. I/Os needed Protection of load and device Reduced PCB space Improved reliability less external components Cost savings Potential Applications Body Control Modules Door Modules ECU's Industrial Automation Relay and solenoid drive Stepper motor drive
Request a Quote Datasheet
Description
TLE 7233EM is a four channel low-side relay switch (1Ω per channel) in PG-SSOP-24-5 package providing embedded protective function It is especially designed as a rely driver for automotive applicants. The 8 bit serial interface (SPI) is provided for control and diagnostics of the device and loads. The SPI interface provides daisy-chain capability The TLE 7233EM is equipped with an input pin that can be individually routed to the output control of each channel and therefore offer complete flexibility in design and PCB layout. The input multiplexer is controlled via SPI. The limp home pin (LHI) provides a simple use of the input pins; this enables a direct connection between the input pins and their corresponding outputs. The limp home function works under VDDA in order to ensure functionality even with a missing digital supply. Summary of Features 4 channel low side relay driver 8 bit SPI for diagnostics and control SPI providing Daisy Chain Capability Limp Home functionality Very wide range for digital Supply Voltage Four input pins provide flexible and straight forward PWM operation Stable behavior at under voltage Green product (RoHS complaint) AEC Qualified Benefits Less Microcontr. I/Os needed Protection of load and device Reduced PCB space Improved reliability less external components Cost savings Potential Applications Body Control Modules Door Modules ECU's Industrial Automation Relay and solenoid drive Stepper motor drive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - Multichannel SPI switches and controllers - TLE7233EM - TLE7233EM - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - Multichannel SPI switches and controllers - TLE7233EM
TLE7233EM
Power - Smart power switches - Multichannel SPI switches and controllers - TLE7233EM TLE7233EM
TLE 7233EM is a four channel low-side relay switch (1Ω per channel) in PG-SSOP-24-5 package providing embedded protective function It is especially designed as a rely driver for automotive applicants. The 8 bit serial interface (SPI) is provided for control and diagnostics of the device and loads. The SPI interface provides daisy-chain capability The TLE 7233EM is equipped with an input pin that can be individually routed to the output control of each channel and therefore offer complete flexibility in design and PCB layout. The input multiplexer is controlled via SPI. The limp home pin (LHI) provides a simple use of the input pins; this enables a direct connection between the input pins and their corresponding outputs. The limp home function works under VDDA in order to ensure functionality even with a missing digital supply. Summary of Features 4 channel low side relay driver 8 bit SPI for diagnostics and control SPI providing Daisy Chain Capability Limp Home functionality Very wide range for digital Supply Voltage Four input pins provide flexible and straight forward PWM operation Stable behavior at under voltage Green product (RoHS complaint) AEC Qualified Benefits Less Microcontr. I/Os needed Protection of load and device Reduced PCB space Improved reliability less external components Cost savings Potential Applications Body Control Modules Door Modules ECU's Industrial Automation Relay and solenoid drive Stepper motor drive

TLE 7233EM is a four channel low-side relay switch (1Ω per channel) in PG-SSOP-24-5 package providing embedded protective function

It is especially designed as a rely driver for automotive applicants. The 8 bit serial interface (SPI) is provided for control and diagnostics of the device and loads. The SPI interface provides daisy-chain capability The TLE 7233EM is equipped with an input pin that can be individually routed to the output control of each channel and therefore offer complete flexibility in design and PCB layout. The input multiplexer is controlled via SPI. The limp home pin (LHI) provides a simple use of the input pins; this enables a direct connection between the input pins and their corresponding outputs. The limp home function works under VDDA in order to ensure functionality even with a missing digital supply.


Summary of Features

  • 4 channel low side relay driver
  • 8 bit SPI for diagnostics and control
  • SPI providing Daisy Chain Capability
  • Limp Home functionality
  • Very wide range for digital Supply Voltage
  • Four input pins provide flexible and straight forward PWM operation
  • Stable behavior at under voltage
  • Green product (RoHS complaint)
  • AEC Qualified

Benefits

  • Less Microcontr. I/Os needed
  • Protection of load and device
  • Reduced PCB space
  • Improved reliability
  • less external components
  • Cost savings

Potential Applications

  • Body Control Modules
  • Door Modules
  • ECU's
  • Industrial Automation
  • Relay and solenoid drive
  • Stepper motor drive
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Logic Signal Switches
Product Number TLE7233EM
Product Name Power - Smart power switches - Multichannel SPI switches and controllers - TLE7233EM
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products