Infineon Technologies AG Power - Smart power switches - Low-Side Switches - HITFET™ + 12V | Automotive low-side switch - BTS3035EJ BTS3035EJ

Description
The BTS3035EJ is a 35 mΩ single channel Smart Low-Side Power Switch with in a PG-TDSO8-31 package providing embedded protective functions. The power transistor is built by an N-channel vertical power MOSFET. The device is monolithically integrated. The BTS3035EJ is automotive qualified and is optimizedfor 12 V automotive applications. Summary of Features Single channel device Very low output leakage current in OFF state Electrostatic discharge protection (ESD) Embedded protection functions (see below) ELV compliant package Green Product (RoHS compliant) AEC Qualified Potential Applications Suitable for resistive, inductive and capacitive loads Replaces electromechanical relays, fuses and discrete circuits Applications Automotive body control module (BCM) Automotive primary power distribution unit Automotive secondary power distribution unit Body electronics and power distribution Small 1-cylinder combustion engine solution Designers who used this product also designed with BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch TLE4284DV | OPTIREG™ linear voltage regulators (LDO) BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS70012-1ESP | PROFET™ +2 12V | automotive smart high-side switch BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS3410G | Classic HITFET™ 12V | automotive smart low-side switches BTS71040-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS7030-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7008-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS71220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller TLS850F2TA V50 | OPTIREG™ linear voltage regulators (LDO) BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE7259-3GE | Automotive LIN transceivers BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7012-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE9252VSK | Automotive CAN transceivers BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch TLE4284DV | OPTIREG™ linear voltage regulators (LDO) BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS70012-1ESP | PROFET™ +2 12V | automotive smart high-side switch BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS3410G | Classic HITFET™ 12V | automotive smart low-side switches BTS71040-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS7030-2EPA | PROFET™ +2 12V | automotive smart high-side switch 1 2 3 4 5
Request a Quote Datasheet
Description
The BTS3035EJ is a 35 mΩ single channel Smart Low-Side Power Switch with in a PG-TDSO8-31 package providing embedded protective functions. The power transistor is built by an N-channel vertical power MOSFET. The device is monolithically integrated. The BTS3035EJ is automotive qualified and is optimizedfor 12 V automotive applications. Summary of Features Single channel device Very low output leakage current in OFF state Electrostatic discharge protection (ESD) Embedded protection functions (see below) ELV compliant package Green Product (RoHS compliant) AEC Qualified Potential Applications Suitable for resistive, inductive and capacitive loads Replaces electromechanical relays, fuses and discrete circuits Applications Automotive body control module (BCM) Automotive primary power distribution unit Automotive secondary power distribution unit Body electronics and power distribution Small 1-cylinder combustion engine solution Designers who used this product also designed with BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch TLE4284DV | OPTIREG™ linear voltage regulators (LDO) BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS70012-1ESP | PROFET™ +2 12V | automotive smart high-side switch BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS3410G | Classic HITFET™ 12V | automotive smart low-side switches BTS71040-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS7030-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7008-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS71220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller TLS850F2TA V50 | OPTIREG™ linear voltage regulators (LDO) BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE7259-3GE | Automotive LIN transceivers BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7012-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE9252VSK | Automotive CAN transceivers BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch TLE4284DV | OPTIREG™ linear voltage regulators (LDO) BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS70012-1ESP | PROFET™ +2 12V | automotive smart high-side switch BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS3410G | Classic HITFET™ 12V | automotive smart low-side switches BTS71040-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS7030-2EPA | PROFET™ +2 12V | automotive smart high-side switch 1 2 3 4 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - Low-Side Switches - HITFET™ + 12V | Automotive low-side switch - BTS3035EJ - BTS3035EJ - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - Low-Side Switches - HITFET™ + 12V | Automotive low-side switch - BTS3035EJ
BTS3035EJ
Power - Smart power switches - Low-Side Switches - HITFET™ + 12V | Automotive low-side switch - BTS3035EJ BTS3035EJ
The BTS3035EJ is a 35 mΩ single channel Smart Low-Side Power Switch with in a PG-TDSO8-31 package providing embedded protective functions. The power transistor is built by an N-channel vertical power MOSFET. The device is monolithically integrated. The BTS3035EJ is automotive qualified and is optimizedfor 12 V automotive applications. Summary of Features Single channel device Very low output leakage current in OFF state Electrostatic discharge protection (ESD) Embedded protection functions (see below) ELV compliant package Green Product (RoHS compliant) AEC Qualified Potential Applications Suitable for resistive, inductive and capacitive loads Replaces electromechanical relays, fuses and discrete circuits Applications Automotive body control module (BCM) Automotive primary power distribution unit Automotive secondary power distribution unit Body electronics and power distribution Small 1-cylinder combustion engine solution Designers who used this product also designed with BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch TLE4284DV | OPTIREG™ linear voltage regulators (LDO) BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS70012-1ESP | PROFET™ +2 12V | automotive smart high-side switch BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS3410G | Classic HITFET™ 12V | automotive smart low-side switches BTS71040-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS7030-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7008-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS71220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller TLS850F2TA V50 | OPTIREG™ linear voltage regulators (LDO) BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE7259-3GE | Automotive LIN transceivers BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7012-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE9252VSK | Automotive CAN transceivers BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch TLE4284DV | OPTIREG™ linear voltage regulators (LDO) BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS70012-1ESP | PROFET™ +2 12V | automotive smart high-side switch BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS3410G | Classic HITFET™ 12V | automotive smart low-side switches BTS71040-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS7030-2EPA | PROFET™ +2 12V | automotive smart high-side switch 1 2 3 4 5

The BTS3035EJ is a 35 mΩ single channel Smart Low-Side Power Switch with in a PG-TDSO8-31 package providing embedded protective functions.

The power transistor is built by an N-channel vertical power MOSFET. The device is monolithically integrated. The BTS3035EJ is automotive qualified and is optimizedfor 12 V automotive applications.


Summary of Features

  • Single channel device
  • Very low output leakage current in OFF state
  • Electrostatic discharge protection (ESD)
  • Embedded protection functions (see below)
  • ELV compliant package
  • Green Product (RoHS compliant)
  • AEC Qualified

Potential Applications

  • Suitable for resistive, inductive and capacitive loads
  • Replaces electromechanical relays, fuses and discrete circuits

Applications

  • Automotive body control module (BCM)
  • Automotive primary power distribution unit
  • Automotive secondary power distribution unit
  • Body electronics and power distribution
  • Small 1-cylinder combustion engine solution

Designers who used this product also designed with


  • BTS7012-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLE4284DV |
    OPTIREG™ linear voltage regulators (LDO)
  • BTS7008-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS70012-1ESP |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7080-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS3410G |
    Classic HITFET™ 12V | automotive smart low-side switches
  • BTS71040-4ESA |
    SPOC™ +2 | multichannel serial interface high-side power controller
  • BTS7030-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7040-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7008-1EPP |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS71220-4ESA |
    SPOC™ +2 | multichannel serial interface high-side power controller
  • TLS850F2TA V50 |
    OPTIREG™ linear voltage regulators (LDO)
  • BTS7020-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLE7259-3GE |
    Automotive LIN transceivers
  • BTS7040-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7012-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLE9252VSK |
    Automotive CAN transceivers
  • BTS7012-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLE4284DV |
    OPTIREG™ linear voltage regulators (LDO)
  • BTS7008-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS70012-1ESP |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7080-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS3410G |
    Classic HITFET™ 12V | automotive smart low-side switches
  • BTS71040-4ESA |
    SPOC™ +2 | multichannel serial interface high-side power controller
  • BTS7030-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch

1
2
3
4
5

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Logic Signal Switches
Product Number BTS3035EJ
Product Name Power - Smart power switches - Low-Side Switches - HITFET™ + 12V | Automotive low-side switch - BTS3035EJ
Standards and Certifications RoHS
Supply Voltage (VS) 40 volts
tON 115000 ns
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - Multichannel SPI switches and controllers - FLEX - TLE6228GP - TLE6228GP - Infineon Technologies AG
Specs
tON 80000 ns
tOFF 90000 ns
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details