Infineon Technologies AG Power - Smart power switches - Low-Side Switches - HITFET™ + 12V | Automotive low-side switch - BTS3125TF BTS3125TF

Description
The BTS3125TF is a 125 mΩ single channel Smart Low-Side Power Switch within a PG-T0252-3 package providing embedded protective functions. The power transistor is built by an N-channel vertical power MOSFET. The device is monolithically integrated. The BTS3125TF is automotive qualified and is optimized for 12 V automotive applications. Summary of Features Single channel device Very low output leakage current in OFF state Electrostatic discharge protection (ESD) Embedded protection functions (see below) Green Product (RoHS compliant) AEC Qualified Potential Applications Suitable for resistive, inductive and capacitive loads Replaces electromechanical relays, fuses and discrete circuits Applications Diesel direct injection General purpose motor drive - variating frequency and voltage Designers who used this product also designed with TLS710B0EJ V50 | OPTIREG™ linear voltage regulators (LDO) TLF35584QKVS1 | OPTIREG™ PMIC SAK-TC275TC-64F200N DC | AURIX™ Family – TC27xT BTS3800SL | Classic HITFET™ 12V | automotive smart low-side switches BTS3118N | Classic HITFET™ 12V | automotive smart low-side switches TLS202B1MBV33 | OPTIREG™ linear voltage regulators (LDO) BTS5090-1EJA | PROFET™ + 12V | automotive smart high-side switch TLS710B0EJ V50 | OPTIREG™ linear voltage regulators (LDO) TLF35584QKVS1 | OPTIREG™ PMIC SAK-TC275TC-64F200N DC | AURIX™ Family – TC27xT BTS3800SL | Classic HITFET™ 12V | automotive smart low-side switches BTS3118N | Classic HITFET™ 12V | automotive smart low-side switches TLS202B1MBV33 | OPTIREG™ linear voltage regulators (LDO) BTS5090-1EJA | PROFET™ + 12V | automotive smart high-side switch TLS710B0EJ V50 | OPTIREG™ linear voltage regulators (LDO) 1 2
Request a Quote Datasheet
Description
The BTS3125TF is a 125 mΩ single channel Smart Low-Side Power Switch within a PG-T0252-3 package providing embedded protective functions. The power transistor is built by an N-channel vertical power MOSFET. The device is monolithically integrated. The BTS3125TF is automotive qualified and is optimized for 12 V automotive applications. Summary of Features Single channel device Very low output leakage current in OFF state Electrostatic discharge protection (ESD) Embedded protection functions (see below) Green Product (RoHS compliant) AEC Qualified Potential Applications Suitable for resistive, inductive and capacitive loads Replaces electromechanical relays, fuses and discrete circuits Applications Diesel direct injection General purpose motor drive - variating frequency and voltage Designers who used this product also designed with TLS710B0EJ V50 | OPTIREG™ linear voltage regulators (LDO) TLF35584QKVS1 | OPTIREG™ PMIC SAK-TC275TC-64F200N DC | AURIX™ Family – TC27xT BTS3800SL | Classic HITFET™ 12V | automotive smart low-side switches BTS3118N | Classic HITFET™ 12V | automotive smart low-side switches TLS202B1MBV33 | OPTIREG™ linear voltage regulators (LDO) BTS5090-1EJA | PROFET™ + 12V | automotive smart high-side switch TLS710B0EJ V50 | OPTIREG™ linear voltage regulators (LDO) TLF35584QKVS1 | OPTIREG™ PMIC SAK-TC275TC-64F200N DC | AURIX™ Family – TC27xT BTS3800SL | Classic HITFET™ 12V | automotive smart low-side switches BTS3118N | Classic HITFET™ 12V | automotive smart low-side switches TLS202B1MBV33 | OPTIREG™ linear voltage regulators (LDO) BTS5090-1EJA | PROFET™ + 12V | automotive smart high-side switch TLS710B0EJ V50 | OPTIREG™ linear voltage regulators (LDO) 1 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - Low-Side Switches - HITFET™ + 12V | Automotive low-side switch - BTS3125TF - BTS3125TF - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - Low-Side Switches - HITFET™ + 12V | Automotive low-side switch - BTS3125TF
BTS3125TF
Power - Smart power switches - Low-Side Switches - HITFET™ + 12V | Automotive low-side switch - BTS3125TF BTS3125TF
The BTS3125TF is a 125 mΩ single channel Smart Low-Side Power Switch within a PG-T0252-3 package providing embedded protective functions. The power transistor is built by an N-channel vertical power MOSFET. The device is monolithically integrated. The BTS3125TF is automotive qualified and is optimized for 12 V automotive applications. Summary of Features Single channel device Very low output leakage current in OFF state Electrostatic discharge protection (ESD) Embedded protection functions (see below) Green Product (RoHS compliant) AEC Qualified Potential Applications Suitable for resistive, inductive and capacitive loads Replaces electromechanical relays, fuses and discrete circuits Applications Diesel direct injection General purpose motor drive - variating frequency and voltage Designers who used this product also designed with TLS710B0EJ V50 | OPTIREG™ linear voltage regulators (LDO) TLF35584QKVS1 | OPTIREG™ PMIC SAK-TC275TC-64F200N DC | AURIX™ Family – TC27xT BTS3800SL | Classic HITFET™ 12V | automotive smart low-side switches BTS3118N | Classic HITFET™ 12V | automotive smart low-side switches TLS202B1MBV33 | OPTIREG™ linear voltage regulators (LDO) BTS5090-1EJA | PROFET™ + 12V | automotive smart high-side switch TLS710B0EJ V50 | OPTIREG™ linear voltage regulators (LDO) TLF35584QKVS1 | OPTIREG™ PMIC SAK-TC275TC-64F200N DC | AURIX™ Family – TC27xT BTS3800SL | Classic HITFET™ 12V | automotive smart low-side switches BTS3118N | Classic HITFET™ 12V | automotive smart low-side switches TLS202B1MBV33 | OPTIREG™ linear voltage regulators (LDO) BTS5090-1EJA | PROFET™ + 12V | automotive smart high-side switch TLS710B0EJ V50 | OPTIREG™ linear voltage regulators (LDO) 1 2

The BTS3125TF is a 125 mΩ single channel Smart Low-Side Power Switch within a PG-T0252-3 package providing embedded protective functions.

The power transistor is built by an N-channel vertical power MOSFET. The device is monolithically integrated. The BTS3125TF is automotive qualified and is optimized for 12 V
automotive applications.


Summary of Features

  • Single channel device
  • Very low output leakage current in OFF state
  • Electrostatic discharge protection (ESD)
  • Embedded protection functions (see below)
  • Green Product (RoHS compliant)
  • AEC Qualified

Potential Applications

  • Suitable for resistive, inductive and capacitive loads
  • Replaces electromechanical relays, fuses and discrete circuits

Applications

  • Diesel direct injection
  • General purpose motor drive - variating frequency and voltage

Designers who used this product also designed with


  • TLS710B0EJ V50 |
    OPTIREG™ linear voltage regulators (LDO)
  • TLF35584QKVS1 |
    OPTIREG™ PMIC
  • SAK-TC275TC-64F200N DC |
    AURIX™ Family – TC27xT
  • BTS3800SL |
    Classic HITFET™ 12V | automotive smart low-side switches
  • BTS3118N |
    Classic HITFET™ 12V | automotive smart low-side switches
  • TLS202B1MBV33 |
    OPTIREG™ linear voltage regulators (LDO)
  • BTS5090-1EJA |
    PROFET™ + 12V | automotive smart high-side switch
  • TLS710B0EJ V50 |
    OPTIREG™ linear voltage regulators (LDO)
  • TLF35584QKVS1 |
    OPTIREG™ PMIC
  • SAK-TC275TC-64F200N DC |
    AURIX™ Family – TC27xT
  • BTS3800SL |
    Classic HITFET™ 12V | automotive smart low-side switches
  • BTS3118N |
    Classic HITFET™ 12V | automotive smart low-side switches
  • TLS202B1MBV33 |
    OPTIREG™ linear voltage regulators (LDO)
  • BTS5090-1EJA |
    PROFET™ + 12V | automotive smart high-side switch
  • TLS710B0EJ V50 |
    OPTIREG™ linear voltage regulators (LDO)

1
2

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Logic Signal Switches
Product Number BTS3125TF
Product Name Power - Smart power switches - Low-Side Switches - HITFET™ + 12V | Automotive low-side switch - BTS3125TF
Standards and Certifications RoHS
Supply Voltage (VS) 40 volts
tON 115000 ns
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - High-side switches - PROFET™ Industrial | Smart high-side switch - ITS428L2 - ITS428L2 - Infineon Technologies AG
Specs
Standards and Certifications RoHS
tON 200000 ns
tOFF 200000 ns
View Details
2 suppliers
Power - Smart power switches - Low-Side Switches - Classic HITFET™ 12V | Automotive smart low-side switch - BTS3800SL - BTS3800SL - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 41 volts
tON 5000 ns
View Details