P-channel enhancement mode MOSFET with -60 V drain-source voltage and -0.15 A continuous drain current, packaged in SOT-323 (PG-SOT-323). The device has a drain-source on-state resistance of 8 Ω at -10 V gate-source voltage and is avalanche rated with a single-pulse energy of 2.61 mJ. It is qualified to AEC-Q101 and is halogen-free according to IEC 61249-2-21. Operating and storage temperature range is -55 °C to +150 °C.
P-channel enhancement mode Field-Effect Transistor (FET), -60 V, SOT-323
Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N- and P-Channel Small Signal MOSFETs that meet and exceed the highest quality requirements in well-known industry standard packages. With unmatched levels of reliability and manufacturing capacity these components are ideally suited for a wide variety of applications including LED Lighting, ADAS, body control units, SMPS and motor control.
Summary of Features
Benefits
Potential Applications
Applications
Designers who used this product also designed with
1
2
3
4
5
Manufacturer: Infineon Technologies
Win Source Part Number: 1154965-BSS84PW
Family Name: BSS84PW
Manufacturer Homepage: www.infineon.com
Alternative Parts (Cross-Reference): BSS84PWL6327XT; BSS84PW H6327; BSS84PWH6327XT;
Introduction Date: April 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
MOSFET P-CH 60V 150MA SOT323-3 Product overview: BSS84PW from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 150MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 150MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS84PW can be used for catalog matching and distributor lookup.
P-Channel 60V 150mA (Ta) 300mW (Ta) Surface Mount PG-SOT323
| Infineon Technologies AG | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|---|
| Product Category | Power MOSFET | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | BSS84PW | 1154965-BSS84PW | 278-BSS84PW | BSS84PWINTR-ND |
| Product Name | Small Signal/Small Power MOSFET | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS84PW | 60V 150MA MOSFET Transistor | Single FETs, MOSFETs |
| Polarity | P-Channel; P | P-Channel | ||
| Transistor Technology / Material | Si/SiC | |||
| rDS(on) | 8 ohms | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |