N-Channel Small Signal MOSFET 600 V in SOT223 package
Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and exceed the highest quality requirements in well-known industry standard packages. With unmatched levels of reliability and manufacturing capacity these components are ideally suited for a wide variety of applications including LED lighting, ADAS, body control units, SMPS and motor control.
Summary of Features
Enhancement mode
Logic level
Avalanche rated
Fast switching
Dv/dt rated
Pb-free lead-plating
RoHS compliant, halogen-free
Qualified according to automotive standards
PPAP capable
Benefits
Low RDS(on) provides higher efficiency and extends battery life
Small packages save PCB space
Best-in-class quality and reliability
Potential Applications
Automotive
Lighting
Battery management
Load switch
DC-DC
eMobility
Motor control
Telecom
Onboard charger
Applications
High-voltage DC-DC converter for electric vehicles
Industrial automation
On-board charging (OBC) for electric vehicles
Uninterruptible power supplies (UPS)
Designers who used this product also designed with
BSC014N06NS | N-Channel Power MOSFET
ICE3PCS01G | PFC-CCM (continuous conduction mode) ICs
ICE5QR2280BG | CoolSET™ Quasi Resonant
BSC028N06NS | N-Channel Power MOSFET
IPP60R022S7 | 500V-950V CoolMOS™ N-Channel Power MOSFET
IDL12G65C5 | CoolSiC™ Schottky Diodes
BSC010N04LSI | N-Channel Power MOSFET
1EDI60N12AF | Gate driver ICs
ICE2QR2280G-1 | CoolSET™ Quasi Resonant
AIMBG120R060M1 | Silicon Carbide MOSFET Discretes
AIMBG120R080M1 | Silicon Carbide MOSFET Discretes
BSS159N | N-Channel Depletion Mode MOSFET
IAUC41N06S5L100 | Automotive MOSFET
SAK-TC333LP-32F200F AA AURIX™ Family – TC33xLP
IPP65R095C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET
TLE9471-3ES V33 | OPTIREG™ Lite SBC
BSC016N06NS | N-Channel Power MOSFET
IPD50P04P4L-11 | Automotive MOSFET
2EDF7275F | Gate driver ICs
BSS308PE | Small signal/small power MOSFET
BSC014N06NS | N-Channel Power MOSFET
ICE3PCS01G | PFC-CCM (continuous conduction mode) ICs
ICE5QR2280BG | CoolSET™ Quasi Resonant
BSC028N06NS | N-Channel Power MOSFET
IPP60R022S7 | 500V-950V CoolMOS™ N-Channel Power MOSFET
IDL12G65C5 | CoolSiC™ Schottky Diodes
BSC010N04LSI | N-Channel Power MOSFET
1EDI60N12AF | Gate driver ICs
1 2 3 4 5
N-Channel Small Signal MOSFET 600 V in SOT223 package
Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and exceed the highest quality requirements in well-known industry standard packages. With unmatched levels of reliability and manufacturing capacity these components are ideally suited for a wide variety of applications including LED lighting, ADAS, body control units, SMPS and motor control.
Summary of Features
- Enhancement mode
- Logic level
- Avalanche rated
- Fast switching
- Dv/dt rated
- Pb-free lead-plating
- RoHS compliant, halogen-free
- Qualified according to automotive standards
- PPAP capable
Benefits
- Low RDS(on) provides higher efficiency and extends battery life
- Small packages save PCB space
- Best-in-class quality and reliability
Potential Applications
- Automotive
- Lighting
- Battery management
- Load switch
- DC-DC
- eMobility
- Motor control
- Telecom
- Onboard charger
Applications
- High-voltage DC-DC converter for electric vehicles
- Industrial automation
- On-board charging (OBC) for electric vehicles
- Uninterruptible power supplies (UPS)
Designers who used this product also designed with
- BSC014N06NS |
N-Channel Power MOSFET
- ICE3PCS01G |
PFC-CCM (continuous conduction mode) ICs
- ICE5QR2280BG |
CoolSET™ Quasi Resonant
- BSC028N06NS |
N-Channel Power MOSFET
- IPP60R022S7 |
500V-950V CoolMOS™ N-Channel Power MOSFET
- IDL12G65C5 |
CoolSiC™ Schottky Diodes
- BSC010N04LSI |
N-Channel Power MOSFET
- 1EDI60N12AF |
Gate driver ICs
- ICE2QR2280G-1 |
CoolSET™ Quasi Resonant
- AIMBG120R060M1 |
Silicon Carbide MOSFET Discretes
- AIMBG120R080M1 |
Silicon Carbide MOSFET Discretes
- BSS159N |
N-Channel Depletion Mode MOSFET
- IAUC41N06S5L100 |
Automotive MOSFET
- SAK-TC333LP-32F200F AA
AURIX™ Family – TC33xLP
- IPP65R095C7 |
500V-950V CoolMOS™ N-Channel Power MOSFET
- TLE9471-3ES V33 |
OPTIREG™ Lite SBC
- BSC016N06NS |
N-Channel Power MOSFET
- IPD50P04P4L-11 |
Automotive MOSFET
- 2EDF7275F |
Gate driver ICs
- BSS308PE |
Small signal/small power MOSFET
- BSC014N06NS |
N-Channel Power MOSFET
- ICE3PCS01G |
PFC-CCM (continuous conduction mode) ICs
- ICE5QR2280BG |
CoolSET™ Quasi Resonant
- BSC028N06NS |
N-Channel Power MOSFET
- IPP60R022S7 |
500V-950V CoolMOS™ N-Channel Power MOSFET
- IDL12G65C5 |
CoolSiC™ Schottky Diodes
- BSC010N04LSI |
N-Channel Power MOSFET
- 1EDI60N12AF |
Gate driver ICs
1
2
3
4
5