OptiMOS™ 40V is a perfect choice for synchronous rectification in switched mode power supplies (SMPS) such as those found in servers and desktops. In addition these devices can be used for a broad range of industrial applications including motor control and fast switching DC-DC converter.
Summary of Features
Excellent gate charge x R DS(on) product (FOM)
Very low on-resistance R DS(on)
Ideal for fast switching applictions
RoHS compliant - halogen free
MSL1 rated
Benefits
Highest system efficiency
Less paralleling required
Increased power density
System cost reduction
Very low voltage overshoot
Potential Applications
Synchronous rectification
Isolated DC-DC converters
Motor control
Or-ing switches
Designers who used this product also designed with
BSC057N08NS3 G | N-Channel Power MOSFET
BSC360N15NS3 G | N-Channel Power MOSFET
ICE2PCS01G | PFC-CCM (continuous conduction mode) ICs
ICE2PCS02G | PFC-CCM (continuous conduction mode) ICs
BSD235N | Small Signal/Small Power MOSFET
BSC160N15NS5 | N-Channel Power MOSFET
2EDS8265H | Gate Driver ICs
XMC1302-T038X0200 AB 32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0
IRF7416 | P-Channel Power MOSFET
BSC320N20NS3 G | N-Channel Power MOSFET
IPP60R170CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET
IPP110N20N3 G | N-Channel Power MOSFET
ICE2QR2280G | Quasi Resonant CoolSET™
BSC028N06LS3 G | N-Channel Power MOSFET
IPP65R190CFD | 500V-950V CoolMOS™ N-Channel Power MOSFET
BSC042NE7NS3 G | N-Channel Power MOSFET
BSC047N08NS3 G | N-Channel Power MOSFET
BSC060N10NS3 G | N-Channel Power MOSFET
IDH06G65C6 | CoolSiC™ Schottky Diodes
BAS70-04W | Schottky Diodes
BSC057N08NS3 G | N-Channel Power MOSFET
BSC360N15NS3 G | N-Channel Power MOSFET
ICE2PCS01G | PFC-CCM (continuous conduction mode) ICs
ICE2PCS02G | PFC-CCM (continuous conduction mode) ICs
BSD235N | Small Signal/Small Power MOSFET
BSC160N15NS5 | N-Channel Power MOSFET
2EDS8265H | Gate Driver ICs
XMC1302-T038X0200 AB 32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0
1 2 3 4 5
OptiMOS™ 40V is a perfect choice for synchronous rectification in switched mode power supplies (SMPS) such as those found in servers and desktops. In addition these devices can be used for a broad range of industrial applications including motor control and fast switching DC-DC converter.
Summary of Features
- Excellent gate charge x R DS(on) product (FOM)
- Very low on-resistance R DS(on)
- Ideal for fast switching applictions
- RoHS compliant - halogen free
- MSL1 rated
Benefits
- Highest system efficiency
- Less paralleling required
- Increased power density
- System cost reduction
- Very low voltage overshoot
Potential Applications
- Synchronous rectification
- Isolated DC-DC converters
- Motor control
- Or-ing switches
Designers who used this product also designed with
- BSC057N08NS3 G |
N-Channel Power MOSFET
- BSC360N15NS3 G |
N-Channel Power MOSFET
- ICE2PCS01G |
PFC-CCM (continuous conduction mode) ICs
- ICE2PCS02G |
PFC-CCM (continuous conduction mode) ICs
- BSD235N |
Small Signal/Small Power MOSFET
- BSC160N15NS5 |
N-Channel Power MOSFET
- 2EDS8265H |
Gate Driver ICs
- XMC1302-T038X0200 AB
32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0
- IRF7416 |
P-Channel Power MOSFET
- BSC320N20NS3 G |
N-Channel Power MOSFET
- IPP60R170CFD7 |
500V-950V CoolMOS™ N-Channel Power MOSFET
- IPP110N20N3 G |
N-Channel Power MOSFET
- ICE2QR2280G |
Quasi Resonant CoolSET™
- BSC028N06LS3 G |
N-Channel Power MOSFET
- IPP65R190CFD |
500V-950V CoolMOS™ N-Channel Power MOSFET
- BSC042NE7NS3 G |
N-Channel Power MOSFET
- BSC047N08NS3 G |
N-Channel Power MOSFET
- BSC060N10NS3 G |
N-Channel Power MOSFET
- IDH06G65C6 |
CoolSiC™ Schottky Diodes
- BAS70-04W |
Schottky Diodes
- BSC057N08NS3 G |
N-Channel Power MOSFET
- BSC360N15NS3 G |
N-Channel Power MOSFET
- ICE2PCS01G |
PFC-CCM (continuous conduction mode) ICs
- ICE2PCS02G |
PFC-CCM (continuous conduction mode) ICs
- BSD235N |
Small Signal/Small Power MOSFET
- BSC160N15NS5 |
N-Channel Power MOSFET
- 2EDS8265H |
Gate Driver ICs
- XMC1302-T038X0200 AB
32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0
1
2
3
4
5