Infineon Technologies AG Low Noise Amplifier MMICs - LTE / 3G LNAs BGA8V1BN6

Description
Low noise amplifier MMICs for mobile cellular systems: UMTS, HSPA/+ and LTE Infineon 3G/4G LNA MMICs (Monolithic Microwave Integrated Circuit) are designed to optimize the sensitivity of mobile cellular systems. This allows to extend the area of highest data traffic for UMTS, HSPA, HSPA + and LTE also distant from the next base station and enables highest network efficiency by reduced transmission power and lowest bit error rates. The MMICs contain gain-switching, biasing and matching circuitry and thus allowing an easy implementation into the RF design. A wide variety of solutions from single to quad LNAs in very small standard IC packages optimized for the standard cellular frequency bands addresses the individual customer needs. Highly linear LNAs with bypass enable MIMO (Multiple-Input/Mult iple-Output) reception also on the main path with high power transmit signals. Infineon LNAs are used in many reference designs of chipset vendors but can also be found in customized solutions to compensate losses from the antenna to the transceiver in complex multi-band frond end implementations or long signal lines from distributed antennas - or to improve the own system performance beyond the standard. Customer benefits: Low NF, high linearity and low current consumption that enhances the signal receiving sensitivity and improves data transfer rate Have Pin-to-pin compatible families that products can easily be implemented in new project based on same PCB design Smallest package in the industry, increased system integration and reduce the product power consumption. No bond wires that avoid the interference caused by bond wires and further reduce the product dimension High linearity LNAs for use in transmit path (MIMO systems)
Request a Quote Datasheet
Description
Low noise amplifier MMICs for mobile cellular systems: UMTS, HSPA/+ and LTE Infineon 3G/4G LNA MMICs (Monolithic Microwave Integrated Circuit) are designed to optimize the sensitivity of mobile cellular systems. This allows to extend the area of highest data traffic for UMTS, HSPA, HSPA + and LTE also distant from the next base station and enables highest network efficiency by reduced transmission power and lowest bit error rates. The MMICs contain gain-switching, biasing and matching circuitry and thus allowing an easy implementation into the RF design. A wide variety of solutions from single to quad LNAs in very small standard IC packages optimized for the standard cellular frequency bands addresses the individual customer needs. Highly linear LNAs with bypass enable MIMO (Multiple-Input/Mult iple-Output) reception also on the main path with high power transmit signals. Infineon LNAs are used in many reference designs of chipset vendors but can also be found in customized solutions to compensate losses from the antenna to the transceiver in complex multi-band frond end implementations or long signal lines from distributed antennas - or to improve the own system performance beyond the standard. Customer benefits: Low NF, high linearity and low current consumption that enhances the signal receiving sensitivity and improves data transfer rate Have Pin-to-pin compatible families that products can easily be implemented in new project based on same PCB design Smallest package in the industry, increased system integration and reduce the product power consumption. No bond wires that avoid the interference caused by bond wires and further reduce the product dimension High linearity LNAs for use in transmit path (MIMO systems)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Noise Amplifier MMICs - LTE / 3G LNAs - BGA8V1BN6 - Infineon Technologies AG
Neubiberg, Germany
Low Noise Amplifier MMICs - LTE / 3G LNAs
BGA8V1BN6
Low Noise Amplifier MMICs - LTE / 3G LNAs BGA8V1BN6
Low noise amplifier MMICs for mobile cellular systems: UMTS, HSPA/+ and LTE Infineon 3G/4G LNA MMICs (Monolithic Microwave Integrated Circuit) are designed to optimize the sensitivity of mobile cellular systems. This allows to extend the area of highest data traffic for UMTS, HSPA, HSPA + and LTE also distant from the next base station and enables highest network efficiency by reduced transmission power and lowest bit error rates. The MMICs contain gain-switching, biasing and matching circuitry and thus allowing an easy implementation into the RF design. A wide variety of solutions from single to quad LNAs in very small standard IC packages optimized for the standard cellular frequency bands addresses the individual customer needs. Highly linear LNAs with bypass enable MIMO (Multiple-Input/Mult iple-Output) reception also on the main path with high power transmit signals. Infineon LNAs are used in many reference designs of chipset vendors but can also be found in customized solutions to compensate losses from the antenna to the transceiver in complex multi-band frond end implementations or long signal lines from distributed antennas - or to improve the own system performance beyond the standard. Customer benefits: Low NF, high linearity and low current consumption that enhances the signal receiving sensitivity and improves data transfer rate Have Pin-to-pin compatible families that products can easily be implemented in new project based on same PCB design Smallest package in the industry, increased system integration and reduce the product power consumption. No bond wires that avoid the interference caused by bond wires and further reduce the product dimension High linearity LNAs for use in transmit path (MIMO systems)

Low noise amplifier MMICs for mobile cellular systems: UMTS, HSPA/+ and LTE

Infineon 3G/4G LNA MMICs (Monolithic Microwave Integrated Circuit) are designed to optimize the sensitivity of mobile cellular systems. This allows to extend the area of highest data traffic for UMTS, HSPA, HSPA + and LTE also distant from the next base station and enables highest network efficiency by reduced transmission power and lowest bit error rates. The MMICs contain gain-switching, biasing and matching circuitry and thus allowing an easy implementation into the RF design. A wide variety of solutions from single to quad LNAs in very small standard IC packages optimized for the standard cellular frequency bands addresses the individual customer needs. Highly linear LNAs with bypass enable MIMO (Multiple-Input/Multiple-Output) reception also on the main path with high power transmit signals. Infineon LNAs are used in many reference designs of chipset vendors but can also be found in customized solutions to compensate losses from the antenna to the transceiver in complex multi-band frond end implementations or long signal lines from distributed antennas - or to improve the own system performance beyond the standard.

Customer benefits:

  • Low NF, high linearity and low current consumption that enhances the signal receiving sensitivity and improves data transfer rate
  • Have Pin-to-pin compatible families that products can easily be implemented in new project based on same PCB design
  • Smallest package in the industry, increased system integration and reduce the product power consumption.
  • No bond wires that avoid the interference caused by bond wires and further reduce the product dimension
  • High linearity LNAs for use in transmit path (MIMO systems)
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category RF Amplifiers
Product Number BGA8V1BN6
Product Name Low Noise Amplifier MMICs - LTE / 3G LNAs
Amplifier Type Low Noise Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range 3300 to 3800 MHz
Maximum Gain 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA8L1BN6E6327XTSA1-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 703 to 960 MHz
Output Power 8 dBm
View Details
2 suppliers
RF and Wireless - RF Amplifiers - 1373224-BGA9C1MN9E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 4400 to 5000 MHz
Minimum Gain 20.5 dB
View Details
5 suppliers
RF Amplifiers - 448-BGM787U50E6327XUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 5G, LTE
Frequency Range 600 to 2700 MHz
View Details
RF Amplifiers - BGA461E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications GPS
Frequency Range 1575 MHz
View Details
2 suppliers