Qorvo RF Amplifiers QPL9096TR7

Description
1.7-2.7 GHZ ULTRA LOW-NOISE BYPA
Request a Quote Datasheet
Description
1.7-2.7 GHZ ULTRA LOW-NOISE BYPA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-QPL9096TR7CT-ND - DigiKey
Thief River Falls, MN, United States
1.7-2.7 GHZ ULTRA LOW-NOISE BYPA

1.7-2.7 GHZ ULTRA LOW-NOISE BYPA

Buy Now Datasheet
RF Amplifiers - 2312-QPL9096TR7TR-ND - DigiKey
Thief River Falls, MN, United States
1.7-2.7 GHZ ULTRA LOW-NOISE BYPA

1.7-2.7 GHZ ULTRA LOW-NOISE BYPA

Buy Now Datasheet
RF Amplifiers - 2312-QPL9096TR7DKR-ND - DigiKey
Thief River Falls, MN, United States
1.7-2.7 GHZ ULTRA LOW-NOISE BYPA

1.7-2.7 GHZ ULTRA LOW-NOISE BYPA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-QPL9096TR7CT-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications FDD, TDD
Frequency Range 1700 to 2700 MHz
Minimum Gain 26.5 dB
Maximum Gain 26.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

APM-7099SM, 0.01-20 GHz Surface Mount Low Phase Noise Amplifier - APM-7099SM - Marki Microwave LLC
Specs
Frequency Range 10 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Low Noise Amplifier Systems - NLAS-500-18000-45-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 500 to 18000 MHz
Minimum Gain 45 dB
View Details
RF Amplifiers - NLB-310-T1 - 790722-NLB-310-T1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 0.0 to 10000 MHz
Minimum Gain 8.5 to ? dB
View Details
2 suppliers