Infineon Technologies AG RF Amplifiers - BGA616H6327 BGA616H6327

Description
Manufacturer: Infineon Technologies Win Source Part Number: 709742-BGA616H6327 Manufacturer Homepage: www.infineon.com Reference case: SOT143 Reference Date Code: 1309+ Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 709742-BGA616H6327 Manufacturer Homepage: www.infineon.com Reference case: SOT143 Reference Date Code: 1309+ Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - BGA616H6327
709742-BGA616H6327
RF Amplifiers - BGA616H6327 709742-BGA616H6327
Manufacturer: Infineon Technologies Win Source Part Number: 709742-BGA616H6327 Manufacturer Homepage: www.infineon.com Reference case: SOT143 Reference Date Code: 1309+ Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 709742-BGA616H6327
Manufacturer Homepage: www.infineon.com
Reference case: SOT143
Reference Date Code: 1309+
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 709742-BGA616H6327
Product Name RF Amplifiers - BGA616H6327
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - MHW1815 - 884620-MHW1815 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
2-20 GHz Broadband, Low DC Power, Low Noise Amplifier - ADM-10699PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 2000 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details
GPS / GLONASS / COMPASS LNA - BGA924N6 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Minimum Gain 16.2 dB
Maximum Gain 16.2 dB
View Details
Low Noise Amplifiers - NLA-2000-18000-18-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 18000 MHz
Minimum Gain 18 dB
View Details