Infineon Technologies AG RF Amplifiers BGA 734L16 E6327

Description
RF Amplifier IC UMTS 800MHz, 1.9GHz, 2.1GHz TSLP-16-1
Request a Quote Datasheet
Description
RF Amplifier IC UMTS 800MHz, 1.9GHz, 2.1GHz TSLP-16-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - BGA734L16E6327TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
BGA734L16E6327TR-ND
RF Amplifiers BGA734L16E6327TR-ND
RF Amplifier IC UMTS 800MHz, 1.9GHz, 2.1GHz TSLP-16-1

RF Amplifier IC UMTS 800MHz, 1.9GHz, 2.1GHz TSLP-16-1

Buy Now Datasheet
RF Amplifiers - BGA 734L16 E6327 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Amplifiers
BGA 734L16 E6327
RF Amplifiers BGA 734L16 E6327
RF Amplifier IC UMTS 800MHz, 1.9GHz, 2.1GHz TSLP-16-1

RF Amplifier IC UMTS 800MHz, 1.9GHz, 2.1GHz TSLP-16-1

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Amplifiers RF Amplifiers
Product Number BGA734L16E6327TR-ND BGA 734L16 E6327
Product Name RF Amplifiers RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications UMTS
Frequency Range 800 to 2100 MHz
Minimum Gain 16.5 dB
Maximum Gain 16.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
RF Amplifiers - PTMA080302MV1AUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; GSM, EDGE
Frequency Range 700 to 1000 MHz
View Details
2 suppliers
Detector Log Video Amplifiers(DLVAs) - NDLVA-12000-18000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 12000 to 18000 MHz
Output VSWR 2.2 :1
View Details
SMT MMIC, Low Noise, Medium Power, Linear Amplifier, 450 MHz to 2400 MHz, 50Ω, 5x5 mm QFN Style Package - DVGA1-242APP+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 450 to 2400 MHz
View Details