Infineon Technologies AG 65V 0.1A Bipolar Transistor BC846UPN E6327

Description
TRANS NPN/PNP 65V 0.1A SC74-6 Product overview: BC846UPN E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 0.1A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC846UPN E6327 can be used for catalog matching and distributor lookup.
Request a Quote
Description
TRANS NPN/PNP 65V 0.1A SC74-6 Product overview: BC846UPN E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 0.1A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC846UPN E6327 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

BC846UPN is a silicon NPN/PNP bipolar transistor array in SC74 package for AF input stage and driver applications. It features a collector-emitter voltage rating of 65 V, a continuous collector current of 100 mA, and a total power dissipation of 250 mW at case temperature ≤ 118°C. The device complies with AEC-Q101 and is RoHS compliant. Thermal resistance from junction to soldering point is ≤ 130 K/W. The package has six pins with E1, B1, C2 on pins 1-3 and E2, B2, C1 on pins 4-6.

Datasheet Summary
Powered by GS/AI

BC846UPN is a silicon NPN/PNP bipolar transistor array in SC74 package for AF input stage and driver applications. It features a collector-emitter voltage rating of 65 V, a continuous collector current of 100 mA, and a total power dissipation of 250 mW at case temperature ≤ 118°C. The device complies with AEC-Q101 and is RoHS compliant. Thermal resistance from junction to soldering point is ≤ 130 K/W. The package has six pins with E1, B1, C2 on pins 1-3 and E2, B2, C1 on pins 4-6.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
65V 0.1A Bipolar Transistor
277-BC846UPN E6327
65V 0.1A Bipolar Transistor 277-BC846UPN E6327
TRANS NPN/PNP 65V 0.1A SC74-6 Product overview: BC846UPN E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 0.1A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC846UPN E6327 can be used for catalog matching and distributor lookup.

TRANS NPN/PNP 65V 0.1A SC74-6 Product overview: BC846UPN E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 0.1A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC846UPN E6327 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 277-BC846UPN E6327
Product Name 65V 0.1A Bipolar Transistor
Polarity NPN; PNP
Unlock Full Specs
to access all available technical data