Infineon Technologies AG 30V 0.1A SOT-23 Bipolar Transistor BC848BE6433HTMA1

Description
TRANS NPN 30V 0.1A SOT-23 Product overview: BC848BE6433HTMA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.1A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.1A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC848BE6433HTMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 30V 0.1A SOT-23 Product overview: BC848BE6433HTMA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.1A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.1A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC848BE6433HTMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 0.1A SOT-23 Bipolar Transistor
276-BC848BE6433HTMA1
30V 0.1A SOT-23 Bipolar Transistor 276-BC848BE6433HTMA1
TRANS NPN 30V 0.1A SOT-23 Product overview: BC848BE6433HTMA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.1A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.1A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC848BE6433HTMA1 can be used for catalog matching and distributor lookup.

TRANS NPN 30V 0.1A SOT-23 Product overview: BC848BE6433HTMA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.1A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.1A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC848BE6433HTMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - BC848BE6433HTMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC848BE6433HTMA1TR-ND
Single Bipolar Transistors BC848BE6433HTMA1TR-ND
Bipolar (BJT) Transistor NPN 30V 100mA 250MHz 330mW Surface Mount PG-SOT23

Bipolar (BJT) Transistor NPN 30V 100mA 250MHz 330mW Surface Mount PG-SOT23

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1048417-BC848BE6433HTMA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1048417-BC848BE6433HTMA1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1048417-BC848BE6433HTMA1
Win Source Part Number: 1048417-BC848BE6433H TMA1 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Power - Max: 330 mW Voltage - Collector Emitter Breakdown (Max): 30 V Current - Collector (Ic) (Max): 100 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 600mV @ 5mA, 100mA Current - Collector Cutoff (Max): 15nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 2mA, 5V Frequency - Transition: 250MHz Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: PG-SOT23 Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): BC848B-13-F; RN1406,LF; NSCT3904LT1G; 2PD601AR,115; TMBT3904,LM; SMUN2212T1GBC 848B E6433; BC848B E6433; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: Infineon Technologies Other Names: 2156-BC848BE6433HTMA 1-ITTR,BC848BE6433HT MA1TR,BC 848B E6433DKR-ND,BC 848B E6433CT,BC 848B E6433DKR,SP000010581 ,BC848BE6433HTMA1DKR ,BC 848B E6433-ND,BC 848B E6433CT-ND,BC848BE64 33HTMA1CT,BC 848B E6433TR-ND,BC 848B E6433,BC848BE6433,IN FINFBC848BE6433HTMA1 ,BC848BE6433XT Base Product Number: BC848 Product Status: Not For New Designs

Win Source Part Number: 1048417-BC848BE6433HTMA1
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Power - Max: 330 mW
Voltage - Collector Emitter Breakdown (Max): 30 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 600mV @ 5mA, 100mA
Current - Collector Cutoff (Max): 15nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 2mA, 5V
Frequency - Transition: 250MHz
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: PG-SOT23
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): BC848B-13-F; RN1406,LF; NSCT3904LT1G; 2PD601AR,115; TMBT3904,LM; SMUN2212T1GBC 848B E6433; BC848B E6433;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: Infineon Technologies
Other Names: 2156-BC848BE6433HTMA1-ITTR,BC848BE6433HTMA1TR,BC 848B E6433DKR-ND,BC 848B E6433CT,BC 848B E6433DKR,SP000010581,BC848BE6433HTMA1DKR,BC 848B E6433-ND,BC 848B E6433CT-ND,BC848BE6433HTMA1CT,BC 848B E6433TR-ND,BC 848B E6433,BC848BE6433,INFINFBC848BE6433HTMA1,BC848BE6433XT
Base Product Number: BC848
Product Status: Not For New Designs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC848BE6433HTMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC848BE6433HTMA1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC848BE6433HTMA1
TRANS NPN 30V 0.1A SOT-23

TRANS NPN 30V 0.1A SOT-23

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-BC848BE6433HTMA1 BC848BE6433HTMA1TR-ND 1048417-BC848BE6433HTMA1 BC848BE6433HTMA1
Product Name 30V 0.1A SOT-23 Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23 PG-SOT23
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 100 milliamps 100 milliamps 100 milliamps
VCEO 30 volts 30 volts
VCBO 30 volts
Unlock Full Specs
to access all available technical data