Infineon Technologies AG Power - Gate Driver ICs - Transformer Driver ICs - 2EP130R 2EP130R

Description
The 2EP130R is a full-bridge transformer driver integrated circuit in a compact TSSOP8 pin package with power integration and optimizations to generate an asymmetric output voltage to supply isolated gate drivers. It is optimized for asymmetric gate driver supply due to its unique duty-cycle adjustment ability. 2EP130R also offers integrated protections for temperature, short-circuit and UVLO to help protect the system from unwanted faults Summary of Features Isolated gate driver power supply Wide input supply voltage up to 20 V Supports up to 5 W output power Frequency adjustment from 50 to 695 kHz Duty cycle adjustment from 10 to 50% Adjustable overcurrent threshold Short circuit protection of outputs Over-temperature protection Ready output signals operation Small space-saving package Benefits Integration of switch output bridge Reduction in circuit complexity Small footprint for optimized PCB Asymmetric output voltage for SiC Plug and play isolated power supply Applications Commercial HVAC Energy Storage Systems EV charging Industrial motor drives and controls Photovoltaic Designers who used this product also designed with FD300R17KE4 | IGBT modules IMBF170R450M1 | Silicon Carbide MOSFET Discretes FF225R17ME7_B11 | IGBT modules FF450R17ME7_B11 | IGBT modules FD300R17KE4 | IGBT modules IMBF170R450M1 | Silicon Carbide MOSFET Discretes FF225R17ME7_B11 | IGBT modules FF450R17ME7_B11 | IGBT modules FD300R17KE4 | IGBT modules IMBF170R450M1 | Silicon Carbide MOSFET Discretes FF225R17ME7_B11 | IGBT modules FF450R17ME7_B11 | IGBT modules
Request a Quote Datasheet
Description
The 2EP130R is a full-bridge transformer driver integrated circuit in a compact TSSOP8 pin package with power integration and optimizations to generate an asymmetric output voltage to supply isolated gate drivers. It is optimized for asymmetric gate driver supply due to its unique duty-cycle adjustment ability. 2EP130R also offers integrated protections for temperature, short-circuit and UVLO to help protect the system from unwanted faults Summary of Features Isolated gate driver power supply Wide input supply voltage up to 20 V Supports up to 5 W output power Frequency adjustment from 50 to 695 kHz Duty cycle adjustment from 10 to 50% Adjustable overcurrent threshold Short circuit protection of outputs Over-temperature protection Ready output signals operation Small space-saving package Benefits Integration of switch output bridge Reduction in circuit complexity Small footprint for optimized PCB Asymmetric output voltage for SiC Plug and play isolated power supply Applications Commercial HVAC Energy Storage Systems EV charging Industrial motor drives and controls Photovoltaic Designers who used this product also designed with FD300R17KE4 | IGBT modules IMBF170R450M1 | Silicon Carbide MOSFET Discretes FF225R17ME7_B11 | IGBT modules FF450R17ME7_B11 | IGBT modules FD300R17KE4 | IGBT modules IMBF170R450M1 | Silicon Carbide MOSFET Discretes FF225R17ME7_B11 | IGBT modules FF450R17ME7_B11 | IGBT modules FD300R17KE4 | IGBT modules IMBF170R450M1 | Silicon Carbide MOSFET Discretes FF225R17ME7_B11 | IGBT modules FF450R17ME7_B11 | IGBT modules
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Gate Driver ICs - Transformer Driver ICs - 2EP130R - 2EP130R - Infineon Technologies AG
Neubiberg, Germany
Power - Gate Driver ICs - Transformer Driver ICs - 2EP130R
2EP130R
Power - Gate Driver ICs - Transformer Driver ICs - 2EP130R 2EP130R
The 2EP130R is a full-bridge transformer driver integrated circuit in a compact TSSOP8 pin package with power integration and optimizations to generate an asymmetric output voltage to supply isolated gate drivers. It is optimized for asymmetric gate driver supply due to its unique duty-cycle adjustment ability. 2EP130R also offers integrated protections for temperature, short-circuit and UVLO to help protect the system from unwanted faults Summary of Features Isolated gate driver power supply Wide input supply voltage up to 20 V Supports up to 5 W output power Frequency adjustment from 50 to 695 kHz Duty cycle adjustment from 10 to 50% Adjustable overcurrent threshold Short circuit protection of outputs Over-temperature protection Ready output signals operation Small space-saving package Benefits Integration of switch output bridge Reduction in circuit complexity Small footprint for optimized PCB Asymmetric output voltage for SiC Plug and play isolated power supply Applications Commercial HVAC Energy Storage Systems EV charging Industrial motor drives and controls Photovoltaic Designers who used this product also designed with FD300R17KE4 | IGBT modules IMBF170R450M1 | Silicon Carbide MOSFET Discretes FF225R17ME7_B11 | IGBT modules FF450R17ME7_B11 | IGBT modules FD300R17KE4 | IGBT modules IMBF170R450M1 | Silicon Carbide MOSFET Discretes FF225R17ME7_B11 | IGBT modules FF450R17ME7_B11 | IGBT modules FD300R17KE4 | IGBT modules IMBF170R450M1 | Silicon Carbide MOSFET Discretes FF225R17ME7_B11 | IGBT modules FF450R17ME7_B11 | IGBT modules

The 2EP130R is a full-bridge transformer driver integrated circuit in a compact TSSOP8 pin package with power integration and optimizations to generate an asymmetric output voltage to supply isolated gate drivers. It is optimized for asymmetric gate driver supply due to its unique duty-cycle adjustment ability. 2EP130R also offers integrated protections for temperature, short-circuit and UVLO to help protect the system from unwanted faults


Summary of Features

  • Isolated gate driver power supply
  • Wide input supply voltage up to 20 V
  • Supports up to 5 W output power
  • Frequency adjustment from 50 to 695 kHz
  • Duty cycle adjustment from 10 to 50%
  • Adjustable overcurrent threshold
  • Short circuit protection of outputs
  • Over-temperature protection
  • Ready output signals operation
  • Small space-saving package

Benefits

  • Integration of switch output bridge
  • Reduction in circuit complexity
  • Small footprint for optimized PCB
  • Asymmetric output voltage for SiC
  • Plug and play isolated power supply

Applications

  • Commercial HVAC
  • Energy Storage Systems
  • EV charging
  • Industrial motor drives and controls
  • Photovoltaic

Designers who used this product also designed with


  • FD300R17KE4 |
    IGBT modules
  • IMBF170R450M1 |
    Silicon Carbide MOSFET Discretes
  • FF225R17ME7_B11 |
    IGBT modules
  • FF450R17ME7_B11 |
    IGBT modules
  • FD300R17KE4 |
    IGBT modules
  • IMBF170R450M1 |
    Silicon Carbide MOSFET Discretes
  • FF225R17ME7_B11 |
    IGBT modules
  • FF450R17ME7_B11 |
    IGBT modules
  • FD300R17KE4 |
    IGBT modules
  • IMBF170R450M1 |
    Silicon Carbide MOSFET Discretes
  • FF225R17ME7_B11 |
    IGBT modules
  • FF450R17ME7_B11 |
    IGBT modules
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Gate Drivers
Product Number 2EP130R
Product Name Power - Gate Driver ICs - Transformer Driver ICs - 2EP130R
Package Type PG-TSSOP-8
Unlock Full Specs
to access all available technical data

Similar Products

Gate Driver ICs - 1EDI3030AS - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side
Output Current 20 amps
Supply Voltage 3 to 5.5 volts
View Details
Gate Drivers - 448-2EDL8033G3CXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 6 amps
View Details
2 suppliers
Power - Gate Driver ICs - 2EDN8534R - 2EDN8534R - Infineon Technologies AG
Specs
Driver Type Low-side
Output Current 5 amps
Supply Voltage 8 to 20 volts
View Details
4.5KV Gate Driver IC - 906-1ED020I12BTXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Number of Outputs 1; 1
Supply Voltage 4.5 to 20 volts
Rise Time 30 ns
View Details
4 suppliers