Infineon Technologies AG PMIC - PMIC - Gate Drivers - 1ED020I12FA 1ED020I12FA

Description
Manufacturer: Infineon Technologies Win Source Part Number: 074977-1ED020I12FA Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Inverting, Non-Inverting Driven Configuration: High-Side or Low-Side Number of Drivers: 1 Gate Type: IGBT Logic Voltage - VIL, VIH: 1.5V, 3.5V Current - Peak Output (Source, Sink): 2A, 2A High Side Voltage - Max (Bootstrap): 1200V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-DSO 20 Supply Voltage - Operating: 13 V to 20 V Rise and Fall Time: 30ns, 50ns Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 074977-1ED020I12FA Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Inverting, Non-Inverting Driven Configuration: High-Side or Low-Side Number of Drivers: 1 Gate Type: IGBT Logic Voltage - VIL, VIH: 1.5V, 3.5V Current - Peak Output (Source, Sink): 2A, 2A High Side Voltage - Max (Bootstrap): 1200V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-DSO 20 Supply Voltage - Operating: 13 V to 20 V Rise and Fall Time: 30ns, 50ns Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - 1ED020I12FA - 074977-1ED020I12FA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - 1ED020I12FA
074977-1ED020I12FA
PMIC - PMIC - Gate Drivers - 1ED020I12FA 074977-1ED020I12FA
Manufacturer: Infineon Technologies Win Source Part Number: 074977-1ED020I12FA Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Inverting, Non-Inverting Driven Configuration: High-Side or Low-Side Number of Drivers: 1 Gate Type: IGBT Logic Voltage - VIL, VIH: 1.5V, 3.5V Current - Peak Output (Source, Sink): 2A, 2A High Side Voltage - Max (Bootstrap): 1200V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-DSO 20 Supply Voltage - Operating: 13 V to 20 V Rise and Fall Time: 30ns, 50ns Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 074977-1ED020I12FA
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Inverting, Non-Inverting
Driven Configuration: High-Side or Low-Side
Number of Drivers: 1
Gate Type: IGBT
Logic Voltage - VIL, VIH: 1.5V, 3.5V
Current - Peak Output (Source, Sink): 2A, 2A
High Side Voltage - Max (Bootstrap): 1200V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-DSO 20
Supply Voltage - Operating: 13 V to 20 V
Rise and Fall Time: 30ns, 50ns
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
1200V 2A Gate Driver IC - 730-1ED020I12FA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1200V 2A Gate Driver IC
730-1ED020I12FA
1200V 2A Gate Driver IC 730-1ED020I12FA
IC IGBT DVR 1200V 2A DSO20 Product overview: 1ED020I12FA from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 2A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 1200V, 2A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-1ED020I12FA can be used for catalog matching and distributor lookup.

IC IGBT DVR 1200V 2A DSO20 Product overview: 1ED020I12FA from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 2A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 1200V, 2A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-1ED020I12FA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Gate Drivers Gate Drivers
Product Number 074977-1ED020I12FA 730-1ED020I12FA
Product Name PMIC - PMIC - Gate Drivers - 1ED020I12FA 1200V 2A Gate Driver IC
Driver Type High-side; Low-side High-Side or Low-Side
Output Configuration Noninverting Inverting; Inverting, Non-Inverting
Output Current 2 amps 2 amps
Supply Voltage 13 to 20 volts
Rise Time 30 ns
Unlock Full Specs
to access all available technical data

Similar Products

5KV Gate Driver IC - 906-SI8220BD-A-ISR - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Rise Time 20 ns
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Tape & Reel (TR)
View Details
Clock Buffers, Drivers - CDCVF111FNG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 650000 kHz
View Details
LED Drivers - HEF4794BT-Q100J - Quarktwin Technology Ltd.
Specs
Number of Outputs 8
Output Configuration Inverting; Shift Register
Output Current 0.0400 amps
View Details