Infineon Technologies AG Gate Drivers 2ED020I12F2XUMA1

Description
Half-Bridge Gate Driver IC Inverting, Non-Inverting PG-DSO-36-58
Request a Quote Datasheet
Description
Half-Bridge Gate Driver IC Inverting, Non-Inverting PG-DSO-36-58
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - 2ED020I12F2XUMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Half-Bridge Gate Driver IC Inverting, Non-Inverting PG-DSO-36-58

Half-Bridge Gate Driver IC Inverting, Non-Inverting PG-DSO-36-58

Buy Now Datasheet
Gate Drivers - 2ED020I12F2XUMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Half-Bridge Gate Driver IC Inverting, Non-Inverting PG-DSO-36-58

Half-Bridge Gate Driver IC Inverting, Non-Inverting PG-DSO-36-58

Buy Now Datasheet
Gate Drivers - 2ED020I12F2XUMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Half-Bridge Gate Driver IC Inverting, Non-Inverting PG-DSO-36-58

Half-Bridge Gate Driver IC Inverting, Non-Inverting PG-DSO-36-58

Buy Now Datasheet
PMIC - PMIC - Gate Drivers - 2ED020I12F2XUMA1 - 762168-2ED020I12F2XUMA1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - 2ED020I12F2XUMA1
762168-2ED020I12F2XUMA1
PMIC - PMIC - Gate Drivers - 2ED020I12F2XUMA1 762168-2ED020I12F2XUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 762168-2ED020I12F2XU MA1 Series: EiceDriver Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 36-BSSOP (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 13 V ~ 20 V Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT Logic Voltage - VIL, VIH: 1.5V, 3.5V Current - Peak Output (Source, Sink): 2A, 2A High Side Voltage - Max (Bootstrap): 1200V Rise / Fall Time (Typ): 30ns, 50ns Family Name: 2ED020I12F2 Categories: Integrated Circuits (ICs) Manufacturer Package: PG-DSO-36-38 Introduction Date: April 29, 2011 ECCN: EAR99 Country of Origin: Indonesia Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 762168-2ED020I12F2XUMA1
Series: EiceDriver
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 36-BSSOP (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 13 V ~ 20 V
Channel Type: Independent
Input Type: Inverting, Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT
Logic Voltage - VIL, VIH: 1.5V, 3.5V
Current - Peak Output (Source, Sink): 2A, 2A
High Side Voltage - Max (Bootstrap): 1200V
Rise / Fall Time (Typ): 30ns, 50ns
Family Name: 2ED020I12F2
Categories: Integrated Circuits (ICs)
Manufacturer Package: PG-DSO-36-38
Introduction Date: April 29, 2011
ECCN: EAR99
Country of Origin: Indonesia
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gate Driver IC - 730-2ED020I12F2XUMA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Gate Driver IC
730-2ED020I12F2XUMA1
Gate Driver IC 730-2ED020I12F2XUMA1
IC GATE DRVR HALF-BRIDG DSO36-58 Product overview: 2ED020I12F2XUMA1 from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-2ED020I12F2XUMA1 can be used for catalog matching and distributor lookup.

IC GATE DRVR HALF-BRIDG DSO36-58 Product overview: 2ED020I12F2XUMA1 from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-2ED020I12F2XUMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Igbt Driver, -40 To 125Deg C; No. Of Channels Infineon - 13AC0974 - Newark, An Avnet Company
Chicago, IL, United States
Igbt Driver, -40 To 125Deg C; No. Of Channels Infineon
13AC0974
Igbt Driver, -40 To 125Deg C; No. Of Channels Infineon 13AC0974
IGBT DRIVER, -40 TO 125DEG C; No. of Channels:2Channels; Driver Configuration:High Side and Low Side; Power Switch Type:IGBT, SiC MOSFET; No. of Pins:36Pins; IC Case / Package:SOIC; Input Type:Inverting, Non-Inverting; Input Delay:- RoHS Compliant: Yes

IGBT DRIVER, -40 TO 125DEG C; No. of Channels:2Channels; Driver Configuration:High Side and Low Side; Power Switch Type:IGBT, SiC MOSFET; No. of Pins:36Pins; IC Case / Package:SOIC; Input Type:Inverting, Non-Inverting; Input Delay:- RoHS Compliant: Yes

Supplier's Site Datasheet
Gate Drivers - 2ED020I12F2XUMA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
2ED020I12F2XUMA1
Gate Drivers 2ED020I12F2XUMA1
Half-Bridge Gate Driver IC Inverting, Non-Inverting PG-DSO-36-58

Half-Bridge Gate Driver IC Inverting, Non-Inverting PG-DSO-36-58

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - 2ED020I12F2XUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
2ED020I12F2XUMA1
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers 2ED020I12F2XUMA1
IC GATE DRVR HALF-BRIDG DSO36-58

IC GATE DRVR HALF-BRIDG DSO36-58

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 2ED020I12F2XUMA1DKR-ND 762168-2ED020I12F2XUMA1 730-2ED020I12F2XUMA1 13AC0974 2ED020I12F2XUMA1 2ED020I12F2XUMA1
Product Name Gate Drivers PMIC - PMIC - Gate Drivers - 2ED020I12F2XUMA1 Gate Driver IC Igbt Driver, -40 To 125Deg C; No. Of Channels Infineon Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Driver Type Dual Gate Driver Dual Gate Driver Dual Gate Driver; Half-Bridge Dual Gate Driver
Output Configuration Noninverting Noninverting Inverting; Inverting, Non-Inverting Inverting; Noninverting
Output Current 2 amps 2 amps 2 amps 2 amps
Supply Voltage 13 to 20 volts 13 to 20 volts 4.5 to 5.5 volts 13 to 20 volts 20 to 13 volts
Rise Time 30 ns 30 ns 30 ns 30 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 54AC541/QSA - Rochester Electronics
Rochester Electronics
Specs
Output Configuration Inverting; Noninverting
Package Type CFP
Packing Method Tube; Tube; Other
View Details
LED Drivers - Q845B3EBD-T - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Output Configuration Inverting
Packing Method Tape Reel; Tape & Reel (TR); Other
View Details
 - 74LVC573ABXX - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT1045-2, DHXQFN20
Packing Method Tape Reel; Tape & Reel; Other
View Details
Gate Driver IC - 730-A4926KLPTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Supply Voltage 5.5 to ? volts
View Details
5 suppliers