Infineon Technologies AG Gate Driver ICs 1EDN7136G

Description
EiceDRIVER™ 200 V high-side TDI gate driver IC for GaN SG HEMTs and MOSFETs The EiceDRIVER™ 1EDN7136G is a single-channel gate-driver IC optimized for driving Infineon CoolGaN™ Schottky gate (SG) HEMTs, as well as other GaN SG HEMTs and Si MOSFETs. This gate driver includes several key features that enable a high-performance system design with fast-switching transistors, including Truly Differential Input (TDI), 1 A peak source and sink current, active Miller clamp, adjustable charge pump, and bootstrap voltage clamp. Thanks to the TDI feature, the gate driver output state is exclusively controlled by the voltage difference between the two inputs, independent of the driver’s reference (ground) potential as long as the common-mode voltage is below 150 V (static) and 200 V (dynamic). This eliminates the risk of false triggering due to ground bounce in low-side applications, while also allowing 1EDN7136G to address even high-side applications. Summary of Features Fully differential logic input circuitry to avoid false triggering in low-side or high-side operation High common-mode input voltage range (CMR) up to ± 200 V for high side operation High immunity to common-mode slew rate (100 V/ns) for robust operation during fast switching transients Compatible with 3.3 V or 5 V input logic 1 A source/sink current capability Active Miller clamp with 5 A sink capability to avoid induced turn-on Optional negative charge pump provides additional induced turn-on immunity when needed Active bootstrap clamping Suitable for driving GaN HEMTs or Si MOSFETs Qualified according to JEDEC for target applications Benefits High side driving and low side ground bounce immunity during fast switching transitions Optimized switching speed without external gate resistors, by choosing from the family of 1EDN71x6x drivers Induced turn-on immunity during fast switching transitions Regulated bootstrap voltage, by eliminating bootstrap capacitor overcharging during dead-time Potential Applications DCDC Telecom Server AI Motor Drives Robots Drones Power Tools Class D Audio
Request a Quote Datasheet
Description
EiceDRIVER™ 200 V high-side TDI gate driver IC for GaN SG HEMTs and MOSFETs The EiceDRIVER™ 1EDN7136G is a single-channel gate-driver IC optimized for driving Infineon CoolGaN™ Schottky gate (SG) HEMTs, as well as other GaN SG HEMTs and Si MOSFETs. This gate driver includes several key features that enable a high-performance system design with fast-switching transistors, including Truly Differential Input (TDI), 1 A peak source and sink current, active Miller clamp, adjustable charge pump, and bootstrap voltage clamp. Thanks to the TDI feature, the gate driver output state is exclusively controlled by the voltage difference between the two inputs, independent of the driver’s reference (ground) potential as long as the common-mode voltage is below 150 V (static) and 200 V (dynamic). This eliminates the risk of false triggering due to ground bounce in low-side applications, while also allowing 1EDN7136G to address even high-side applications. Summary of Features Fully differential logic input circuitry to avoid false triggering in low-side or high-side operation High common-mode input voltage range (CMR) up to ± 200 V for high side operation High immunity to common-mode slew rate (100 V/ns) for robust operation during fast switching transients Compatible with 3.3 V or 5 V input logic 1 A source/sink current capability Active Miller clamp with 5 A sink capability to avoid induced turn-on Optional negative charge pump provides additional induced turn-on immunity when needed Active bootstrap clamping Suitable for driving GaN HEMTs or Si MOSFETs Qualified according to JEDEC for target applications Benefits High side driving and low side ground bounce immunity during fast switching transitions Optimized switching speed without external gate resistors, by choosing from the family of 1EDN71x6x drivers Induced turn-on immunity during fast switching transitions Regulated bootstrap voltage, by eliminating bootstrap capacitor overcharging during dead-time Potential Applications DCDC Telecom Server AI Motor Drives Robots Drones Power Tools Class D Audio
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Driver ICs - 1EDN7136G - Infineon Technologies AG
Neubiberg, Germany
Gate Driver ICs
1EDN7136G
Gate Driver ICs 1EDN7136G
EiceDRIVER™ 200 V high-side TDI gate driver IC for GaN SG HEMTs and MOSFETs The EiceDRIVER™ 1EDN7136G is a single-channel gate-driver IC optimized for driving Infineon CoolGaN™ Schottky gate (SG) HEMTs, as well as other GaN SG HEMTs and Si MOSFETs. This gate driver includes several key features that enable a high-performance system design with fast-switching transistors, including Truly Differential Input (TDI), 1 A peak source and sink current, active Miller clamp, adjustable charge pump, and bootstrap voltage clamp. Thanks to the TDI feature, the gate driver output state is exclusively controlled by the voltage difference between the two inputs, independent of the driver’s reference (ground) potential as long as the common-mode voltage is below 150 V (static) and 200 V (dynamic). This eliminates the risk of false triggering due to ground bounce in low-side applications, while also allowing 1EDN7136G to address even high-side applications. Summary of Features Fully differential logic input circuitry to avoid false triggering in low-side or high-side operation High common-mode input voltage range (CMR) up to ± 200 V for high side operation High immunity to common-mode slew rate (100 V/ns) for robust operation during fast switching transients Compatible with 3.3 V or 5 V input logic 1 A source/sink current capability Active Miller clamp with 5 A sink capability to avoid induced turn-on Optional negative charge pump provides additional induced turn-on immunity when needed Active bootstrap clamping Suitable for driving GaN HEMTs or Si MOSFETs Qualified according to JEDEC for target applications Benefits High side driving and low side ground bounce immunity during fast switching transitions Optimized switching speed without external gate resistors, by choosing from the family of 1EDN71x6x drivers Induced turn-on immunity during fast switching transitions Regulated bootstrap voltage, by eliminating bootstrap capacitor overcharging during dead-time Potential Applications DCDC Telecom Server AI Motor Drives Robots Drones Power Tools Class D Audio

EiceDRIVER™ 200 V high-side TDI gate driver IC for GaN SG HEMTs and MOSFETs

The EiceDRIVER™ 1EDN7136G is a single-channel gate-driver IC optimized for driving Infineon CoolGaN™ Schottky gate (SG) HEMTs, as well as other GaN SG HEMTs and Si MOSFETs. This gate driver includes several key features that enable a high-performance system design with fast-switching transistors, including Truly Differential Input (TDI), 1 A peak source and sink current, active Miller clamp, adjustable charge pump, and bootstrap voltage clamp. Thanks to the TDI feature, the gate driver output state is exclusively controlled by the voltage difference between the two inputs, independent of the driver’s reference (ground) potential as long as the common-mode voltage is below 150 V (static) and 200 V (dynamic). This eliminates the risk of false triggering due to ground bounce in low-side applications, while also allowing 1EDN7136G to address even high-side applications.


Summary of Features

  • Fully differential logic input circuitry to avoid false triggering in low-side or high-side operation
  • High common-mode input voltage range (CMR) up to ± 200 V for high side operation
  • High immunity to common-mode slew rate (100 V/ns) for robust operation during fast switching transients
  • Compatible with 3.3 V or 5 V input logic
  • 1 A source/sink current capability
  • Active Miller clamp with 5 A sink capability to avoid induced turn-on
  • Optional negative charge pump provides additional induced turn-on immunity when needed
  • Active bootstrap clamping
  • Suitable for driving GaN HEMTs or Si MOSFETs
  • Qualified according to JEDEC for target applications

Benefits

  • High side driving and low side ground bounce immunity during fast switching transitions
  • Optimized switching speed without external gate resistors, by choosing from the family of 1EDN71x6x drivers
  • Induced turn-on immunity during fast switching transitions
  • Regulated bootstrap voltage, by eliminating bootstrap capacitor overcharging during dead-time

Potential Applications

  • DCDC
  • Telecom
  • Server
  • AI
  • Motor Drives
  • Robots
  • Drones
  • Power Tools
  • Class D Audio
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Gate Drivers
Product Number 1EDN7136G
Product Name Gate Driver ICs
Driver Type High-side
Output Current 1 amps
Propagation Delay 105 ns
Unlock Full Specs
to access all available technical data

Similar Products

Power - Gate Driver ICs - 1ED3141MU12F - 1ED3141MU12F - Infineon Technologies AG
Specs
Driver Type High-side
Output Current 6 amps
Supply Voltage 3 to 17 volts
View Details
Gate Driver ICs - 1ED3125MU12F - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side
Output Current 10 amps
Supply Voltage 3.1 to 17 volts
View Details
Power - Gate Driver ICs - 2EDB8259F - 2EDB8259F - Infineon Technologies AG
Specs
Driver Type High-side; Low-side; Dual Gate Driver
Output Current 5 amps
Supply Voltage 3 to 17 volts
View Details
Isolators -Isolators - Gate Drivers -  - Win Source Electronics
Specs
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
5 suppliers