Indelac Controls, Inc. Multi-Voltage Actuator With Optional Battery Backup ProVolt® Series PV10

Description
The ProVolt® Series Multiple Voltage Actuator is a quarter turn Rotary Actuator that will work with all voltage inputs. With the flip of an internal switch on the board, these actuators can accept any of the following input voltages: 115vac, 230vac, 24vac, 24vdc or 12vdc. No more ordering or stocking separate voltage actuators! This new series can operate loads from 400 to 1500 in/lbs. The PV Series can also be ordered with the Optional Battery Backup Feature. When installed, the actuator’s internal battery will provide power to the motor in the event of an external power failure. The actuator can be configured in the field for FAIL OPEN or FAIL CLOSE. Switching from external power to battery power is seamless – when the external power source fails, the internal transfer circuit switches to battery power automatically without any operator intervention. This unit can be ordered as a standard OPEN/CLOSE actuator or with the Modulating Option for precise valve position control using 4-20mA, 0-10V or 1-5V external input signal. NOTE: The Modulating Option CANNOT be added in the field.
Request a Quote
Description
The ProVolt® Series Multiple Voltage Actuator is a quarter turn Rotary Actuator that will work with all voltage inputs. With the flip of an internal switch on the board, these actuators can accept any of the following input voltages: 115vac, 230vac, 24vac, 24vdc or 12vdc. No more ordering or stocking separate voltage actuators! This new series can operate loads from 400 to 1500 in/lbs. The PV Series can also be ordered with the Optional Battery Backup Feature. When installed, the actuator’s internal battery will provide power to the motor in the event of an external power failure. The actuator can be configured in the field for FAIL OPEN or FAIL CLOSE. Switching from external power to battery power is seamless – when the external power source fails, the internal transfer circuit switches to battery power automatically without any operator intervention. This unit can be ordered as a standard OPEN/CLOSE actuator or with the Modulating Option for precise valve position control using 4-20mA, 0-10V or 1-5V external input signal. NOTE: The Modulating Option CANNOT be added in the field.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ProVolt® Series PV10 is a quarter-turn rotary actuator with a torque rating of 1,000 in-lb (113 Nm) and a 23-second cycle time per 90 degrees. It accepts multiple input voltages, including 115VAC, 230VAC, 24VAC, 24VDC, and 12VDC, via an internal switch. It can be ordered with an optional battery backup featuring a 12VDC, 0.8Ah sealed lead-acid battery, and supports fail-open or fail-close configurations. The actuator is rated for NEMA 4, 4X, and 7 enclosures and is listed for use in hazardous locations under Class I, Div. 1 Groups C & D and Class II, Div. 1 Groups E, F & G. It mounts to ISO 5211 F10 flanges with a 17mm female star drive and weighs 18 lb (8.2 kg). Operating temperature range is -4°F to 104°F (-20°C to 40°C).

Datasheet Summary
Powered by GS/AI

The ProVolt® Series PV10 is a quarter-turn rotary actuator with a torque rating of 1,000 in-lb (113 Nm) and a 23-second cycle time per 90 degrees. It accepts multiple input voltages, including 115VAC, 230VAC, 24VAC, 24VDC, and 12VDC, via an internal switch. It can be ordered with an optional battery backup featuring a 12VDC, 0.8Ah sealed lead-acid battery, and supports fail-open or fail-close configurations. The actuator is rated for NEMA 4, 4X, and 7 enclosures and is listed for use in hazardous locations under Class I, Div. 1 Groups C & D and Class II, Div. 1 Groups E, F & G. It mounts to ISO 5211 F10 flanges with a 17mm female star drive and weighs 18 lb (8.2 kg). Operating temperature range is -4°F to 104°F (-20°C to 40°C).

Suppliers

Company
Product
Description
Supplier Links
Multi-Voltage Actuator With Optional Battery Backup - ProVolt® Series PV10 - Indelac Controls, Inc.
Florence, KY, United States
Multi-Voltage Actuator With Optional Battery Backup
ProVolt® Series PV10
Multi-Voltage Actuator With Optional Battery Backup ProVolt® Series PV10
The ProVolt® Series Multiple Voltage Actuator is a quarter turn Rotary Actuator that will work with all voltage inputs. With the flip of an internal switch on the board, these actuators can accept any of the following input voltages: 115vac, 230vac, 24vac, 24vdc or 12vdc. No more ordering or stocking separate voltage actuators! This new series can operate loads from 400 to 1500 in/lbs. The PV Series can also be ordered with the Optional Battery Backup Feature. When installed, the actuator’s internal battery will provide power to the motor in the event of an external power failure. The actuator can be configured in the field for FAIL OPEN or FAIL CLOSE. Switching from external power to battery power is seamless – when the external power source fails, the internal transfer circuit switches to battery power automatically without any operator intervention. This unit can be ordered as a standard OPEN/CLOSE actuator or with the Modulating Option for precise valve position control using 4-20mA, 0-10V or 1-5V external input signal. NOTE: The Modulating Option CANNOT be added in the field.

The ProVolt® Series Multiple Voltage Actuator is a quarter turn Rotary Actuator that will work with all voltage inputs. With the flip of an internal switch on the board, these actuators can accept any of
the following input voltages: 115vac, 230vac, 24vac, 24vdc or 12vdc. No more ordering or stocking separate voltage actuators! This new series can operate loads from 400 to 1500 in/lbs.

The PV Series can also be ordered with the Optional Battery Backup Feature. When installed, the actuator’s internal battery will provide power to the motor in the event of an external power failure.
The actuator can be configured in the field for FAIL OPEN or FAIL CLOSE. Switching from external power to battery power is seamless – when the external power source fails, the internal transfer
circuit switches to battery power automatically without any operator intervention.

This unit can be ordered as a standard OPEN/CLOSE actuator or with the Modulating Option for precise valve position control using 4-20mA, 0-10V or 1-5V external input signal.
NOTE: The Modulating Option CANNOT be added in the field.

Supplier's Site Datasheet

Technical Specifications

  Indelac Controls, Inc.
Product Category Electric Valve Actuators
Product Number ProVolt® Series PV10
Product Name Multi-Voltage Actuator With Optional Battery Backup
Valve Motion Rotary
Operation OnOff; Modulating (optional feature)
Control Signal Input Milliampere (optional feature); Voltage (optional feature)
Milliampere Control Signal Input 4 to 20 milliamps
Voltage Control Signal Input 0.0 to 0.4236 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Actuator - L Series - Indelac Controls, Inc.
Indelac Controls, Inc.
Specs
Valve Motion Rotary
Operation OnOff; Modulating (optional feature)
Control Signal Input Milliampere (optional feature); Voltage (optional feature)
View Details
Electric Actuator - M Series - Indelac Controls, Inc.
Indelac Controls, Inc.
Specs
Valve Motion Rotary
Operation OnOff; Modulating (optional feature)
Control Signal Input Milliampere (optional feature); Voltage (optional feature)
View Details
Electric Actuator - K Series - Indelac Controls, Inc.
Indelac Controls, Inc.
Specs
Valve Motion Rotary
Operation OnOff; Modulating (optional feature)
Control Signal Input Milliampere (optional feature); Voltage (optional feature)
View Details
Spring Return Electric Actuator - ASC4 - Indelac Controls, Inc.
Specs
Valve Motion Rotary
Operation OnOff; Modulating (optional feature)
Control Signal Input Milliampere (optional feature); Voltage (optional feature)
View Details