Indelac Controls, Inc. Internal Battery Back-Up Electric Actuator SNS20

Description
Enclosure options include: NEMA 4, 4X, 7 and 9. The heavy-duty sand-cast aluminum enclosure has a thermally bonded ultraviolet resistant polyester powder coating that not only enhances its appearance but also is a tough corrosion resistant coating. Anodizing and epoxy coatings are offered as well. NEMA 7 and 9 enclosures are perfect when the application requires equipment rated for Class I Groups C & D and Class II Groups E, F & G div. I and II environment. Despite a hostile environment, the Safe and Secure built in this explosion-proof enclosure can get the job done and lower the overall risk factor of the installation. Safe & Secure Series is available in 115Vac, 230Vac, 12Vdc, 24Vdc, and 24Vac operating voltages to guarantee electrical compatibility and reliability with any process control around the world. It is equipped with 300 series stainless steel output shaft and heavy duty spur gear drive which, as in all ICI electric actuators, can withstand stall conditions without suffering gear failure.
Request a Quote
Description
Enclosure options include: NEMA 4, 4X, 7 and 9. The heavy-duty sand-cast aluminum enclosure has a thermally bonded ultraviolet resistant polyester powder coating that not only enhances its appearance but also is a tough corrosion resistant coating. Anodizing and epoxy coatings are offered as well. NEMA 7 and 9 enclosures are perfect when the application requires equipment rated for Class I Groups C & D and Class II Groups E, F & G div. I and II environment. Despite a hostile environment, the Safe and Secure built in this explosion-proof enclosure can get the job done and lower the overall risk factor of the installation. Safe & Secure Series is available in 115Vac, 230Vac, 12Vdc, 24Vdc, and 24Vac operating voltages to guarantee electrical compatibility and reliability with any process control around the world. It is equipped with 300 series stainless steel output shaft and heavy duty spur gear drive which, as in all ICI electric actuators, can withstand stall conditions without suffering gear failure.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Internal Battery Back-Up Electric Actuator - SNS20 - Indelac Controls, Inc.
Florence, KY, United States
Internal Battery Back-Up Electric Actuator
SNS20
Internal Battery Back-Up Electric Actuator SNS20
Enclosure options include: NEMA 4, 4X, 7 and 9. The heavy-duty sand-cast aluminum enclosure has a thermally bonded ultraviolet resistant polyester powder coating that not only enhances its appearance but also is a tough corrosion resistant coating. Anodizing and epoxy coatings are offered as well. NEMA 7 and 9 enclosures are perfect when the application requires equipment rated for Class I Groups C & D and Class II Groups E, F & G div. I and II environment. Despite a hostile environment, the Safe and Secure built in this explosion-proof enclosure can get the job done and lower the overall risk factor of the installation. Safe & Secure Series is available in 115Vac, 230Vac, 12Vdc, 24Vdc, and 24Vac operating voltages to guarantee electrical compatibility and reliability with any process control around the world. It is equipped with 300 series stainless steel output shaft and heavy duty spur gear drive which, as in all ICI electric actuators, can withstand stall conditions without suffering gear failure.

Enclosure options include: NEMA 4, 4X, 7 and 9. The heavy-duty sand-cast aluminum enclosure has a thermally bonded ultraviolet resistant polyester powder coating that not only enhances its appearance but also is a tough corrosion resistant coating. Anodizing and epoxy coatings are offered as well.

NEMA 7 and 9 enclosures are perfect when the application requires equipment rated for Class I Groups C & D and Class II Groups E, F & G div. I and II environment. Despite a hostile environment, the Safe and Secure built in this explosion-proof enclosure can get the job done and lower the overall risk factor of the installation.

Safe & Secure Series is available in 115Vac, 230Vac, 12Vdc, 24Vdc, and 24Vac operating voltages to guarantee electrical compatibility and reliability with any process control around the world. It is equipped with 300 series stainless steel output shaft and heavy duty spur gear drive which, as in all ICI electric actuators, can withstand stall conditions without suffering gear failure.

Supplier's Site

Technical Specifications

  Indelac Controls, Inc.
Product Category Electric Valve Actuators
Product Number SNS20
Product Name Internal Battery Back-Up Electric Actuator
Valve Motion Rotary
Operation OnOff; Modulating (optional feature)
Control Signal Input Milliampere (optional feature); Voltage (optional feature)
Milliampere Control Signal Input 4 to 20 milliamps
Voltage Control Signal Input 0.0 to 0.4236 volts
Unlock Full Specs
to access all available technical data

Similar Products

Internal Battery Back-Up Electric Actuator - SNS10 - Indelac Controls, Inc.
Specs
Valve Motion Rotary
Operation OnOff; Modulating (optional feature)
Control Signal Input Milliampere (optional feature); Voltage (optional feature)
View Details
Electric Actuator - SD Series - Indelac Controls, Inc.
Indelac Controls, Inc.
Specs
Valve Motion Rotary
Operation OnOff
Actuator Torque 200 to 300 In-lbs (231 to 346 kg-cm)
View Details
Spring Return Electric Actuator - ASC6 - Indelac Controls, Inc.
Specs
Valve Motion Rotary
Operation OnOff; Modulating (optional feature)
Control Signal Input Milliampere (optional feature); Voltage (optional feature)
View Details
Spring Return Actuator - Model AS6 - Indelac Controls, Inc.
Specs
Valve Motion Rotary
Operation OnOff
Actuation Time 12 seconds
View Details