The L Series rotary electric actuator is designed for quarter-turn valve and damper applications requiring torque from 700 to 3840 in-lbs. It features a sand-cast aluminum enclosure rated NEMA 4 and/or 7, with a thermally bonded polyester powder coating. The unit includes a permanent split capacitor motor with thermal overload protection, manual declutching override with hand wheel, visual position indicator, and snap-action SPDT limit switches rated 15A at 250Vac. Operating voltages include 12Vdc, 24Vdc, 24Vac, 115Vac, 230Vac-1Ph, 230Vac-3Ph, and 460Vac-3Ph. It meets CSA C3228, CSA C3229, and UL 50 standards for hazardous locations, and is certified for Class I, Division 1 & 2, Groups C & D, and Class II, Division 1 & 2, Groups E, F & G. Mounted via ISO 5211 F07 or F10 pad with 22mm star drive. Weight is 40 lb (18.1 kg).
ICI‘s L series rotary electric actuator was designed for quarter turn valve and damper applications requiring up to 3840 lb × in torque. This heavy-duty reversing actuator has been manufactured since 1991 and is well known for its dependability in harsh applications where reliability is of utmost importance. L series actuators are equipped with hardened steel spur gears guaranteeing high efficiency; quiet operation and long trouble free life, and as all ICI actuators can with stand stall conditions without suffering gear failure. The heavy-duty sand-cast aluminum enclosure meets NEMA 4 specifications and has a thermally bonded ultraviolet resistant polyester powder coating that not only enhances its appearance but is also a tough corrosion resistant coating.
Standard equipment includes 115Vac-1ph continuous duty motor with thermal over load protection, heavy duty hardened steel spur gearing, two limit switches wired for light indication, stainless steel fasteners, 300 series stainless steel output drive, declutching manual over ride with hand wheel, visual position indicator and polyester powder coating.
| Indelac Controls, Inc. | |
|---|---|
| Product Category | Electric Valve Actuators |
| Product Number | L Series |
| Product Name | Electric Actuator |
| Valve Motion | Rotary |
| Operation | OnOff; Modulating (optional feature) |
| Control Signal Input | Milliampere (optional feature); Voltage (optional feature) |
| Milliampere Control Signal Input | 4 to 20 milliamps |
| Voltage Control Signal Input | 0.0 to 0.4236 volts |