The Model 27K is a heavy-duty reversing rotary electric actuator designed for quarter-turn equipment requiring up to 27,300 in-lbs of torque. It uses a spur and worm gear drive for quiet, back-drive-resistant
This series of heavy-duty reversing actuators were developed in 1995 and went into production early in 1996. ICI‘s K series rotary electric actuator is a machine that was designed to automate quarter turn equipment requiring up to 27300 lb × in (2275 lb × ft) torque. The K series actuators are equipped with a combination spur gear-worm/worm gear drive train providing efficient and quiet operation, resistance to back driving and long maintenance free service. The heavy-duty sand-cast aluminum enclosure meets NEMA 4 specifications and is equipped with a thermally bonded ultraviolet resistant polyester powder coating that not only enhances its appearance but is also a tough corrosion resistant coating.
Standard equipment includes 115Vac-1ph continuous duty motor with thermal over load protection, heavy duty hardened steel spur/worm with bronze worm gear, electronic torque sensor, two limit switches wired for light indication, stainless steel fasteners, 300 series stainless steel output drive, declutching manual over ride with hand wheel, visual position indicator and polyester powder coating.
| Indelac Controls, Inc. | |
|---|---|
| Product Category | Electric Valve Actuators |
| Product Number | Model 27K |
| Product Name | Electric Actuator |
| Valve Motion | Rotary |
| Operation | OnOff; Modulating (optional feature) |
| Control Signal Input | Milliampere (optional feature); Voltage (optional feature) |
| Milliampere Control Signal Input | 4 to 20 milliamps |
| Voltage Control Signal Input | 0.0 to 0.4236 volts |