The R Series is a compact rotary electric actuator designed for small ball valves and dampers, delivering 100 in-lb (11.3 Nm) torque. It operates on approved voltages of 12 Vdc, 115 Vac, and 230 Vac, with cycle times of 2.5 seconds at 115/230 Vac and 2.9 seconds at 12/24 Vdc or 24 Vac. The actuator has a NEMA 4 enclosure with a thermally bonded polyester powder coating, universal mounting compatible with ISO 5211 F03 and F04 pad patterns, and a visual dome-style position indicator. It features a permanent split capacitor motor with thermal overload protection, a spring friction brake, non-declutching manual override, and snap-action SPDT auxiliary switches rated at 15 A at 250 Vac. Standard duty cycle is 25% for AC and 75% for DC/Vac. Certifications include CSA C22.2 No. 139-10 and UL 429. Weight is 7 lb (3.2 kg).
The R Series compact rotary electric actuator was specifically designed for small ball valves and dampers. This heavy duty reversing actuator develops 100 lb·in torque and rotates form 0 to 90 in 2.5 seconds. The spur gear drive train has been designed for severe applications and as in all ICI actuators can with stand stall conditions without suffering gear failure. The heavy-duty aluminum enclosure meets NEMA 4 specifications and has a thermally bonded ultraviolet resistant polyester powder coating that not only enhances its appearance but also is a tough corrosion resistant coating.
Standard equipment includes 115Vac-1ph motor with thermal over load protection, stainless steel fasteners, captive cover screws and 300 series stainless steel output drive, spring friction brake, non-declutching manual over ride and position indicator.
| Indelac Controls, Inc. | |
|---|---|
| Product Category | Electric Valve Actuators |
| Product Number | R Series |
| Product Name | Electric Actuator |
| Valve Motion | Rotary |
| Operation | OnOff; Modulating (optional feature) |
| Control Signal Input | Milliampere (optional feature); Voltage (optional feature) |
| Milliampere Control Signal Input | 4 to 20 milliamps |
| Voltage Control Signal Input | 0.0 to 0.4236 volts |