Indelac Controls, Inc. Spring Return Electric Actuator ASC10

Description
Indelac Controls is proud to introduce models ASC4, ASC6, & ASC10. These heavy duty spring return actuators utilize an electro-mechanical clutch in order to achieve modulating control as well as DC voltage options for our already popular spring return electric actuators. ICI's new ASC series, like all of our products, are 100% American made. Specifications Torque: ASC10 1,000 In-Lb (113 Nm) Cycle Time: 12 sec. / 90° (all voltages) Duty Cycle: 25% 115 Vac (standard) 15 min continuous (optional) MAX CYCLES: 300 per hour CLUTCH: Electro-Mechanical (standard) ENCLOSURE: NEMA 4 (standard) NEMA 7 (optional) COATING: Thermally bonded polyester powder POSITION IND.: Visual indicator (optional) SWITCHES: SPDT snap action, 15 Amps @ 250 Vac Lubrication: Permanent WEIGHT: 110 Lbs INSTALLATION: Universal TEMP. RANGE: -40°F to 150°F Heater & Thermostat required 0â°F & below OVERRIDE: Non declutching (optional)
Request a Quote Datasheet
Description
Indelac Controls is proud to introduce models ASC4, ASC6, & ASC10. These heavy duty spring return actuators utilize an electro-mechanical clutch in order to achieve modulating control as well as DC voltage options for our already popular spring return electric actuators. ICI's new ASC series, like all of our products, are 100% American made. Specifications Torque: ASC10 1,000 In-Lb (113 Nm) Cycle Time: 12 sec. / 90° (all voltages) Duty Cycle: 25% 115 Vac (standard) 15 min continuous (optional) MAX CYCLES: 300 per hour CLUTCH: Electro-Mechanical (standard) ENCLOSURE: NEMA 4 (standard) NEMA 7 (optional) COATING: Thermally bonded polyester powder POSITION IND.: Visual indicator (optional) SWITCHES: SPDT snap action, 15 Amps @ 250 Vac Lubrication: Permanent WEIGHT: 110 Lbs INSTALLATION: Universal TEMP. RANGE: -40°F to 150°F Heater & Thermostat required 0â°F & below OVERRIDE: Non declutching (optional)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Return Electric Actuator - ASC10 - Indelac Controls, Inc.
Florence, KY, United States
Spring Return Electric Actuator
ASC10
Spring Return Electric Actuator ASC10
Indelac Controls is proud to introduce models ASC4, ASC6, & ASC10. These heavy duty spring return actuators utilize an electro-mechanical clutch in order to achieve modulating control as well as DC voltage options for our already popular spring return electric actuators. ICI's new ASC series, like all of our products, are 100% American made. Specifications Torque: ASC10 1,000 In-Lb (113 Nm) Cycle Time: 12 sec. / 90° (all voltages) Duty Cycle: 25% 115 Vac (standard) 15 min continuous (optional) MAX CYCLES: 300 per hour CLUTCH: Electro-Mechanical (standard) ENCLOSURE: NEMA 4 (standard) NEMA 7 (optional) COATING: Thermally bonded polyester powder POSITION IND.: Visual indicator (optional) SWITCHES: SPDT snap action, 15 Amps @ 250 Vac Lubrication: Permanent WEIGHT: 110 Lbs INSTALLATION: Universal TEMP. RANGE: -40°F to 150°F Heater & Thermostat required 0â°F & below OVERRIDE: Non declutching (optional)

Indelac Controls is proud to introduce models ASC4, ASC6, & ASC10. These heavy duty spring return actuators utilize an electro-mechanical clutch in order to achieve modulating control as well as DC voltage options for our already popular spring return electric actuators. ICI's new ASC series, like all of our products, are 100% American made.

Specifications

Torque:

ASC10 1,000 In-Lb (113 Nm)

Cycle Time:

12 sec. / 90° (all voltages)

Duty Cycle:

25% 115 Vac (standard)
15 min continuous (optional)

MAX CYCLES:

300 per hour

CLUTCH:

Electro-Mechanical (standard)

ENCLOSURE:

NEMA 4 (standard)
NEMA 7 (optional)

COATING:

Thermally bonded polyester powder

POSITION IND.:

Visual indicator (optional)

SWITCHES:

SPDT snap action, 15 Amps @ 250 Vac

Lubrication:

Permanent

WEIGHT:

110 Lbs

INSTALLATION:

Universal

TEMP. RANGE:

-40°F to 150°F
Heater & Thermostat required 0°F & below

OVERRIDE:

Non declutching (optional)
Supplier's Site Datasheet

Technical Specifications

  Indelac Controls, Inc.
Product Category Electric Rotary Actuators
Product Number ASC10
Product Name Spring Return Electric Actuator
Rotational Output Shaft
Features Position Feedback (optional feature)
Body Material Aluminum
Rotation Angle 90°; Multiple Position (optional feature); Adjustable Angle One Side; Adjustable Angle Both Sides
Unlock Full Specs
to access all available technical data

Similar Products

Spring Return Electric Actuator - ASC4 - Indelac Controls, Inc.
Specs
Rotational Output Shaft
Features Position Feedback (optional feature)
Body Material Aluminum
View Details
Multi-Voltage Actuator With Optional Battery Backup - PV 2 - Indelac Controls, Inc.
Specs
Rotational Output Shaft
Features Position Feedback (optional feature)
Body Material Aluminum
View Details
Heavy-duty Reversing Actuator - K Series - Indelac Controls, Inc.
Specs
Rotational Output Shaft; Box-Shape
Features Position Feedback (optional feature)
Body Material Aluminum
View Details
Internal Battery Back-Up Electric Actuator - NS20 - Indelac Controls, Inc.
Specs
Rotational Output Shaft
Features Position Feedback (optional feature)
Body Material Aluminum
View Details