The Model ES2 is a light-duty, spring-return electric actuator for fail-safe valve and damper automation, delivering 200 in-lb (22.6 Nm) torque on spring return. It operates on 115 Vac with a 25% duty cycle, taking 10 seconds to complete a 90° electric cycle and 2 seconds for spring return. The permanent split capacitor motor includes thermal overload protection and a power-on brake. Snap-action SPDT limit switches rated 15A at 250 Vac provide electric feedback. Mounting complies with ISO 5211 F07 and F10 standards with a 17mm star drive. It meets NEMA 4 standards, with optional NEMA 4X, 7, and 9 enclosures and a polyester powder coating. Operating temperature ranges from -40°F to 150°F (-40°C to 65.6°C); a heater is required below 0°F. Weight is 22 lb (10 kg). Spring return is intended for emergency use only; normal spring fail operation voids the warranty and limits life to 1,900 cycles.
Model ES@ is a light duty actuator designed for fail-safe applications. For best life expectancy it is recommended that model ES2 be powered in both clockwise (CW) and counter clockwise (CCW) directions. If used in this manner one can expect over 2,000 open/close cycles. When allowed to spring to the fail position as the normal model of operation the life of the actuator is severely shortened. ES2 has a spring end torque of 200 in·lb with a closing speed of 3 sec./90° upon loss of power. This actuator is ideally suited for ball valves and dampers with torque ratings of up to 145 in·lb.
Standard equipment includes 115Vac-1ph 25% duty cycle motor with thermal over load protection, set to fail closed (CW rotation) upon loss of power, two limit switches, power on brake, stainless steel fasteners, 300 series stainless steel output drive, polyester powder coating.
| Indelac Controls, Inc. | |
|---|---|
| Product Category | Electric Rotary Actuators |
| Product Number | Model ES2 |
| Product Name | Spring Return Actuator |
| Rotational Output | Shaft; Box-Shape |
| Features | Position Feedback (optional feature) |
| Body Material | Aluminum |
| Rotation Angle | 90°; Adjustable Angle One Side; Adjustable Angle Both Sides |