The SNS10 is a compact, battery-backed electric actuator designed for critical applications requiring fail-safe operation during power loss. It delivers 1,000 in-lb (113 Nm) torque with a 90° cycle time of 15 seconds and supports 100% duty cycle. Built with a brush-type 12Vdc motor, it operates across 12Vdc, 24Vac/Vdc, 115Vac, and 230Vac input voltages. The actuator includes a sealed lead-acid battery with four-year standby life, a visual dome position indicator, snap-action SPDT limit switches rated 15A at 250Vac, and a manual override hand wheel. It features a universal mounting pad compliant with ISO 5211 F07 and F10, a thermally bonded polyester powder coating, and is rated NEMA 4 with optional NEMA 4X, 7, and 9 enclosures. Weight is 22 lb (10 kg), and operating temperature ranges from -40°F to 150°F (-40°C to 65.6°C).
Enclosure options include: NEMA 4, 4X, 7 and 9. The heavy-duty sand-cast aluminum enclosure has a thermally bonded ultraviolet resistant polyester powder coating that not only enhances its appearance but also is a tough corrosion resistant coating. Anodizing and epoxy coatings are offered as well.
NEMA 7 and 9 enclosures are perfect when the application requires equipment rated for Class I Groups C & D and Class II Groups E, F & G div. I and II environment. Despite a hostile environment, the Safe and Secure built in this explosion-proof enclosure can get the job done and lower the overall risk factor of the installation.
Safe & Secure Series is available in 115Vac, 230Vac, 12Vdc, 24Vdc, and 24Vac operating voltages to guarantee electrical compatibility and reliability with any process control around the world. It is equipped with 300 series stainless steel output shaft and heavy duty spur gear drive which, as in all ICI electric actuators, can withstand stall conditions without suffering gear failure.
| Indelac Controls, Inc. | |
|---|---|
| Product Category | Electric Rotary Actuators |
| Product Number | SNS10 |
| Product Name | Internal Battery Back-Up Electric Actuator |
| Rotational Output | Shaft |
| Features | Position Feedback (optional feature) |
| Body Material | Aluminum |
| Rotation Angle | Less than 45 degrees; 45°; 90°; 135°; 180°; 225°; 270°; 315°; 360°; Multiple Position; Adjustable Angle One Side; Adjustable Angle Both Sides |
| Number | Single Shaft |