Indelac Controls, Inc. Rotary Electric Actuator S Series (Deep Base)

Description
The S series deep base rotary electric actuator was designed exclusively for applications within the 200 lb·in (model SR) and 300 lb·in (model SX) torque range with special control requirements. This heavy-duty reversing actuator is used in place of model SD and SDX when optional equipment such as 4-20mA control, timers and speed control are required. These compact actuators are equipped with spur gear drive and as in all ICI actuators can with stand stall conditions without suffering gear failure. The heavy-duty sand-cast aluminum enclosure meets NEMA 4 specifications and has a thermally bonded ultraviolet resistant polyester powder coating that not only enhances its appearance but also is a tough corrosion resistant coating. Standard equipment includes 115Vac-1ph motor with thermal over load protection, two limit switches wired for light indication, stainless steel fasteners, 300 series stainless steel output drive and spring friction brake. Manual over ride and position indicator are not available on the S series deep base because the optional equipment used when this enclosure is specified prohibits their installation.
Request a Quote Datasheet
Description
The S series deep base rotary electric actuator was designed exclusively for applications within the 200 lb·in (model SR) and 300 lb·in (model SX) torque range with special control requirements. This heavy-duty reversing actuator is used in place of model SD and SDX when optional equipment such as 4-20mA control, timers and speed control are required. These compact actuators are equipped with spur gear drive and as in all ICI actuators can with stand stall conditions without suffering gear failure. The heavy-duty sand-cast aluminum enclosure meets NEMA 4 specifications and has a thermally bonded ultraviolet resistant polyester powder coating that not only enhances its appearance but also is a tough corrosion resistant coating. Standard equipment includes 115Vac-1ph motor with thermal over load protection, two limit switches wired for light indication, stainless steel fasteners, 300 series stainless steel output drive and spring friction brake. Manual over ride and position indicator are not available on the S series deep base because the optional equipment used when this enclosure is specified prohibits their installation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Electric Actuator - S Series (Deep Base) - Indelac Controls, Inc.
Florence, KY, United States
Rotary Electric Actuator
S Series (Deep Base)
Rotary Electric Actuator S Series (Deep Base)
The S series deep base rotary electric actuator was designed exclusively for applications within the 200 lb·in (model SR) and 300 lb·in (model SX) torque range with special control requirements. This heavy-duty reversing actuator is used in place of model SD and SDX when optional equipment such as 4-20mA control, timers and speed control are required. These compact actuators are equipped with spur gear drive and as in all ICI actuators can with stand stall conditions without suffering gear failure. The heavy-duty sand-cast aluminum enclosure meets NEMA 4 specifications and has a thermally bonded ultraviolet resistant polyester powder coating that not only enhances its appearance but also is a tough corrosion resistant coating. Standard equipment includes 115Vac-1ph motor with thermal over load protection, two limit switches wired for light indication, stainless steel fasteners, 300 series stainless steel output drive and spring friction brake. Manual over ride and position indicator are not available on the S series deep base because the optional equipment used when this enclosure is specified prohibits their installation.

The S series deep base rotary electric actuator was designed exclusively for applications within the 200 lb·in (model SR) and 300 lb·in (model SX) torque range with special control requirements. This heavy-duty reversing actuator is used in place of model SD and SDX when optional equipment such as 4-20mA control, timers and speed control are required. These compact actuators are equipped with spur gear drive and as in all ICI actuators can with stand stall conditions without suffering gear failure. The heavy-duty sand-cast aluminum enclosure meets NEMA 4 specifications and has a thermally bonded ultraviolet resistant polyester powder coating that not only enhances its appearance but also is a tough corrosion resistant coating.
Standard equipment includes 115Vac-1ph motor with thermal over load protection, two limit switches wired for light indication, stainless steel fasteners, 300 series stainless steel output drive and spring friction brake. Manual over ride and position indicator are not available on the S series deep base because the optional equipment used when this enclosure is specified prohibits their installation.

Supplier's Site Datasheet

Technical Specifications

  Indelac Controls, Inc.
Product Category Electric Rotary Actuators
Product Number S Series (Deep Base)
Product Name Rotary Electric Actuator
Rotational Output Shaft; Box-Shape
Features Position Feedback (optional feature)
Body Material Aluminum
Rotation Angle Less than 45 degrees; 45°; 90°; 135°; 180°; 225°; 270°; 315°; 360°; Multiple Position; Adjustable Angle One Side; Adjustable Angle Both Sides
Unlock Full Specs
to access all available technical data

Similar Products

Internal Battery Back-Up Electric Actuator - SNS6 - Indelac Controls, Inc.
Specs
Rotational Output Shaft
Features Position Feedback (optional feature)
Body Material Aluminum
View Details
Internal Battery Back-Up Electric Actuator - SNS10 - Indelac Controls, Inc.
Specs
Rotational Output Shaft
Features Position Feedback (optional feature)
Body Material Aluminum
View Details
Internal Battery Back-Up Electric Actuator - SNS10 - Indelac Controls, Inc.
Specs
Rotational Output Shaft
Features Position Feedback (optional feature)
Body Material Aluminum
View Details
Spring Return Electric Actuator - ASC10 - Indelac Controls, Inc.
Specs
Rotational Output Shaft
Features Position Feedback (optional feature)
Body Material Aluminum
View Details