The R Series compact rotary electric actuator from Indelac Controls, Inc. is designed for small ball valve and damper applications, providing a torque output of 100 In-Lb (11.3 Nm). It features a cycle time of 2.5 seconds for a 90-degree rotation at 115Vac and 230Vac, and 2.9 seconds at 12Vdc, 24Vdc, and 24Vac under 75% load. The actuator operates with a duty cycle of 25% for AC voltages and 75% for DC voltages. The actuator is equipped with a permanent split capacitor motor that includes thermal overload protection. It is certified to CSA and UL standards for electrically operated valves, ensuring compliance with safety regulations. The approved operating temperature range is from -4°F (-20°C) to 104°F (40°C), with options for extended temperature applications requiring additional heating elements. The actuator has a universal mounting design compatible with ISO 5211 standards and includes features such as a visual position indicator, snap action switches, and a manual non-declutching override. It is constructed with a thermally bonded polyester powder coating for corrosion resistance and has a weight of 7 lbs (3.2 kg). This actuator is suitable for applications requiring reliable and efficient operation in compact spaces.
The R Series compact rotary electric actuator was specifically designed for small ball valves and dampers. This heavy duty reversing actuator develops 100 lb·in torque and rotates form 0 to 90 in 2.5 . The spur gear drive train has been designed for severe applications and as in all ICI actuators can with stand stall conditions without suffering gear failure. The heavy-duty aluminum enclosure meets NEMA 4 specifications and has a thermally bonded ultraviolet resistant polyester powder coating that not only enhances its appearance but also is a tough corrosion resistant coating.
Standard equipment includes 115Vac-1ph motor with thermal over load protection, stainless steel fasteners, captive cover screws and 300 series stainless steel output drive, spring friction brake, non-declutching manual over ride and position indicator.
| Indelac Controls, Inc. | |
|---|---|
| Product Category | Electric Rotary Actuators |
| Product Number | R Series |
| Product Name | Compact Rotary Electric Actuator |
| Rotational Output | Shaft; Box-Shape |
| Features | Position Feedback (optional feature) |
| Body Material | Aluminum |
| Rotation Angle | Less than 45 degrees; 45°; 90°; 135°; 180°; 225°; 270°; 315°; 360°; Multiple Position; Adjustable Angle One Side; Adjustable Angle Both Sides |