Imao-Fixtureworks Ergostyle Pull Handle EFPH-SL

Description
Features Easy snap-in installation. The type is self-extinguish. (UL94V-O certified.
Request a Quote
Description
Features Easy snap-in installation. The type is self-extinguish. (UL94V-O certified.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

EFPH-SL is a glass-fiber reinforced polyamide plastic pull handle designed for snap-in installation on panels. It has a black matte finish and is rated for operation between 0°C and 80°C. The handle supports a horizontal load capacity of 1300 N and a vertical load capacity of 400 N. Mounting dimensions include a panel thickness tolerance of +0.2 mm for the mounting hole depth and ±0.1 mm for the cutout width. The part is not self-extinguishing and does not carry UL94V-0 certification, unlike the EFPH-SL-AE variant.

Datasheet Summary
Powered by GS/AI

EFPH-SL is a glass-fiber reinforced polyamide plastic pull handle designed for snap-in installation on panels. It has a black matte finish and is rated for operation between 0°C and 80°C. The handle supports a horizontal load capacity of 1300 N and a vertical load capacity of 400 N. Mounting dimensions include a panel thickness tolerance of +0.2 mm for the mounting hole depth and ±0.1 mm for the cutout width. The part is not self-extinguishing and does not carry UL94V-0 certification, unlike the EFPH-SL-AE variant.

Suppliers

Company
Product
Description
Supplier Links
Ergostyle Pull Handle - EFPH-SL - Imao-Fixtureworks
Fraser, MI, United States
Ergostyle Pull Handle
EFPH-SL
Ergostyle Pull Handle EFPH-SL
Features Easy snap-in installation. The type is self-extinguish. (UL94V-O certified.

Features

  • Easy snap-in installation.
  • The type is self-extinguish. (UL94V-O certified.
Supplier's Site Datasheet

Technical Specifications

  Imao-Fixtureworks
Product Category Handles and Pulls (industrial)
Product Number EFPH-SL
Product Name Ergostyle Pull Handle
Handle Type FlushPull
Colors / Finishes Available Black Matte, Gray, White
Handle Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Balanced Handle - BA - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Handle Material Plastic
Material Description Crank: Glass-fiber Reinforced Polyamide; Hub: Steel (SUM24L); Cap: Polyamide Plastic; Handle: Polypropylene
Diameter 0.3150 to 0.4724 inches (8 to 12 mm)
View Details
Equipment Handle - RD1, RD5, RD6 - Imao-Fixtureworks
Specs
Handle Type 2-point Handle
Colors / Finishes Available Andonized / Satin Finish, Natural / Black Matte
Handle Material Metal
View Details
Locking Lever - LL - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Handle Type Lever
Colors / Finishes Available Melamine Coated, Black
Features Locking/Latching
View Details
Ergostyle Control Lever - ECL - Imao-Fixtureworks
Specs
Handle Type ControlLever; Lever
Colors / Finishes Available Black Matte; Black Oxide Finish; Black / Orange / Gray / Yellow / Light Blue / Red Matte
Handle Material Plastic
View Details