Imao-Fixtureworks Ergostyle Control Lever ECL

Description
Features Ergonomic design for comfortable gripping Removable boss cap Adaptable for click positioning applications with use of a ball and a spring CLB (Ball and spring are sold separately) Six optional cap colors for ECL type. ECL-GR-I type is only available with gray caps.
Request a Quote Datasheet
Description
Features Ergonomic design for comfortable gripping Removable boss cap Adaptable for click positioning applications with use of a ball and a spring CLB (Ball and spring are sold separately) Six optional cap colors for ECL type. ECL-GR-I type is only available with gray caps.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ergostyle Control Lever - ECL - Imao-Fixtureworks
Fraser, MI, United States
Ergostyle Control Lever
ECL
Ergostyle Control Lever ECL
Features Ergonomic design for comfortable gripping Removable boss cap Adaptable for click positioning applications with use of a ball and a spring CLB (Ball and spring are sold separately) Six optional cap colors for ECL type. ECL-GR-I type is only available with gray caps.

Features

  • Ergonomic design for comfortable gripping
  • Removable boss cap
  • Adaptable for click positioning applications with use of a ball and a spring CLB
  • (Ball and spring are sold separately)
  • Six optional cap colors for ECL type.
    ECL-GR-I type is only available with gray caps.
Supplier's Site Datasheet

Technical Specifications

  Imao-Fixtureworks
Product Category Handles and Pulls (industrial)
Product Number ECL
Product Name Ergostyle Control Lever
Handle Type ControlLever; Lever
Colors / Finishes Available Black Matte; Black Oxide Finish; Black / Orange / Gray / Yellow / Light Blue / Red Matte
Handle Material Plastic
Material Description Body / Lever: Glass-fiber Reinforced Polyamide; Insert: Steel (SUM24L); Cap: Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Handle - SBG - Imao-Fixtureworks
Specs
Handle Material Metal
Material Description Stainless Steel (SUS303)
Handle Length 2.32 to 3.82 inches (59 to 97 mm)
View Details
Equipment Handle - RD1, RD5, RD6 - Imao-Fixtureworks
Specs
Handle Type 2-point Handle
Colors / Finishes Available Andonized / Satin Finish, Natural / Black Matte
Handle Material Metal
View Details
Cam Handle - QLCL - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Colors / Finishes Available Electroless Nickel
Handle Material Metal
Material Description Handle: SCM440 Steel; Ring Nut / Washer: S45C Steel; SCM435 Steel
View Details
Ergostyle Crank Handle - EBCH-R - Imao-Fixtureworks
Specs
Handle Type Crank
Colors / Finishes Available Black Matte
Handle Material Plastic
View Details